- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Cable Length | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Connector Type A | Contact Design | Wire Size (Min) | Wire Size (Max) | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/23-G02NN ITT Cannon, LLC | 2059 |
| - | 5 Weeks | Gold | BOARD | 51 | METAL | - | HOLE .096 | - | - | - | LIQUID CRYSTAL POLYMER | STRAIGHT | 125°C | -55°C | G | - | 2017 | - | - | Active | Crimp | EAR99 | - | 3 | - | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 2.27 inch | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.355 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | 3.556m | 2.54 mm | 500 Cycles | 24 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | D-Sub | - | - | - | 50μin | 0.14 inch | - | - | ||
![]() M83513/23-G01NN ITT Cannon, LLC | 2054 |
| - | 5 Weeks | Gold | BOARD | 51 | METAL | - | HOLE .096 | - | - | - | LIQUID CRYSTAL POLYMER | STRAIGHT | 125°C | -55°C | G | - | - | - | - | Active | Crimp | EAR99 | - | 3 | Male | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 2.27 inch | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.355 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | - | 2.54 mm | 500 Cycles | 24 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | D-Sub | - | - | - | 50μin | 0.109 inch | - | - | ||
![]() M83513/11-G03NP ITT Cannon, LLC | In Stock | - | - | 5 Weeks | Gold | BOARD | 51 | METAL | #2-56 | HOLE .096 | JACKPOST | - | - | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 125°C | -55°C | G | - | 2017 | - | - | Active | Crimp | EAR99 | - | 3 | - | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 1.435 inch | 5 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.36 inch | - | NO | 0.66 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | - | 2.54 mm | 500 Cycles | 24 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | D-Sub | - | - | - | 50μin | 0.172 inch | - | - | ||
![]() 096523-0934 ITT Cannon, LLC | In Stock | - | - | - | - | - | 51 | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Crimp | - | D-Sub | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDB1-15SH003F ITT Cannon, LLC | 2450 |
| - | - | - | CABLE | 15 | ALUMINUM ALLOY | HOLE .087-.098 | - | FLOAT BUSHING | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | Bulk | - | - | - | Active | Crimp | EAR99 | D-Sub | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | 15 | - | - | - | - | - | COMMERCIAL | 0.938 inch | - | - | - | - | 0.218 inch | - | - | 0.19 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | 900VAC V | 457mm | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | 26 AWG | 26 AWG | - | - | - | Non-RoHS Compliant | ||
![]() MDB1-21PL1 ITT Cannon, LLC | In Stock | - | - | - | - | PANEL | 21 | - | - | - | - | AU | COPPER ALLOY | DIALLYL PHTHALATE | - | - | - | - | Bulk | - | - | - | Active | Crimp | EAR99 | D-Sub | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 21 | - | - | - | - | - | COMMERCIAL | 1.088 inch | - | - | - | - | - | - | - | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | RECEPTACLE | - | - | - | 12mm | - | - | - | - | STAGGERED | - | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | No | Non-RoHS Compliant | ||
![]() MDM-51PL1B-A30 ITT Cannon, LLC | 2761 |
| Datasheet | - | - | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | - | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | - | Active | - | EAR99 | - | 3 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | BLACK ANODIZE | - | UL | COMMERCIAL | 1.435 inch | - | 51 | - | - | - | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | PREASSEM CONN | 25 AWG | 25 AWG | - | 0.5 inch | - | Non-RoHS Compliant | ||
![]() MDB1-15SH003K ITT Cannon, LLC | 2464 |
| - | 15 Weeks | - | PANEL | 15 | - | - | - | - | AU | COPPER ALLOY | DIALLYL PHTHALATE | - | - | - | - | Bulk | 2006 | - | - | Active | Crimp | EAR99 | D-Sub | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | 15 | - | compliant | - | - | - | COMMERCIAL | 0.938 inch | - | - | - | - | 0.218 inch | - | - | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | PLUG | - | - | - | 457mm | - | - | - | - | STAGGERED | - | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | No | - | ||
![]() MDVB1-15PH046 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | NON-THREADED | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | - | Active | - | EAR99 | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 15 | - | - | - | - | - | COMMERCIAL | 0.938 inch | - | - | - | - | 0.218 inch | MALE | - | 0.375 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | ||
![]() M83513/10-A03NP ITT Cannon, LLC | 2599 |
| - | 5 Weeks | Gold | BOARD | 9 | METAL | #2-56 | - | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 125°C | -55°C | A | - | 2017 | e4 | no | Active | Crimp | - | - | 2 | - | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 0.787 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | MALE | NO | 0.425 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | - | 2.54 mm | 500 Cycles | 24 AWG | - | STAGGERED | 2.78 N | - | 0.043 inch | D-Sub | - | - | - | 50μin | 0.172 inch | - | - | ||
![]() MDB1-31PH003K ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | PANEL | 32 | - | - | - | - | AU | COPPER ALLOY | DIALLYL PHTHALATE | - | - | - | - | Bulk | 2006 | - | - | Active | Crimp | EAR99 | D-Sub | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 31 | - | - | - | - | - | COMMERCIAL | 1.338 inch | - | - | - | - | 0.218 inch | - | - | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | RECEPTACLE | - | - | - | 457mm | - | - | - | - | STAGGERED | - | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | - | RoHS Compliant | ||
![]() M83513/22-E03NN ITT Cannon, LLC | In Stock | - | - | 5 Weeks | Gold | BOARD | 31 | METAL | - | HOLE .096 | - | - | - | LIQUID CRYSTAL POLYMER | STRAIGHT | 125°C | -55°C | E | - | - | - | - | Active | Crimp | EAR99 | D MICROMINIATURE CONNECTOR | 2 | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 31 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 2.04 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.308 inch | - | NO | 0.355 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | - | 2.54 mm | 500 Cycles | 24 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | 50μin | 0.172 inch | - | - | ||
![]() M83513/22-F03NP ITT Cannon, LLC | In Stock | - | - | 5 Weeks | Gold | BOARD | 37 | METAL | #2-56 | HOLE .096 | JACKPOST | - | - | LIQUID CRYSTAL POLYMER | STRAIGHT | 125°C | -55°C | F | - | 2017 | - | - | Active | Crimp | EAR99 | - | 2 | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 37 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 2.34 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.308 inch | - | NO | 0.355 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | - | 2.54 mm | 500 Cycles | 24 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | D-Sub | - | - | - | 50μin | 0.172 inch | - | - | ||
![]() M83513/22-E03NP ITT Cannon, LLC | 2190 |
| - | 5 Weeks | Gold | BOARD | 31 | METAL | #2-56 | HOLE .096 | JACKPOST | - | - | LIQUID CRYSTAL POLYMER | STRAIGHT | 125°C | -55°C | E | - | 2017 | - | - | Active | Crimp | EAR99 | D MICROMINIATURE CONNECTOR | 2 | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 31 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 2.04 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.308 inch | MALE | NO | 0.355 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | - | 2.54 mm | 500 Cycles | 24 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | 50μin | 0.172 inch | - | - | ||
![]() MDB1-37PH013 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | NON-THREADED | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | - | Active | - | EAR99 | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 37 | - | compliant | - | - | - | COMMERCIAL | 1.488 inch | - | - | - | - | 0.218 inch | MALE | - | 0.191 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | 26 AWG | 26 AWG | - | - | - | - | ||
![]() MDVB1-51SH004P ITT Cannon, LLC | In Stock | - | - | 16 Weeks | - | CABLE | - | ALUMINUM ALLOY | #2-56 | - | JACKPOST | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | - | Active | - | EAR99 | - | 3 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 51 | - | - | - | - | - | COMMERCIAL | 1.438 inch | - | - | - | - | 0.26 inch | FEMALE | - | 0.395 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | - | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | ||
![]() M83513/24-H02NN ITT Cannon, LLC | 2546 |
| - | 16 Weeks | Gold | BOARD | 100 | METAL | - | HOLE .125 | - | - | - | LIQUID CRYSTAL POLYMER | STRAIGHT | 125°C | -55°C | H | - | - | - | - | Active | Crimp | EAR99 | D MICROMINIATURE CONNECTOR | 4 | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 100 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 3.25 inch | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.46 inch | - | NO | 0.55 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | 3.556m | 2.54 mm | 500 Cycles | 24 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | 50μin | 0.14 inch | - | - | ||
![]() M83513/12-H01NN ITT Cannon, LLC | 594 |
| - | 16 Weeks | Gold | BOARD | 100 | METAL | - | HOLE .125 | - | - | - | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 125°C | -55°C | H | Bulk | - | - | - | Active | Crimp | EAR99 | D-Sub | 4 | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 100 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 2.175 inch | 8 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.42 inch | - | NO | 1.01 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | 2.768m | 2.54 mm | 500 Cycles | 24 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | 50μin | 0.109 inch | No | - | ||
![]() MDM-21PH003M5-F222 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Active | Crimp | EAR99 | D-Sub | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 457mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-37SH003M5-F222 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 2006 | - | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |