- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shell Finish | Contact Finish | Reliability | Number of Contacts | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | Cable Length | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | 1st Connector | 2nd Connector | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM-9SH025M3-F222 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | 2006 | MDM | - | Active | - | - | - | D-Type, Micro-D | 9 | Multiple, Individual | - | Female | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | 0.833' 254.00mm 10.00 | - | Non-RoHS Compliant | ||
![]() MDM-37PH034B-F222 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | MDM | - | Active | - | - | - | D-Type, Micro-D | 37 | Multiple, Individual | - | Male | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | 0.667' 203.20mm 8.00 | - | Non-RoHS Compliant | ||
![]() MDM-37PH004B-F222 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | 2006 | MDM | - | Active | - | - | - | D-Type, Micro-D | 37 | Multiple, Individual | - | Male | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | 2.00' 609.60mm | - | Non-RoHS Compliant | ||
![]() MDM-9SH002B-F222 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM03-A9-01 ITT Cannon, LLC | In Stock | - | - | 2 Weeks | - | - | ALUMINUM ALLOY | #4-40 | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 9 | White, Individual | 2 | - | YES | - | - | - | - | - | 9 | CADMIUM | Gold | MIL-C-83513 | - | 0.308 inch | FEMALE | - | 0.106 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | - | 457mm | STAGGERED | 2.224 N | - | Plug, Male Pins | Individual Wire Leads | PREASSEM CONN | 32 AWG | 26 AWG | 1.50' 457.20mm | - | Non-RoHS Compliant | ||
![]() MDM03-B15-01 ITT Cannon, LLC | In Stock | - | - | - | - | - | ALUMINUM ALLOY | #4-40 | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 15 | White, Individual | 2 | Male | YES | - | - | - | - | - | 15 | - | Gold | MIL-C-83513 | - | 0.308 inch | - | - | 0.106 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | 900VAC V | 457mm | STAGGERED | 2.224 N | .139 N | Plug, Male Pins | Individual Wire Leads | PREASSEM CONN | 32 AWG | 26 AWG | 1.50' 457.20mm | - | Non-RoHS Compliant | ||
![]() MDM03-F37-03 ITT Cannon, LLC | In Stock | - | - | 10 Weeks | - | - | ALUMINUM ALLOY | #4-40 | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 37 | Multiple, Individual | 2 | - | YES | - | - | - | - | - | 37 | CADMIUM | Gold | MIL-C-83513 | - | 0.308 inch | FEMALE | - | 0.106 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | 900VAC V | 457mm | STAGGERED | 2.224 N | .139 N | Plug, Male Pins | Individual Wire Leads | PREASSEM CONN | 32 AWG | 26 AWG | 1.50' 457.20mm | No | Non-RoHS Compliant | ||
![]() MDM03-C21-04 ITT Cannon, LLC | In Stock | - | - | - | - | - | ALUMINUM ALLOY | #4-40 | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 21 | Multiple, Individual | 2 | - | YES | - | - | - | - | - | 21 | CADMIUM | Gold | MIL-C-83513 | - | 0.308 inch | FEMALE | - | 0.106 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | 900VAC V | 914mm | STAGGERED | 2.224 N | .139 N | Plug, Male Pins | Individual Wire Leads | PREASSEM CONN | 32 AWG | 26 AWG | 3.00' 914.40mm | No | Non-RoHS Compliant | ||
![]() MDM03-B15-02 ITT Cannon, LLC | In Stock | - | - | - | - | - | ALUMINUM ALLOY | #4-40 | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 15 | Multiple, Individual | 2 | - | YES | - | - | - | - | - | 15 | CADMIUM | Gold | MIL-C-83513 | - | 0.308 inch | FEMALE | - | 0.106 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | 900VAC V | 914mm | STAGGERED | 2.224 N | .139 N | Plug, Male Pins | Individual Wire Leads | PREASSEM CONN | 32 AWG | 26 AWG | 3.00' 914.40mm | - | Non-RoHS Compliant | ||
![]() MDM04-D25-04 ITT Cannon, LLC | In Stock | - | - | 10 Weeks | - | - | ALUMINUM ALLOY | #4-40 | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 25 | Multiple, Individual | 2 | - | YES | - | - | - | - | - | 25 | CADMIUM | Gold | MIL-C-83513 | - | 0.308 inch | - | - | 0.106 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | 900VAC V | 914mm | STAGGERED | 2.224 N | .139 N | Receptacle, Female Sockets | Individual Wire Leads | PREASSEM CONN | 32 AWG | 26 AWG | 3.00' 914.40mm | - | Non-RoHS Compliant | ||
![]() MDM04-G51-03 ITT Cannon, LLC | In Stock | - | - | - | - | - | ALUMINUM ALLOY | #4-40 | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 51 | Multiple, Individual | 3 | - | YES | - | - | - | - | - | 51 | CADMIUM | Gold | - | - | - | - | - | 0.106 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | 900VAC V | 457mm | STAGGERED | 2.224 N | .139 N | Receptacle, Female Sockets | Individual Wire Leads | PREASSEM CONN | 32 AWG | 26 AWG | 1.50' 457.20mm | - | Non-RoHS Compliant | ||
![]() MDM-37SH026L-A174 ITT Cannon, LLC | In Stock | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | F | - | 2006 | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | - | - | D-Type, Micro-D | 37 | Yellow, Individual | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | NICKEL | Gold | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | 0.667' 203.20mm 8.00 | - | RoHS Compliant | ||
![]() MDM-37SHC20L-A174 ITT Cannon, LLC | In Stock | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | F | - | 2006 | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | - | - | D-Type, Micro-D | 37 | White, Individual | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | NICKEL | Gold | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | 0.250' 76.20mm 3.00 | - | RoHS Compliant | ||
![]() MDM-51SH026K-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | 51 | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-51SH020K-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | 2006 | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | 51 | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM03-E31-01 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | 32 | - | - | - | - | - | - | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 31 | Multiple, Individual | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 457mm | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | 1.50' 457.20mm | No | Non-RoHS Compliant | ||
![]() MDM-37SH020K-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | F | - | 2006 | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | - | - | D-Type, Micro-D | 37 | Yellow, Individual | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | NICKEL | Gold | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | 0.250' 76.20mm 3.00 | - | RoHS Compliant | ||
![]() MDM-37SHC26F-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | F | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | - | - | D-Type, Micro-D | 37 | White, Individual | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | NICKEL | Gold | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | 0.667' 203.20mm 8.00 | - | RoHS Compliant | ||
![]() MDM04-H100-09A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | ALUMINUM ALLOY | #4-40 | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 100 | White, Individual | 4 | - | YES | - | - | - | - | - | 100 | - | Gold | MIL-C-83513 | - | 0.394 inch | - | - | 0.106 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | 900VAC V | 457mm | STAGGERED | 2.224 N | .139 N | Receptacle, Female Sockets | Individual Wire Leads | PREASSEM CONN | 32 AWG | 26 AWG | 1.50' 457.20mm | - | RoHS Compliant | ||
![]() MDM-100SH006M17 ITT Cannon, LLC | In Stock | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | no | Active | Not Applicable | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |