- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Width | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM-9PH016B ITT Cannon, LLC | 23 |
| Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | - | LOCKING | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | - | MDM | - | - | Active | Not Applicable | Crimp | - | D-Sub | D-Type, Micro-D | 9 | - | - | Multiple, Individual | 2 | Male | WIRE LENGTH = 152.4MM | - | - | - | - | - | - | - | - | 9 | - | - | - | CADMIUM/YELLOW CHROMATE | - | - | Gold | COMMERCIAL | - | - | 0.308 inch | - | - | 0.133 inch | 3A | Pin | 8mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | 600VAC V | - | 152mm | - | 26 AWG | STAGGERED | - | - | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | PREASSEM CONN | 32 AWG | 24 AWG | 0.500' 152.40mm 6.00 | - | - | No | Non-RoHS Compliant | ||
![]() MDM-9PH003B-A174 ITT Cannon, LLC | 990 |
| Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | Aluminium | - | - | COPPER ALLOY | - | - | - | - | - | 2006 | MDM | e4 | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 9 | 125°C | -55°C | Multiple, Individual | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | 9 | Straight | 10.57mm | 3A | NICKEL | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | 457.2mm | - | - | 3A | Pin | 10mOhm | 5000000000Ohm | - | - | - | 3A | - | Coaxial | 457mm | - | 26 AWG | STAGGERED | 2.224 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | 7.82mm | - | - | Non-RoHS Compliant | ||
![]() MDM-9SH011B-A174 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | A | - | 2006 | - | - | - | Active | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | Female | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | - | - | - | - | ELECTROLESS NICKEL | ONE | - | - | - | - | 9 | - | - | NO | - | 3A | Socket | 8mOhm | 5000000000Ohm | - | - | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | RoHS Compliant | ||
![]() MDM-9PH003A-A174 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | HOLE .125-.137 | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | Bulk | - | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 9 | - | - | Multiple, Individual | 2 | Male | - | - | - | - | - | - | - | - | - | 9 | - | - | - | NICKEL | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | - | - | - | - | - | 457mm | - | - | STAGGERED | 2.224 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | - | - | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | No | RoHS Compliant | ||
![]() MDM-9PH002L ITT Cannon, LLC | 40 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 9 | - | - | Multiple, Individual | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | - | 304mm | - | 26 AWG | - | - | - | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | - | - | - | 1.00' 304.80mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-25SH034B ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | MDM | - | - | Active | - | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 25 | - | - | Multiple, Individual | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 3A | - | - | 203mm | - | 26 AWG | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | D-Sub, Receptacle | Wire Leads | - | - | - | 0.667' 203.20mm 8.00 | - | - | No | Non-RoHS Compliant | ||
![]() MDM-9PH001L ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | - | JACKSCREW | COPPER ALLOY | LIQUID CRYSTAL POLYMER | 125°C | -55°C | A | Bulk | - | MDM | e4 | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 9 | - | - | Multiple, Individual | 2 | Male | LOW PROFILE | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | CADMIUM/YELLOW CHROMATE | - | - | Gold | COMMERCIAL | - | - | 0.308 inch | - | NO | 0.23 inch | 3A | Pin | 8mOhm | 5000000000Ohm | 0.05 inch | - | - | 3A | 600VAC V | - | 457mm | 500 Cycles | 26 AWG | STAGGERED | 2.224 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | - | - | PREASSEM CONN | - | - | 1.50' 457.20mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-9PH001L-A174 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | #2-56 | JACKSCREW | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | - | MDM | - | - | Active | - | - | - | - | D-Type, Micro-D | 9 | - | - | Multiple, Individual | 2 | Male | - | - | - | - | - | - | - | - | - | 9 | - | - | - | NICKEL | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | - | - | - | - | - | - | - | - | STAGGERED | 2.224 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | - | Non-RoHS Compliant | ||
![]() MDM-21PH003M2 ITT Cannon, LLC | 2966 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MDM | - | - | Active | - | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 21 | - | - | Multiple, Individual | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | Hook-up Wire | 457mm | - | 26 AWG | - | - | - | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | - | - | - | 1.50' 457.20mm | - | - | - | Non-RoHS Compliant | ||
![]() MDM-9PH003L-A174 ITT Cannon, LLC | 2754 |
| Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | - | JACKSCREW | COPPER ALLOY | LIQUID CRYSTAL POLYMER | 125°C | -55°C | A | - | - | MDM | e4 | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 9 | - | - | Multiple, Individual | 2 | Male | LOW PROFILE | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | NICKEL | - | - | Gold | COMMERCIAL | - | - | 0.308 inch | - | NO | 0.23 inch | 3A | Pin | 8mOhm | 5000000000Ohm | 0.05 inch | - | - | - | 600VAC V | - | 457mm | 500 Cycles | - | STAGGERED | 2.224 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | PREASSEM CONN | - | 26 AWG | 1.50' 457.20mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-9SH001P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | - | CABLE | 9 | ALUMINUM ALLOY | - | HOLE .125-.137 | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | A | Bulk | 2006 | - | e4 | - | Active | - | Crimp | - | D-Sub | - | - | - | - | - | 2 | Female | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | CADMIUM/YELLOW CHROMATE | ONE | UL | - | COMMERCIAL | 0.785 inch | - | 0.308 inch | - | NO | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | - | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | 0.043 inch | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | 18 inch | No | Non-RoHS Compliant | ||
![]() MDM-9PH001P-A174 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | #2-56 | JACKPOST | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | - | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 9 | - | - | Multiple, Individual | 2 | Male | - | - | - | - | - | - | - | - | - | 9 | - | - | - | NICKEL | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | - | - | - | - | - | 457mm | - | - | STAGGERED | 2.224 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-9PH003P-A174 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | - | JACKPOST | COPPER ALLOY | LIQUID CRYSTAL POLYMER | 125°C | -55°C | A | - | - | MDM | - | - | Active | - | - | - | - | D-Type, Micro-D | 9 | - | - | Multiple, Individual | 2 | Male | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | NICKEL | - | - | Gold | COMMERCIAL | - | - | 0.308 inch | - | NO | 0.23 inch | 3A | Pin | 8mOhm | 5000000000Ohm | 0.05 inch | - | - | - | 600VAC V | - | - | 500 Cycles | - | STAGGERED | 2.224 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | - | - | PREASSEM CONN | - | 26 AWG | 1.50' 457.20mm | - | - | - | Non-RoHS Compliant | ||
![]() MDM-9SH017B-A174 ITT Cannon, LLC | 2768 |
| Datasheet | 12 Weeks | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-9SH013P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | - | CABLE | 9 | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | A | Bulk | 2006 | - | - | no | Active | - | Crimp | - | D-Sub | - | - | - | - | - | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | 3A | - | - | 1.219m | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-9SH003P-A174 ITT Cannon, LLC | 2636 |
| Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | HOLE .125-.137 | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | Bulk | - | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 9 | - | - | Multiple, Individual | 2 | Female | - | - | - | - | - | - | - | - | - | 9 | - | - | - | NICKEL | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | - | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | 0.043 inch | Plug, Female Sockets | Individual Wire Leads | - | - | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | No | RoHS Compliant | ||
![]() MDM-9PH001P ITT Cannon, LLC | 2676 |
| Datasheet | 12 Weeks | - | Cable | - | - | ALUMINUM ALLOY | - | - | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | Bulk | 2006 | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 9 | - | - | Multiple, Individual | 2 | Male | - | - | - | - | - | - | - | - | - | 9 | - | - | - | CADMIUM/YELLOW CHROMATE | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | - | - | 3A | - | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | - | - | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-15SH027P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | B | Bulk | - | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 15 | - | - | Multiple, Individual | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | Gold | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | 3A | - | - | 76mm | - | 26 AWG | - | - | - | Plug, Female Sockets | Individual Wire Leads | D-Sub, Plug | Wire Leads | - | - | - | 0.250' 76.20mm 3.00 | - | - | No | Non-RoHS Compliant | ||
![]() MDM-15PH005B ITT Cannon, LLC | 2476 |
| Datasheet | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | B | - | - | MDM | - | - | Active | Not Applicable | Crimp | - | D-Sub | D-Type, Micro-D | 15 | - | - | Multiple, Individual | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | Gold | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | - | 3A | - | - | 762mm | - | 26 AWG | - | - | - | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | - | - | - | 2.50' 762.00mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-25SH003M2-A174 ITT Cannon, LLC | 2869 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | Bulk | - | MDM | - | - | Active | - | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 25 | - | - | Multiple, Individual | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 457mm | - | - | - | - | - | Plug, Female Sockets | Individual Wire Leads | - | - | - | - | - | 1.50' 457.20mm | - | - | - | RoHS Compliant |