- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | UL Flammability Code | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Cable Length | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Width | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM-25SH001B-A174 ITT Cannon, LLC | 2582 |
| - | 12 Weeks | - | - | - | - | - | ALUMINUM ALLOY | - | - | HOLE .087-.098 | - | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | -55°C | - | - | 2006 | MDM | - | - | Active | - | - | - | D-Type, Micro-D | 25 | - | - | Yellow, Individual | 2 | Female | - | - | - | - | - | - | - | - | 25 | - | - | - | NICKEL | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | - | - | - | - | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | 900VAC V | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | Plug, Female Sockets | Individual Wire Leads | - | - | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | - | - | RoHS Compliant | ||
![]() MDM-9SH001F-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE | - | 9 | ALUMINUM ALLOY | - | - | - | FLOAT BUSHING | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | Bulk | 2006 | - | - | - | Active | Crimp | - | D-Sub | - | - | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | 9 | - | - | - | NICKEL | - | UL | - | COMMERCIAL | 0.785 inch | - | 0.308 inch | - | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | - | 457mm | - | - | STAGGERED | 2.224 N | - | 0.043 inch | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | 18 inch | No | - | RoHS Compliant | ||
![]() MDM-31SH001B-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | HOLE .087-.098 | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | 2 | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | NICKEL | - | UL | - | COMMERCIAL | 1.335 inch | 31 | 0.308 inch | - | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | - | 900VAC V | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | 18 inch | - | - | RoHS Compliant | ||
![]() MDM-9SH003A-A174 ITT Cannon, LLC | 2492 |
| - | 12 Weeks | - | - | - | - | - | ALUMINUM ALLOY | - | - | HOLE .125-.137 | - | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | Bulk | 2006 | MDM | - | - | Active | Crimp | - | D-Sub | D-Type, Micro-D | 9 | - | - | Multiple, Individual | 2 | Female | - | - | - | - | - | - | - | - | 9 | - | - | - | NICKEL | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | - | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | - | 0.043 inch | Plug, Female Sockets | Individual Wire Leads | - | - | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | No | - | RoHS Compliant | ||
![]() MDM-9SH048B-A174 ITT Cannon, LLC | 2384 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-9SH001P-A174 ITT Cannon, LLC | 2566 |
| - | 12 Weeks | - | - | CABLE | - | 9 | ALUMINUM ALLOY | - | - | HOLE .125-.137 | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | Bulk | 2006 | - | - | - | Active | Crimp | - | D-Sub | - | - | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | 9 | - | - | - | NICKEL | - | UL | - | COMMERCIAL | 0.785 inch | - | 0.308 inch | - | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | - | 457mm | - | - | STAGGERED | 2.224 N | - | 0.043 inch | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | 18 inch | No | - | RoHS Compliant | ||
![]() MDM-9PH003M7 ITT Cannon, LLC | 2051 |
| - | 12 Weeks | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | - | Active | Crimp | - | D-Sub | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | 457mm | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() MDM-9SH006A ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE | - | 9 | ALUMINUM ALLOY | - | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | A | Bulk | - | - | - | - | Active | Crimp | - | D-Sub | - | - | - | - | - | - | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | 914mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-9SH074B ITT Cannon, LLC | 23 |
| - | 34 Weeks | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Crimp | - | D-Sub | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | 457mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() MDM-9SH042B-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-21SH003B-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | ALUMINUM ALLOY | - | - | HOLE .087-.098 | - | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | C | - | 2006 | MDM | - | - | Active | Crimp | EAR99 | - | D-Type, Micro-D | 21 | - | - | Multiple, Individual | 2 | Female | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 21 | - | - | - | NICKEL | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | - | - | NO | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | - | - | 3A | 900VAC V | 457mm | - | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | Receptacle, Female Sockets | Individual Wire Leads | D-Sub | - | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | - | - | RoHS Compliant | ||
![]() MDM-21SH003B ITT Cannon, LLC | 297 |
| Datasheet | 12 Weeks | Gold | - | - | Metal | - | - | Aluminium | - | - | - | - | - | - | - | - | - | Bulk | 2013 | MDM | - | - | Active | Crimp | - | - | D-Type, Micro-D | 21 | - | - | Multiple, Individual | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 21 | - | - | - | - | - | - | Socket | - | - | - | - | - | 3A | - | 457mm | - | 26 AWG | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | D-Sub, Receptacle | Wire Leads | - | - | - | 1.50' 457.20mm | - | - | - | No SVHC | Non-RoHS Compliant | ||
![]() MDM-21SH003M2-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | C | Bulk | 2006 | MDM | - | yes | Active | Crimp | - | D-Sub | D-Type, Micro-D | 21 | - | - | Multiple, Individual | - | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | - | - | - | NICKEL | - | - | Gold | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | 3A | - | 457mm | - | 26 AWG | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 1.50' 457.20mm | - | - | No | - | RoHS Compliant | ||
![]() MDM-25SH003B-A174 ITT Cannon, LLC | 198 |
| - | 12 Weeks | Gold | - | CABLE | - | - | ALUMINUM ALLOY | - | Aluminium | HOLE .087-.098 | - | AU ON CU | COPPER ALLOY | - | - | - | - | - | 2000 | - | - | - | Active | Crimp | EAR99 | D-Sub | - | - | 125°C | -55°C | - | 2 | Female | 8536.69.40.30 | - | - | - | - | - | - | 1.27mm | - | Straight | 10.09mm | 3A | NICKEL | - | UL | - | COMMERCIAL | - | 25 | 0.308 inch | - | 457.2mm | - | - | 3A | Socket | 10mOhm | 5000000000Ohm | - | RECEPTACLE | - | 3A | 900VAC V | 457mm | - | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | 30.1mm | 7.82mm | - | - | - | RoHS Compliant | ||
![]() MDM-21PH006P-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | MDM | - | yes | Active | - | - | - | D-Type, Micro-D | 21 | - | - | Multiple, Individual | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Male Pins | Individual Wire Leads | - | - | - | - | - | 3.00' 914.40mm | - | - | - | - | RoHS Compliant | ||
![]() MDM-25PH011B-A174 ITT Cannon, LLC | 2397 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | - | Active | Crimp | - | D-Sub | D-Type, Micro-D | 25 | - | - | Yellow, Individual | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 914mm | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | 3.00' 914.40mm | - | - | No | - | RoHS Compliant | ||
![]() MDM-25PH003B-A174 ITT Cannon, LLC | 196 |
| - | 12 Weeks | Gold | Cable | - | 457 | - | ALUMINUM ALLOY | - | Aluminium | - | - | - | COPPER ALLOY | - | - | - | D | - | 2000 | - | e4 | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | 125°C | -55°C | - | 2 | Male | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | 10.57mm | 3A | NICKEL | ONE | - | - | COMMERCIAL | - | 25 | 0.308 inch | - | 457.2mm | NO | - | 3A | Pin | 8mOhm | 5000000000Ohm | - | PLUG | CRIMP | - | 600VAC V | - | 500 Cycles | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | PREASSEM CONN | - | 26 AWG | 30.1mm | 7.82mm | - | - | - | RoHS Compliant | ||
![]() MDM-37SH011B-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE | - | - | ALUMINIUM | - | - | HOLE .092 | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | F | - | - | - | - | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | Female | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | - | - | - | - | ELECTROLESS NICKEL | ONE | UL | - | - | - | 37 | - | 94V-0 | - | NO | - | 3A | Socket | 8mOhm | 5000000000Ohm | - | - | CRIMP | - | 600VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-25SH028P-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | D | - | - | MDM | - | yes | Active | - | - | - | D-Type, Micro-D | 25 | - | - | Multiple, Individual | - | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | - | - | NICKEL | - | - | Gold | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 1.00' 304.80mm | - | - | - | - | RoHS Compliant | ||
![]() MDM-25SH002B-A174 ITT Cannon, LLC | 2291 |
| - | 12 Weeks | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | D | Bulk | - | MDM | - | yes | Active | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 25 | - | - | Multiple, Individual | - | Female | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | - | - | NICKEL | - | - | Gold | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | 304mm | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 1.00' 304.80mm | - | - | No | - | RoHS Compliant |