- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM-21PH041L-A174 ITT Cannon, LLC | 2854 |
| - | 12 Weeks | Gold | - | - | 21 | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | - | Crimp | EAR99 | - | - | - | - | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | - | 3.048m | - | 26 AWG | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-51PH001K-A174 ITT Cannon, LLC | 2787 |
| - | 12 Weeks | - | CABLE | - | 51 | ALUMINUM ALLOY | #2-56 | JACKSCREW | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | Bulk | 2006 | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 3 | Male | 8536.69.40.30 | - | - | - | - | - | - | 51 | NICKEL | - | UL | - | COMMERCIAL | 1.435 inch | - | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | - | 900VAC V | - | 457mm | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | No | RoHS Compliant | ||
![]() MDM-51PL1B ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Gold | CABLE AND PANEL | - | 51 | ALUMINUM ALLOY | HOLE .087-.098 | LOCKING | AU | COPPER ALLOY | LIQUID CRYSTAL POLYMER | 125°C | -55°C | G | - | - | - | - | - | Active | - | Crimp | EAR99 | - | - | - | - | 3 | Male | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | CADMIUM/YELLOW CHROMATE | ONE | - | - | COMMERCIAL | 1.435 inch | - | - | NO | 0.23 inch | 3A | Pin | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | - | 12mm | 500 Cycles | 25 AWG | STAGGERED | 2.224 N | .139 N | 0.1 inch | - | - | D-Sub | PREASSEM CONN | - | - | - | 0.2 inch | - | Non-RoHS Compliant | ||
![]() MDM-37SH003A-A174 ITT Cannon, LLC | 2696 |
| - | 15 Weeks | Gold | CABLE | - | 37 | ALUMINUM ALLOY | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | Bulk | 2006 | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Female | 8536.69.40.30 | - | - | - | - | - | - | 37 | NICKEL | - | UL | - | COMMERCIAL | 1.485 inch | - | 0.308 inch | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | 900VAC V | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | No | RoHS Compliant | ||
![]() MDM-51PH011L-A174 ITT Cannon, LLC | 2038 |
| - | 12 Weeks | - | CABLE | - | 51 | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | G | Bulk | 2006 | - | - | - | Active | - | Crimp | - | D-Sub | - | - | - | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | NICKEL | - | - | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | - | - | - | - | 914mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MDM-31SH046B ITT Cannon, LLC | 2184 |
| - | 12 Weeks | Gold | CABLE | - | 31 | ALUMINUM | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | E | - | 2002 | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | - | Female | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 31 | YELLOW CHROMATE/CADMIUM | ONE | - | - | - | - | - | - | NO | - | 3A | Socket | 8mOhm | - | - | - | - | 3A | 600VAC V | Coaxial | 1.828m | 500 Cycles | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-37SH001L-A174 ITT Cannon, LLC | 2421 |
| - | 15 Weeks | Gold | CABLE | - | 37 | ALUMINUM ALLOY | #2-56 | JACKSCREW | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | Bulk | 2006 | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Female | 8536.69.40.30 | - | - | - | - | - | - | 37 | NICKEL | - | UL | - | COMMERCIAL | 1.485 inch | - | 0.308 inch | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | 900VAC V | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | No | RoHS Compliant | ||
![]() MDM-37SH001K-A174 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | CABLE | - | - | ALUMINUM ALLOY | #2-56 | JACKSCREW | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | 2 | Female | 8536.69.40.30 | - | - | - | - | - | - | - | NICKEL | - | UL | - | COMMERCIAL | 1.485 inch | 37 | 0.308 inch | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | - | 900VAC V | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | - | RoHS Compliant | ||
![]() MDM-31SH041B ITT Cannon, LLC | 2294 |
| - | 12 Weeks | Gold | - | - | 31 | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 3A | - | - | 3.048m | - | 26 AWG | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-25PH004B-A174 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Gold | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | - | Crimp | EAR99 | - | - | - | - | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | - | 609mm | - | 26 AWG | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-31SH013K-A174 ITT Cannon, LLC | 2513 |
| - | 12 Weeks | - | CABLE | Metal | 31 | ALUMINUM ALLOY | HOLE .087-.098 | JACKSCREW | AU | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | 125°C | -55°C | - | Bulk | 2006 | - | e4 | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Female | 8536.69.40.30 | YES | - | - | - | - | - | 31 | - | - | UL | - | MIL-C-83513 | 1.335 inch | - | 0.308 inch | - | 0.106 inch | 3A | Socket | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | - | 900VAC V | - | 1.219m | - | - | STAGGERED | - | - | - | - | - | - | PREASSEM CONN | 32 AWG | 26 AWG | - | 0.2 inch | No | RoHS Compliant | ||
![]() MDM-25PH014K ITT Cannon, LLC | 2203 |
| - | 12 Weeks | Gold | - | - | 25 | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | - | 1.524m | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-31SH048B ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 3A | - | - | 1.219m | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-37SL61B ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Gold | - | - | 37 | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 3A | - | - | 300μm | - | 25 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-15PH046B-A174 ITT Cannon, LLC | 2685 |
| - | 15 Weeks | - | - | - | 15 | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 1.828m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-25PH011L-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | CABLE | - | 25 | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | D | Bulk | - | - | - | yes | Active | - | Crimp | - | D-Sub | - | - | - | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | NICKEL | - | - | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | - | - | - | - | 914mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MDM-25PH041B ITT Cannon, LLC | In Stock | - | - | 18 Weeks | Gold | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | - | 3.048m | - | 26 AWG | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-25SH003K-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | #2-56 | JACKSCREW | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | -55°C | - | Bulk | - | MDM | - | - | Active | - | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 25 | Multiple, Individual | 2 | Female | 8536.69.40.30 | - | - | - | - | - | - | 25 | NICKEL | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | - | - | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | 900VAC V | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | Plug, Female Sockets | Individual Wire Leads | - | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | No | RoHS Compliant | ||
![]() MDM-51PH001B-A174 ITT Cannon, LLC | 2335 |
| - | 12 Weeks | - | CABLE | - | 51 | ALUMINUM ALLOY | HOLE .087-.098 | - | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | 3 | Male | 8536.69.40.30 | - | - | - | - | - | - | 51 | NICKEL | - | UL | - | COMMERCIAL | 1.435 inch | - | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | - | RoHS Compliant | ||
![]() MDM-9PH041K ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | CABLE | - | 9 | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | A | Bulk | - | - | - | no | Active | - | Crimp | - | D-Sub | - | - | - | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | - | 3A | - | - | 3.048m | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant |