- Manufacturer
- Type
- Gender
- Current Rating
- Color
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Mounting Option 1 | Conductor Material | Base Product Number | Body Length | Brand | Colour outer sheath | Conductor category | Conductor surface | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Finish Mating | Contact Materials | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Shell Sizes | Stranding element | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Gender | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Function | Reliability | Number of Contacts | Body Breadth | Contact Gender | Empty Shell | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Cable Length | Lead Style | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | Product Type | 1st Connector | 2nd Connector | Contact Design | Number of Cores | Outer Diameter | Features | Terminal Length | Product Category | Minimum Bend Radius | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM-21SH046L ITT | In Stock | - | - | 19 Weeks | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | LIQUID CRYSTALLINE POLYMER | - | - | - | ITT Interconnect Solutions | MDM-21SH046L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 2.08 | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | FEMALE | NO | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-15SH003A ITT | 399 |
| - | 19 Weeks | - | CABLE | - | ALUMINUM ALLOY | HOLE .125-.137 | - | - | 0.935 inch | - | - | - | - | - | - | - | - | AU ON CU | COPPER ALLOY | - | - | - | - | ITT CANNON | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | ITT Interconnect Solutions | MDM-15SH003A | - | - | - | - | - | - | - | - | - | 2 | 125 °C | -55 °C | - | - | Active | - | - | - | 2.41 | - | No | - | - | - | - | - | - | - | - | - | - | 24 AWG | 32 AWG | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.69.40.30 | - | D Type Connectors | - | - | - | - | - | - | 15 | - | compliant | - | CADMIUM/YELLOW CHROMATE | UL | - | - | COMMERCIAL | - | 0.308 inch | FEMALE | - | 0.225 inch | - | - | 3 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | - | - | STAGGERED | 2.224 N | .139 N | - | 0.043 inch | - | - | - | PREASSEM CONN | - | - | - | 18 inch | - | - | - | - | - | - | - | - | ||
![]() MDM-9PH74B ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2516 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | - | ITT Interconnect Solutions | MDM-31SH017B-A174 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 2.25 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2311991 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.173 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | - | ||
![]() 0732311310 Molex | In Stock | - | - | - | - | - | - | - | - | - | 073231 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 706-100/525-200 WAGO | 2112 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DB25 | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | - | 6.56 (2.00m) | - | - | - | - | ||
![]() NM-222-015-261-THAA AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | D-Type, Nano-D | 15 | Multiple, Individual | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | - | 0.500 (152.40mm, 6.00) | - | 50.0µin (1.27µm) | - | - | ||
![]() 706-100/650-200 WAGO | 2731 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DB50 | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | - | 6.56 (2.00m) | - | - | - | - | ||
![]() 1119212 Lapp | 43 | - | - | - | - | - | - | - | - | Copper | - | - | - | Grey | Class 5 = flexible | Bare | - | - | - | - | - | - | Numbers | - | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | 42 | -40°C | 1 | 500 | - | - | - | 10.5 | - | - | -40 - 80 | -15 - 70 | - | - | - | - | None | None | - | No | - | - | - | - | 300/500 V | - | - | - | - | ÖLFLEX CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 10.5mm | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | - | - | - | ||
![]() MWDM2L-69CS-4K1-10B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | - | ||
![]() 15-006653 CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DB9 | 9 Position | No Connector | - | - | - | - | 10 | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SlimCon | - | - | 125 V | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cable | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Shielded | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-51SH038B ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | - | ITT Interconnect Solutions | MDM-51SH038B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | ITT CANNON | - | - | - | - | - | ITT Interconnect Solutions | MDM-25SH003M2-A174 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | - | ITT Interconnect Solutions | MDM-9PHC38M2-A172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2821 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | - | ITT Interconnect Solutions | MDM-15PH006F-F222 | MICRO | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1066593 Phoenix Contact | 36 |
| - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 25, 60 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | 3m | - | - | - | - | ||
![]() 1066595 Phoenix Contact | 48 |
| - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 25, 60 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | 2m | - | - | - | - | ||
![]() 795-930507 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | - | ||
![]() A7MMG-2506M-ND TE Connectivity | In Stock | - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5pF | - | - | C0G, NP0 | - | - | - | - | Automotive | - | - | 1.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | Contains Lead | AEC-Q200 |