- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Contact Finish Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM-51SH006A ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 51 | Multiple, Individual | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | 914mm | - | - | - | - | - | Plug, Female Sockets | Individual Wire Leads | Plug | Wire Leads | - | - | - | 3.00' 914.40mm | - | - | - | Non-RoHS Compliant | ||
![]() MDM-37PH002K-A174 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | ALUMINUM ALLOY | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | F | - | - | MDM | - | - | Active | - | - | - | - | D-Type, Micro-D | 37 | Multiple, Individual | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | - | - | NICKEL | - | - | Gold | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | 1.00' 304.80mm | - | - | - | Non-RoHS Compliant | ||
![]() MDM-51SH006L ITT Cannon, LLC | 2084 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MDM | - | - | Active | - | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 51 | Multiple, Individual | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Socket | - | - | - | - | 3A | - | - | 914mm | 26 AWG | - | - | - | - | Plug, Female Sockets | Individual Wire Leads | D-Sub, Plug | Wire Leads | - | - | - | 3.00' 914.40mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-37PH026K ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | ALUMINUM ALLOY | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | F | - | 2006 | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 37 | Multiple, Individual | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | Gold | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | - | - | - | 203mm | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | 0.667' 203.20mm 8.00 | - | - | No | Non-RoHS Compliant | ||
![]() MDM-100PH003P ITT Cannon, LLC | 2255 |
| Datasheet | - | - | - | - | ALUMINUM ALLOY | HOLE .125-.137 | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | 2006 | MDM | e4 | - | Active | - | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 100 | Multiple, Individual | 4 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 100 | - | - | - | CADMIUM/YELLOW CHROMATE | - | UL | Gold | - | COMMERCIAL | - | - | 0.394 inch | - | 0.191 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | - | 3A | 900VAC V | - | 457mm | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-37SH001P ITT Cannon, LLC | 2050 |
| Datasheet | 12 Weeks | - | - | - | ALUMINUM ALLOY | - | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | 2006 | MDM | - | - | Active | - | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 37 | Multiple, Individual | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | 37 | - | - | - | CADMIUM/YELLOW CHROMATE | - | UL | Gold | - | COMMERCIAL | - | - | 0.308 inch | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | - | 3A | 900VAC V | - | 457mm | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | Receptacle, Female Sockets | Individual Wire Leads | D-Sub, Receptacle | Wire Leads | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-51PL2B ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | Gold | PANEL | 51 | - | HOLE .087-.098 | AU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | 2006 | - | - | - | Active | - | Crimp | EAR99 | - | - | - | - | 3 | Male | NO HARDWARE, STANDARD | 8536.69.40.30 | - | - | - | - | - | - | 51 | - | - | - | CADMIUM/YELLOW CHROMATE | - | - | - | - | COMMERCIAL | 1.435 inch | - | - | - | 0.23 inch | 3A | Pin | 8mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | 3A | 600VAC V | - | 25mm | 25 AWG | STAGGERED | 2.224 N | .139 N | 0.1 inch | - | - | D-Sub | - | PREASSEM CONN | 26 AWG | - | - | - | 0.11 inch | - | Non-RoHS Compliant | ||
![]() 0834229013 Molex | 5 |
| Datasheet | 35 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 83422 | - | - | Active | 1 (Unlimited) | - | - | - | D-Type, Micro-D | 15 | Black, Individual (Round) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 3.00' 914.40mm | 5.00μin 0.127μm | - | - | ROHS3 Compliant | ||
![]() 0834249020 Molex | 34 |
| Datasheet | 25 Weeks | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 83424 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | D-Type, Micro-D | 25 | Black, Individual (Round) | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | Shielded | unknown | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 3.00' 914.40mm | - | - | - | ROHS3 Compliant | ||
![]() 0834219043 Molex | 310 |
| Datasheet | 25 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 83421 | - | yes | Active | 1 (Unlimited) | - | - | - | D-Type, Micro-D | 9 | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 3.00' 914.40mm | 5.00μin 0.127μm | - | - | ROHS3 Compliant | ||
![]() 0834219052 Molex | 5 |
| Datasheet | 15 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | Bulk | - | 83421 | - | - | Active | 1 (Unlimited) | Solder | - | D-Sub | - | 9 | Black | - | Female to Male | - | - | - | - | - | - | - | - | - | - | - | 1A | - | 9 | - | - | 350V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | 153mm | 28 AWG | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-21PH004B ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 21 | Multiple, Individual | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Pin | - | - | - | - | 3A | - | - | 609mm | 26 AWG | - | - | - | - | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | - | - | - | 2.00' 609.60mm | - | - | - | Non-RoHS Compliant | ||
![]() MDM-25PH005B ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | ALUMINUM ALLOY | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | D | Bulk | - | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 25 | Multiple, Individual | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | Gold | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | 3A | - | - | 762mm | 26 AWG | - | - | - | - | Receptacle, Male Pins | Individual Wire Leads | D-Sub, Receptacle | Wire Leads | - | - | - | 2.50' 762.00mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-15PH016F ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | ALUMINUM ALLOY | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | B | - | - | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 15 | Multiple, Individual | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | Gold | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | 3A | - | - | 152mm | 26 AWG | - | - | - | - | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | - | - | - | 0.500' 152.40mm 6.00 | - | - | No | Non-RoHS Compliant | ||
![]() MDM-21PH048P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | ALUMINUM ALLOY | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | C | - | - | MDM | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 21 | Multiple, Individual | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | Gold | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | 3A | - | - | 1.219m | 26 AWG | - | - | - | - | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | - | - | - | 4.00' 1.22m | - | - | - | Non-RoHS Compliant | ||
![]() MDM04-D25-06 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | 25 | - | - | - | - | - | - | - | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 0.083' 25.40mm 1.00 | - | - | No | RoHS Compliant | ||
![]() MDM04-B15-07A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | 15 | - | - | - | - | - | - | - | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | - | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 15 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 0.042' 12.70mm 0.50 | - | - | - | RoHS Compliant |