- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Contact Finish Thickness | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AK125-2-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 m | - | - | - | - | - | - | - | Receptacle | Plug | - | - | - | 1.999488 m | - | - | - | - | Lead Free | ||
![]() MDM-15PH210M5 ITT Cannon | 2593 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMDMC431SH003A ITT Cannon | 812 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | 1 (Unlimited) | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-21PH003P-A172 ITT Cannon | In Stock | - | - | 12 Weeks | - | - | CABLE | 21 | ALUMINUM ALLOY | HOLE .125-.137 | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | Bulk | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Male | 8536.69.40.30 | 21 | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 1.085 inch | - | 0.308 inch | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | 900VAC V | - | 457mm | STAGGERED | 2.224 N | .139 N | - | 0.043 inch | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | 18 inch | No | RoHS Compliant | - | ||
![]() 720-10020-00300 CNC Tech | 1251 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | Active | 1 (Unlimited) | - | - | - | DB09 | 9 | Beige, Individual (Round) | - | - | - | - | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Null Modem | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 9.84' 3.00m | Flash | - | - | ROHS3 Compliant | - | ||
![]() H7WXH-0906G Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Active | 1 (Unlimited) | - | - | - | DB09 | 9 | Gray, Ribbon | - | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H7WWH-0910M Assmann WSW Components | 34 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Active | 1 (Unlimited) | - | - | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | Unshielded | - | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | Receptacle | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H7VVH-2510G Assmann WSW Components | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Active | 1 (Unlimited) | - | - | - | DB25 | 25 | Gray, Ribbon | - | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AK3220XF Assmann WSW Components | In Stock | - | Datasheet | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | 2003 | Obsolete | 1 (Unlimited) | - | - | - | DB15 | 15 | Beige, Individual (Round) | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XGA Monitor | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 5.91' 1.80m | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AK5804/F-2 Assmann WSW Components | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 68 | Beige, Individual (Round) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCSI III | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 6.56' 2.00m | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AK5804/F-.9 Assmann WSW Components | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 68 | Beige, Individual (Round) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCSI III | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 2.95' 899.16mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AK690/F-2 Assmann WSW Components | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 68 | Beige, Individual (Round) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCSI III | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 6.56' 2.00m | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1-1435845-0 TE Connectivity | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | D-Sub, Rectangular, Socket | - | - | Beige | - | - | - | - | Shielded | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.048 m | - | - | No | - | - | ||
![]() H7WWH-0906M Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Active | 1 (Unlimited) | - | - | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | - | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 710-10031-00300 CNC Tech | In Stock | - | - | 14 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | DB25 | 25 | Beige, Individual (Round) | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extension, Serial | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 9.84' 3.00m | - | - | - | ROHS3 Compliant | - | ||
![]() AK5802-.9 Assmann WSW Components | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | HPDB50, HPDB68 | 50, 68 | Beige, Individual (Round) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCSI | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 2.95' 899.16mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AK514-2 Assmann WSW Components | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | DB09, DB15 | 9, 15 | Beige, Individual (Round) | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extension, Serial | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 5.91' 1.80m | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AK5800/F-.9 Assmann WSW Components | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | HPDB68 | 68 | Beige, Individual (Round) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCSI III | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 2.95' 899.16mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A7FFG-3706G-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() C7FXG-3725M-ND CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |