- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDB1-25PL88 ITT Cannon | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/03-G03C Cinch Connectivity Solutions | 2478 |
| - | 12 Weeks | - | - | - | METAL | HOLE .094 | - | - | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | 125°C | -55°C | G | - | - | Military, MIL-C-83513, M83513 | Active | 1 (Unlimited) | - | EAR99 | - | DB51, Micro-D | 51 | Multiple, Individual | 3 | - | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 51 | Unshielded | - | CADMIUM | MIL | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.223 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | - | - | 600VAC V | - | - | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Plug, Male Pins | Individual Wire Leads | - | - | - | 26 AWG | 24 AWG | - | 1.50' 457.20mm | 50.0μin 1.27μm | 50μin | - | Non-RoHS Compliant | - | ||
![]() MDM-15PH211M2 ITT Cannon | 2421 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDVB1-51PH003K ITT Cannon | In Stock | - | - | 15 Weeks | - | PANEL | 51 | - | - | - | - | AU | COPPER ALLOY | POLYESTER | - | - | - | Bulk | 2006 | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | - | 8536.69.40.30 | - | - | - | - | - | - | 51 | - | - | - | - | - | COMMERCIAL | 1.438 inch | - | - | 0.218 inch | MALE | - | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | RECEPTACLE | - | - | Coaxial | 457mm | - | - | STAGGERED | - | - | - | - | - | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | - | - | No | RoHS Compliant | - | ||
![]() MDVB1-25PH1 ITT Cannon | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD1-51SL83 ITT Cannon | 2064 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDVB1-15SHF38K ITT Cannon | 2446 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-25SH220L ITT Cannon | 817 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB1-7C2SH017 ITT Cannon | 2668 |
| - | 14 Weeks | - | BOARD | - | THERMOPLASTIC | HOLE .087-.098 | - | RG-178 | AU ON CU | COPPER ALLOY | POLYESTER | 125°C | -55°C | - | - | 2006 | - | Active | - | - | EAR99 | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | YES | - | 5 | - | compliant | BLACK ANODIZE | UL | - | COMMERCIAL | 1 inch | - | - | 0.25 inch | FEMALE | - | 0.375 inch | 3A | RND PIN-SKT | - | - | - | PLUG | SOLDER | 900VAC V | - | - | 500 Cycles | GOLD | - | 2.224 N | .139 N | - | - | - | - | - | - | - | 32 AWG | 24 AWG | S5C2 | - | - | 50μin | - | - | - | ||
![]() MDB1-15PL85 ITT Cannon | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB1-7C2SH009K ITT Cannon | 2524 |
| - | 14 Weeks | - | BOARD | - | THERMOPLASTIC | #2-56 | JACKSCREW | RG-178 | AU ON CU | COPPER ALLOY | POLYESTER | 125°C | -55°C | - | - | 2006 | - | Active | - | - | EAR99 | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | YES | - | 5 | - | compliant | BLACK ANODIZE | UL | - | COMMERCIAL | 1 inch | - | - | 0.25 inch | FEMALE | - | 0.375 inch | 3A | RND PIN-SKT | - | - | - | PLUG | SOLDER | 900VAC V | - | - | 500 Cycles | GOLD | - | 2.224 N | .139 N | - | - | - | - | - | - | - | 32 AWG | 24 AWG | S5C2 | - | - | 50μin | - | - | - | ||
![]() MDVB1-37PH003P ITT Cannon | 2306 |
| - | 15 Weeks | - | CABLE | - | ALUMINUM ALLOY | #2-56 | JACKPOST | - | AU ON CU | COPPER ALLOY | GLASS FILLED POLYESTER | 125°C | -55°C | - | - | 2006 | - | Active | - | - | EAR99 | - | - | - | - | 2 | - | 8536.69.40.30 | - | - | - | - | - | - | 37 | - | - | - | - | - | COMMERCIAL | 1.488 inch | - | - | 0.218 inch | MALE | - | 0.375 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | 900VAC V | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | - | 0.043 inch | - | - | - | - | - | 26 AWG | 26 AWG | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDR1-15PL6-1 ITT Cannon | 2138 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDR1-51PL1-1 ITT Cannon | 2243 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-25SH067B-A172 ITT Cannon | 2637 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() H7VXH-0910M Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H7SXH-0910M Assmann WSW Components | 5 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H7WXH-0910M Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H7VXH-1506M Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H7PPH-1510G Assmann WSW Components | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | DB15 | 15 | Gray, Ribbon | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | - | ROHS3 Compliant | Lead Free |