- Manufacturer
- Type
- Gender
- Current Rating
- Color
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Conductor Material | Jacket (Insulation) Material | Mounting Option 2 | Contact Materials | Insulation Materials | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Construction | Shell Finish | Contact Finish | Reliability | Approval Agency | Number of Contacts | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | Cable Length | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contact Design | Stranding | Wire Size (Min) | Wire Size (Max) | Diameter | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H7PPH-1510G Assmann WSW Components | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB15 | 15 | Gray, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7VXH-1510M Assmann WSW Components | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() AK3730XF-R Assmann WSW Components | In Stock | - | - | 20 Weeks | - | Cable | - | - | - | - | TINNED COPPER | POLYVINYL CHLORIDE | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | HD15 | 14 | Beige, Individual (Round) | - | - | - | - | - | - | - | - | - | Shielded | STRANDED | - | Gold | - | UL | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | XGA Monitor | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | 7X0.127 | - | - | 8.5mm | 9.84' 3.00m | Flash | - | ROHS3 Compliant | - | ||
![]() H7PXH-0906M Assmann WSW Components | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7PPH-0906G Assmann WSW Components | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB09 | 9 | Gray, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | Plug, Male Pins | Plug, Male Pins | Plug | Plug | - | - | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() MDM03-A9-09A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 9 | White, Individual | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457mm | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | 1.50' 457.20mm | - | No | RoHS Compliant | - | ||
![]() MDM-9P020K ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MDM04-C21-09A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 21 | White, Individual | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457mm | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | 1.50' 457.20mm | - | - | RoHS Compliant | - | ||
![]() MDM-25SHC20P-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | D | - | 2006 | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | NICKEL | - | - | - | 25 | - | NO | - | - | Socket | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDM-9SH020K-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | A | - | - | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | NICKEL | - | - | - | 9 | - | NO | - | - | Socket | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDM-25SHW18B-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | D | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | - | - | D-Type, Micro-D | 25 | Multiple, Individual | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | - | NICKEL | Gold | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | 2.92' 889.00mm | - | - | RoHS Compliant | - | ||
![]() MDM-9SHC26P-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | A | - | 2006 | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | NICKEL | - | - | - | 9 | - | NO | - | - | Socket | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDM-15SHC26P-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | B | - | - | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | NICKEL | - | - | - | 15 | - | NO | - | - | Socket | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDM-21SHC20P-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | C | - | 2015 | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | NICKEL | - | - | - | 21 | - | NO | - | - | Socket | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDM03-B15-12A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | 15 | - | - | - | - | - | - | - | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 15 | Multiple, Individual | - | Male | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 914mm | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | 3.00' 914.40mm | - | No | RoHS Compliant | - | ||
![]() MDM04-D25-09A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | #4-40 | - | - | JACKPOST | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 25 | White, Individual | 2 | - | YES | - | - | - | - | - | 25 | - | - | CADMIUM | Gold | MIL-C-83513 | - | - | 0.308 inch | - | 0.106 inch | 3A | RND PIN-SKT | 8mOhm | - | 5000000000Ohm | 0.05 inch | - | 900VAC V | 457mm | STAGGERED | 2.224 N | .139 N | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | PREASSEM CONN | - | 32 AWG | 26 AWG | - | 1.50' 457.20mm | - | - | RoHS Compliant | - | ||
![]() MDM03-E31-10A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 31 | White, Individual | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 914mm | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | 3.00' 914.40mm | - | No | Non-RoHS Compliant | - | ||
![]() MDM-37SH020F-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | F | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | - | - | D-Type, Micro-D | 37 | Yellow, Individual | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | - | NICKEL | Gold | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | 0.250' 76.20mm 3.00 | - | - | RoHS Compliant | - | ||
![]() MDM03-D25-10A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 25 | Multiple, Individual | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 914mm | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | 3.00' 914.40mm | - | No | RoHS Compliant | - | ||
![]() MDM04-F37-09A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 37 | White, Individual | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457mm | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | 1.50' 457.20mm | - | No | RoHS Compliant | - |