- Manufacturer
- Type
- Gender
- Current Rating
- Color
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Materials | Insulation Materials | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Shell Finish | Contact Finish | Reliability | Number of Contacts | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | Cable Length | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H7VXH-2506G Assmann WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB25 | 25 | Gray, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7WXH-1506M Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7SSH-2506G Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB25 | 25 | Gray, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | Receptacle, Female Sockets | Receptacle, Female Sockets | - | - | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() H7SSH-1510G Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB15 | 15 | Gray, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | - | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7PSH-0910M Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7WXH-3706G Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB37 | 37 | Gray, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7PSH-2506M Assmann WSW Components | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB25 | 25 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7VWH-2510G Assmann WSW Components | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB25 | 25 | Gray, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7VWH-2506M Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB25 | 25 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7PXH-3706M Assmann WSW Components | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB37 | 37 | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() H7PXH-0910G Assmann WSW Components | 34 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | DB09 | 9 | Gray, Ribbon | - | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | ROHS3 Compliant | Lead Free | ||
![]() MDM04-D25-11A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | ALUMINUM ALLOY | #4-40 | JACKPOST | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 25 | Multiple, Individual | 2 | - | YES | - | - | - | - | - | 31 | - | CADMIUM | Gold | MIL-C-83513 | - | 0.308 inch | - | 0.106 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | - | 900VAC V | 457mm | STAGGERED | 2.224 N | .139 N | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | PREASSEM CONN | 32 AWG | 26 AWG | 1.50' 457.20mm | - | - | RoHS Compliant | - | ||
![]() MDM-21SHC26F-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | LIQUID CRYSTALLINE POLYMER | C | - | - | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | NICKEL | - | - | 21 | - | NO | - | - | Socket | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDM04-D25-01 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | 25 | - | - | - | - | - | - | Bulk | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 25 | White, Individual | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 457mm | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 1.50' 457.20mm | - | No | Non-RoHS Compliant | - | ||
![]() MDM-15SHC26B-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | CABLE | - | ALUMINUM ALLOY | - | - | - | LIQUID CRYSTALLINE POLYMER | B | - | 2006 | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | NICKEL | - | - | 15 | - | NO | - | - | Socket | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDM03-A9-12A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 9 | Multiple, Individual | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 914mm | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | 3.00' 914.40mm | - | - | RoHS Compliant | - | ||
![]() MDM-31SHC20B-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | CABLE | - | ALUMINUM ALLOY | - | - | - | LIQUID CRYSTALLINE POLYMER | E | - | - | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | NICKEL | - | - | 31 | - | NO | - | - | Socket | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDM-25SHC20B-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | CABLE | - | ALUMINUM ALLOY | - | - | - | LIQUID CRYSTALLINE POLYMER | D | - | - | - | yes | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | NICKEL | - | - | 25 | - | NO | - | - | Socket | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDM04-C21-12A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | 21 | - | - | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | Active | - | Crimp | D-Sub | D-Type, Micro-D | 21 | Multiple, Individual | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 914mm | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 3.00' 914.40mm | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |