- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Base Product Number | Body Length | Brand | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Standard Number | Voltage Rated | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Reliability | Approval Agency | Body Breadth | Contact Gender | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Empty Shell | Body Depth | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Current - Output (Max) | Dielectric Withstanding Voltage | Load Capacitance | Cable Length | Operating Mode | Shell Size, MIL | Lead Style | Contact Finish Termination | Frequency Tolerance | Contact Pattern | Spread Spectrum Bandwidth | Insertion Force-Max | Withdrawl Force-Min | Voltage - Output | Mating Contact Row Spacing | Topology | Product Type | Number of Positions/Contacts | Absolute Pull Range (APR) | Dimming | R @ 25°C | Current - Steady State Max | Features | Product Category | Diameter | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDM1L-37CS-6E1-2B Glenair | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | GLENAIR INC | - | Glenair | MWDM1L-37CS-6E1-2B | - | SiTime | - | - | - | Strip | Active | - | Active | 5 | N | No | - | - | - | - | - | - | -40°C ~ 85°C | SiT9120 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | No | - | - | - | - | INTERCONNECTION DEVICE | XO (Standard) | - | - | - | - | - | - | NO. OF CONTACTS: 37, MALE-FEMALE, PANEL MOUNT | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | not_compliant | 148.5 MHz | ±25ppm | LVPECL | - | - | - | Standby (Power Down) | MEMS | 69mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | D-Sub Cables | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() MWDM2L-51GP-6E1-4B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-37CS-6E1-4B Glenair | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | Metal | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | ||
![]() MWDM2L-37GS-6K1-4M Glenair | 8 | - | - | - | Chassis Mount | - | - | 37 | - | - | - | MWDM2L-37 | - | Glenair | - | - | - | 1 | - | - | Glenair | - | - | AUTEC POWER SYSTEMS | - | - | - | Bulk | - | - | Active | - | Details | - | - | UL 8750 | - | - | - | - | -40°C ~ 70°C | LWA060-C | 5.16 L x 2.66 W x 1.32 H (131.1mm x 67.6mm x 33.5mm) | - | - | - | Crimp | - | - | D-Sub | Constant Current | - | 37 | - | - | - | 60 W | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | 1 | - | cUL, UL | - | - | 89.5% | 4 kV | 277VAC, 420VDC | - | - | 120VAC, 127VDC | - | - | - | - | - | - | - | - | - | - | - | 1.4A | - | - | 101 mm | - | - | - | - | - | - | - | - | - | 26 ~ 57V | - | AC DC Converter | D-Sub Cables | - | - | DMX | - | - | OTP, OVP, SCP | D-Sub Cables | - | - | - | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-25SH009B-A174 | - | KEMET | - | - | - | Tape & Box (TB) | Active | - | Active | 5.2 | - | - | D | - | - | - | - | - | - | * | - | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | - | - | - | - | compliant | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | MS3102R18 | - | - | - | Silver | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-25SH038F-A174 | - | ITT Cannon, LLC | - | - | - | Bulk | Active | Metal | Active | 5.2 | - | - | D | - | - | 900VAC, 1250VDC | - | - | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | Yes | - | Solder Cup | - | - | Receptacle, Female Sockets | - | - | 3 | - | Olive Drab | - | - | - | - | - | Threaded | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22A, 41A | 25 | - | N (Normal) | - | Environment Resistant | - | compliant | - | - | - | Olive Drab Cadmium | 18-5 | - | - | - | - | - | - | - | - | FEMALE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-25SH042L-A174 | - | Eaton - Electronics Division | - | - | - | Bulk | Active | - | Active | 5.2 | - | - | D | - | - | - | - | - | - | - | - | ±20% | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | - | - | - | - | compliant | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | NO | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Ohms | 12.5 A | - | - | 0.906 (23.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-37SH009B-A174 | - | Suntsu Electronics, Inc. | - | - | - | Bulk | Active | - | Active | 5.2 | - | - | F | - | - | - | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | - | - | - | - | - | compliant | 48 MHz | ±25ppm | - | NICKEL | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | NO | - | - | 40 Ohms | - | - | - | - | - | - | - | - | - | CRIMP | - | - | 12pF | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() MDM-37PH019L ITT | In Stock | - | - | 19 Weeks | Surface Mount | 4-SMD, No Lead | - | - | ALUMINUM ALLOY | - | - | SG-8101 | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-37PH019L | - | EPSON | - | - | - | Tape & Reel (TR) | Active | - | Active | 5.2 | - | - | F | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | 1.8V ~ 3.3V | - | - | - | - | compliant | 50.013 MHz | ±15ppm | CMOS | YELLOW CHROMATE/CADMIUM | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | MALE | - | - | - | NO | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() MD1-51PH017 ITT | In Stock | - | - | 13 Weeks | Free Hanging (In-Line) | - | - | - | ALUMINUM ALLOY | - | - | - | 1.162 inch | - | Round Cable | AU ON CU | COPPER ALLOY | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MD1-51PH017 | MD | Phoenix Contact | 3 | 125 °C | -55 °C | Bulk | Active | - | Active | 5.58 | - | Yes | - | - | - | - | 26 AWG | 26 AWG | - | - | - | - | - | - | - | EAR99 | - | Plug, Angled Right, 90° to Cable | - | - | - | - | Green | - | - | - | 8536.69.40.30 | - | - | D Type Connectors | - | - | - | - | - | - | - | 51 | - | - | Unshielded | - | Cat5, Industrial Environments - IP20 | compliant | - | - | - | - | - | - | - | - | - | - | COMMERCIAL | - | 0.258 inch | MALE | - | - | - | - | 0.171 inch | - | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | - | GOLD | - | STAGGERED | - | 2.224 N | .139 N | - | 0.043 inch | - | - | 8p4c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | - | - | - | 1.64 (500.0mm) | - | - | - | ||
![]() MDM-25SH059P ITT | In Stock | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-25SH059P | - | Glenair | - | - | - | Retail Package | Active | - | Active | 5.2 | - | - | D | - | - | - | - | - | - | * | - | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | - | - | - | - | compliant | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-15SH074M7 | - | Glenair | - | - | - | Retail Package | Active | Metal | Active | 2.07 | - | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | No | - | Solder | - | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | B | - | - | - | compliant | - | - | - | Olive Drab Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-25PH013K ITT | In Stock | - | - | 19 Weeks | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-25PH013K | - | Glenair | - | - | - | Retail Package | Active | - | Active | 5.2 | - | - | D | - | - | - | - | - | - | * | - | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | - | - | - | - | compliant | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | MALE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLDM1L-15S-8K7-24S Glenair | In Stock | - | - | 12 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | VJ0603 | - | - | - | - | - | - | GLENAIR INC | - | Glenair Inc | MLDM1L-15S-8K7-24S | - | Vishay Vitramon | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Active | 5.7 | - | - | - | - | 16V | - | - | - | -55°C ~ 125°C | VJ W1BC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | - | - | X7R | D MICROMINIATURE CONNECTOR | - | - | - | - | - | General Purpose | - | - | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31PHC29P-A174 | - | Glenair | - | - | - | Retail Package | Active | - | Active | 5.2 | - | - | E | - | - | - | - | - | - | * | - | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 31 | - | - | - | - | - | compliant | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MALE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-21SHC42F-A174 | - | SiTime | - | - | - | Strip | Active | - | Active | 5.2 | - | - | C | - | - | - | - | - | -20°C ~ 70°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | 2.5V | - | - | - | - | compliant | 133.3 MHz | ±20ppm | LVCMOS, LVTTL | NICKEL | - | - | Enable/Disable | MEMS | 36mA | - | - | - | - | FEMALE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() MDM-37SH010B ITT | In Stock | - | - | 19 Weeks | CABLE | 1210 (3225 Metric) | - | - | ALUMINUM ALLOY | 1210 | - | RN73H2E | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-37SH010B | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Active | 2.08 | - | - | F | - | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.25% | No | 2 | - | - | ±10ppm/°C | D MICROMINIATURE CONNECTOR | - | 910 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | - | - | - | - | - | compliant | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() MDM-15PH058B ITT | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | ALUMINUM ALLOY | - | - | SG-8101 | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-15PH058B | - | EPSON | - | - | - | Tape & Reel (TR) | Active | - | Active | 2.08 | - | - | B | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | 1.8V ~ 3.3V | - | - | - | - | compliant | 6 MHz | ±15ppm | CMOS | YELLOW CHROMATE/CADMIUM | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | MALE | - | - | - | NO | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() MDM-15PH013P ITT | In Stock | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-15PH013P | - | PEI-Genesis | - | - | - | Bulk | Active | - | Active | 5.2 | - | - | B | - | - | - | - | - | - | * | - | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | - | compliant | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | MALE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9SH025L ITT | In Stock | - | - | 19 Weeks | - | 1206 (3216 Metric) | - | - | - | 1206 | - | RN73R2B | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-9SH025L | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Active | 2.42 | - | No | - | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | 2 | - | EAR99 | ±100ppm/°C | D MICROMINIATURE CONNECTOR | - | 100 Ohms | - | Thin Film | - | - | 0.25W, 1/4W | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 |