- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Factory Pack QuantityFactory Pack Quantity
- Connector Support Type
- Number of Fibers
- RoHS
- Factory Lead Time
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Housing Material | Insert Material | Body Material | Approvals | Display | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operation | Package | Package Type | Product Status | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Series | Color | Gender | Contact Type | Style | Current Rating | Output | Polarity | Voltage | Accessory Type | Number of Poles | Accuracy | Terminal Type | Temperature Range | Bearing Type | Depth Behind Panel | Power | Max Pressure | Stud Size | Lamp Type | Pressure Range | Contacts | Electrical Connection | Cable Diameter Range | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FZTYB7575BAM007 Panduit | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 10250ED555-50 | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZXSB7E7EYAM034 Panduit | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG43G0800P5WK | Panduit Corp | Panel | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZTYB7575YAM031 Panduit | In Stock | - | - | - | Polyamide | - | - | - | - | - | PMA (Division of ABB) | C.66.45SW.60 | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | -67 to 275 Degrees F | - | - | - | - | - | - | - | - | - | - | - | 197 Feet | ||
![]() FZUYP7575YNF115 Panduit | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG43M0800D2WN | Panduit Corp | Panel | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWSB7E7EYNM016 Panduit | In Stock | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYL7575KNM019 Panduit | In Stock | - | - | - | - | Cast Iron | Cast Steel;Black Oxide | - | - | - | Sealmaster | NP-24T HT | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYL7575KNM009 Panduit | In Stock | - | - | - | - | - | - | - | - | - | Stearns | 848115207 | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Hubs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWYL7575YAM021 Panduit | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-011A-6+F267+J429 | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWSB7E7EXAM011 Panduit | In Stock | - | - | - | - | - | - | - | CSA, UL | - | Hubbell | MBL501-GGD4 | Panduit Corp | Stanchion | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | Globe and Guard | - | - | - | 120 VAC | - | - | - | - | - | - | - | 50 W | - | - | High Pressure Sodium | - | - | - | - | - | - | ||
![]() FZTRL7N7NXNM080 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXUYBE5E5XAM029 Panduit | In Stock | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | CH430RA809W | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYB7575XAM028 Panduit | In Stock | - | - | 6 | - | - | - | Nickel-Plated Brass | - | - | Mencom | MCVH-6MPM-FW-CC | Panduit Corp | - | - | Bulk | - | Obsolete | Yes | 630 VAC | 630 VDC | - | - | Male with Male Threads | Crimp Pin | - | 30 A | - | - | - | - | 6 | - | - | -40-125 °C | - | - | - | - | - | - | - | - | - | 7.5-18 mm | IP67 | - | ||
![]() F923RB1B1SNM7.5 Panduit | In Stock | - | - | 5 | - | - | - | Polyamide | cULus | - | Mencom | MIN-5MPM-FW-SS | Panduit Corp | - | - | Bulk | - | Obsolete | Yes | 600 VAC | 600 VDC | - | - | Male with Male Threads | Screw Terminal | - | 12 A | - | - | - | - | 5 | - | - | -40-105 °C | - | - | - | - | - | - | - | - | - | 5-13 mm | IP67 | - | ||
![]() FSUYB7575LNM026 Panduit | In Stock | - | - | 5 | - | - | - | Nickel-Plated Zinc | cURus | - | Pepperl Fuchs | 208870 | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | 60 VDC | - | - | Female with Female Threads | Screw Terminal | - | 4 A | - | - | - | - | - | - | - | -40-85 °C | - | - | - | - | - | - | - | - | - | 5-8 mm | IP67 | - | ||
![]() FZWYP7E7EBAF084 Panduit | In Stock | - | - | - | - | - | - | - | - | - | GE | 55-501336G022-GESV | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYP7575LAF040 Panduit | In Stock | - | - | - | - | - | - | - | - | - | Semikron | 02635940 | Panduit Corp | - | - | Bulk | DO-203AB (DO-5) | Obsolete | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | M8 x 1.25 | - | - | - | - | - | - | - | ||
![]() F913RB1B1SNM046 Panduit | In Stock | - | - | - | - | - | - | - | - | No | Dwyer Instruments | 648B-13 | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | 4~20 mA | - | - | - | - | 0.80% | - | 0 to 170 Degrees F | - | - | - | 15 psi | - | - | -0.25~0.25 in WC | - | Terminal Block | - | - | - | ||
![]() FSWSB7E7EKAM033 Panduit | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP2-42Y20F1 | Panduit Corp | - | Maintained | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | - | Incandescent | - | 2NO | - | - | IP66 | - | ||
![]() FXUYB7575BAM072 Panduit | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-065A-4+J429+K465 | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYPE5L2QNF094 Panduit | In Stock | - | - | - | - | - | - | - | - | - | Grainger | - | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |