- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Factory Pack QuantityFactory Pack Quantity
- Connector Support Type
- Number of Fibers
- RoHS
- Factory Lead Time
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Jacket (Insulation) Material | (Ø) | Approvals | AWG | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Brand | Cable design | Cable features | Cable Types | Cable use | Case colour | Category | Clamp Ø | Colour outer sheath | Connections | Connector version | Content | Core layout | Cross section (each core) | Degree of protection (IP) | Dim | Energy efficiency rating | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fibre type | Flame retardant | Halogen-free | LED features | Lifespan | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. current consumption | Max. length sold by the metre | Max. operating voltage | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. operating voltage | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Mounting | No. of A connectors | No. of B connections | No. of leads | Nominal current | Nominal voltage | Nominal voltage U0 | Number-coded | Operating current | Outside Ø | Package | Pins | Product Status | Recess diameter | RoHS | RoHS-compliant | Seal | Sold per metre | Spanner size | Suited for cable carriers | Terminal Ø (max.) | Thread length | Type A | Type B | Version | Wire ID code | Operating Temperature | Series | Termination | Type | Composition | Color | Subcategory | Shielding | Style | Insulation | Product Type | Coil Voltage | 1st Connector | 2nd Connector | Insertion Loss | Cable Diameter | Power | Fiber Type | Number of Gangs | Number of Cores | Color - Connectors | Return Loss | Color - Cable | Bend Radius | Core Diameter | Features | NEMA Frame Size | Product Category | Industry Standards | Height | Length | Width | Length - Overall | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F9UYBF5F5AAM076 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZWSB7E7EYAM069 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9TYL7575AAM029 Panduit | In Stock | - | - | ABS-PC,Polycarbonate (PC) | 186 | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | (W x H) 90 mm x 140 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 850mA | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EvoSIGNAL | - | Midi TwinFLASH 12/24VAC/DC YE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mm | - | 90mm | - | - | ||
![]() F9UYB5555BNM020 Panduit | In Stock | - | - | - | 3.85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 395 x 295 x 215 mm | - | - | Blue,Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215mm | 395mm | 295mm | - | - | ||
![]() FZUYL7E7EBAM093 Panduit | In Stock | - | - | - | - | - | - | - | 26/7 | - | - | - | Round | incl. detent | - | Networks | - | - | - | - | - | straight | - | - | - | - | - | - | - | Black | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | * | - | - | - | - | - | S/FTP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSWYP7575KAF090 Panduit | In Stock | - | - | - | 24g | - | 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (Ø x L) 12 mm x 166.5 mm | G (A - G) | - | - | - | - | - | - | - | 8000h | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9W | - | - | - | - | - | - | - | - | - | - | - | - | - | 166.5mm | - | - | - | ||
![]() FXWYP7E7EANF057 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Type C CEE 7/16 plug 2.8 mm | - | - | - | - | - | - | n.rel. | - | Red,Green | - | - | - | - | multicolour | - | - | - | - | - | - | - | 28V DC,28V AC | - | - | - | Panduit Corp | 24V DC,24V AC | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | Bulk | - | Obsolete | 27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Matted surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9UYB5555AAM072 Panduit | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | 1pc(s) | - | - | - | - | - | M25 | Black | - | - | - | Yes | - | - | - | 906693 | - | - | - | - | - | +80°C | - | - | Panduit Corp | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | Yes | - | - | 29mm | - | 18mm | 8mm | - | - | - | - | - | - | - | HELUTOP® HT-PA-EX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATEX | - | - | - | - | - | - | - | - | ||
![]() FXUYL7E7EYAM005 Panduit | In Stock | - | - | - | - | - | - | - | - | 4 | 10 | - | - | Flame-retardant,Flexible,Ozone-resistant,Oil-resistant,UV-resistant,Oil- and abrasion-resistant,UL-approved,Shielded,Halogen-free | - | - | - | - | - | - | - | - | Sold per metre | Cu-blank, according to DIN VDE 0295 Class 5, stranded | 1.50mm² | - | - | - | - | Grey | - | - | - | Yes | - | - | - | 13549 | - | Halogen-free special polymer | - | 100m | - | - | +80°C | +80°C | Panduit Corp | - | - | -40°C | -30°C | - | - | - | 4G | - | 500V | 300V | Yes | - | 7.90mm | No | - | Obsolete | - | - | Yes | - | Yes | - | No | - | - | - | - | - | DIN VDE 0293 black wires with consecutive white digit Imprint | - | * | - | MEGAFLEX® 500-C | - | - | - | - | - | Halogen-free special polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9UYPE5L2QNF070 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering | - | 1pc(s) | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 930 018-200-1 | - | PA66 | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | 4A | 34V DC | - | - | 4A | - | Bulk | 3 | Obsolete | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | MAB 3 S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1433960030 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OM1 | - | Orange | - | - | - | - | - | - | - | - | - | - | - | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | ||
![]() 1115534 Phoenix Contact | In Stock | - | - | - | - | Low Smoke Zero Halogen (LSZH) | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | Orange | - | - | - | - | - | IP20 | - | - | - | - | 1 | - | - | - | - | - | ABB | - | A16N0S-84R | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | Surface | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | - | Screw | Multimode, Duplex, OM2 | - | - | Fiber Optic | - | Open | - | Fiber Optic Cable Assemblies | 110-120 VAC | SC Duplex | SC Duplex | - | 0.08 (2.0mm) | - | - | - | - | Beige | - | Orange | - | - | Low Smoke | 0 | Fiber Optic Cable Assemblies | NEMA | - | 3 | - | 9.8 (3.0m) | LSZH | ||
![]() 1115631 Phoenix Contact | 41 |
| - | - | - | Low Smoke Zero Halogen (LSZH) | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | IP20 | - | - | - | - | 1 | - | - | - | - | - | Powerex | - | 2N685 | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | - | - | Singlemode, Duplex, OS2 | - | - | Fiber Optic | - | - | - | Fiber Optic Cable Assemblies | - | LC Duplex | LC Duplex | - | - | - | - | - | - | Green | - | Yellow | - | - | Low Smoke | - | Fiber Optic Cable Assemblies | - | - | 5 | - | 16.4 (5.0m) | LSZH | ||
![]() 1115556 Phoenix Contact | 13 | - | - | Thermoset | - | Low Smoke Zero Halogen (LSZH) | - | cULus | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | Orange | - | - | - | - | - | IP20 | - | - | - | - | 1 | - | - | - | - | - | Cooper | - | 2032A-BOX | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | - | - | Multimode, Duplex, OM2 | Non-Metallic | Almond | Fiber Optic | - | - | - | Fiber Optic Cable Assemblies | - | ST Duplex | ST Duplex | - | 0.08 (2.0mm) | - | - | 1 | - | Black, Red | - | Orange | - | - | Low Smoke | - | Fiber Optic Cable Assemblies | - | - | 3 | - | 9.8 (3.0m) | LSZH | ||
![]() 6XV18206BN15 Siemens | 2589 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OM2 | - | Black | - | - | - | - | - | IP20 | - | - | - | - | - | Multi mode 62.5/125 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 62.5/125µm | - | - | - | - | - | 15m | - | - | - | ||
![]() 6XV18206BT10 Siemens | 566 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OM2 | - | Black | - | - | - | - | - | IP20 | - | - | - | - | - | Multi mode 62.5/125 | No | - | - | - | Pepperl Fuchs | - | 049897 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 62.5/125µm | - | - | - | - | - | 100m | - | - | - | ||
![]() FS4L0066F Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | BRHH215 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1933116-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | LT3500FA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F913RB1B1SNM031 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | - | PL22SLLR06 | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZYSB7E7EYAM023 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Neer | - | 4QS950T | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |