- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Factory Pack QuantityFactory Pack Quantity
- Connector Support Type
- Number of Fibers
- RoHS
- Factory Lead Time
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Mounting Hole Diameter | Base Product Number | Contact Materials | Current Transfer Ratio-Min | Length Above Flange | Length Below Flange | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Insulation Color | Number of Conductors | Contact Finish | Voltage - Isolation | Output Type | Failure Rate | Number of Channels | Programmable Type | Cable Length | Voltage - Forward (Vf) (Typ) | Input Type | Insulation | Terminal Type | Rise / Fall Time (Typ) | Current - Output / Channel | Number of Gates | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Flange Diameter | Current Transfer Ratio (Max) | Terminal Style | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Voltage Supply - Internal | Delay Time tpd(1) Max | Pin Size - Above Flange | Number of Logic Elements/Blocks | Pin Size - Below Flange | Features | Height | Height Seated (Max) | Contact Finish Thickness | Length - Overall | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-1664088-1 TE Connectivity | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9WYP5E5EANF035 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYP7E7ELAF015 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | 25 V | - | - | * | - | 0.25 % | - | - | - | 50 ppm/°C | 52.3 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() FXWYP7E7EBNF067 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZWYP7E7EAAF094 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZWYL7E7EBAM093 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 508 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9TYL5E5EAAM154 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSWYP7575LAF047 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKKW26544M0100-AA Rosenberger | In Stock | - | - | - | -- | -- | -- | - | - | PKKW2654 | - | -- | - | - | Rosenberger | - | - | Bag | Active | - | - | -- | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | -- | - | - | -- | -- | - | -- | - | - | -- | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9XSB5E5EAAM054 Panduit | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | - | - | - | 160% @ 10mA | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | -55°C ~ 110°C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor with Base | - | 1 | - | - | 1.39V | DC | - | - | 2µs, 2µs | 50mA | - | 70V | 60mA | - | 320% @ 10mA | - | 3µs, 2.3µs | 400mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYB7575LAM038 Panduit | In Stock | - | - | - | Surface Mount | 100-LBGA | 100-FBGA (11x11) | - | - | - | - | - | - | - | Panduit Corp | 84 | 256 | Bulk | Obsolete | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | - | 16 | - | - | - | - | - | - | - | ||
![]() 0885311828 Molex | In Stock | - | - | - | - | Axial | Axial | - | - | 088531 | - | - | - | - | Molex | - | - | Bulk | Active | - | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±5% | Active | 2 | - | ±200ppm/°C | 2.7 Ohms | - | - | Metal Film | - | 1W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | ||
![]() FZTYL5E5EAAM180 Panduit | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±5% | Active | 2 | - | ±200ppm/°C | 2.2 Ohms | - | - | Metal Film | - | 1W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | ||
![]() F9TYB7575AAM052 Panduit | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | - | -- | 100 mOhms | - | - | Wirewound | - | 13W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | -- | - | - | - | ||
![]() FXXSB7E7EBAM052 Panduit | In Stock | - | - | - | - | Radial | Radial Lead | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | -65°C ~ 275°C | Bulk | CPCP | 0.472 L x 0.315 W (12.00mm x 8.00mm) | ±1% | Active | 2 | - | ±90ppm/°C | 100 mOhms | - | - | Wirewound | - | 3W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 0.984 (24.99mm) | - | - | - | ||
![]() FSWYP7575LAF125 Panduit | In Stock | - | - | - | - | Radial | Radial Lead | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | -65°C ~ 275°C | Bulk | CPCL | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±5% | Active | 2 | - | ±400ppm/°C | 10 mOhms | - | - | Wirewound | - | 5W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 1.003 (25.48mm) | - | - | - | ||
![]() F9WSB5E5EBAM076 Panduit | In Stock | - | - | - | Through Hole | - | - | -- | 0.056 ~ 0.062 (1.42mm ~ 1.57mm) | - | Brass | - | -- | -- | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | Reel | AMPMODU | - | - | Obsolete | - | Press-Fit | - | - | - | - | - | - | - | - | -- | - | Gold | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | - | -- | - | Smooth | - | - | - | - | 0.045 (1.14mm) Square | - | 0.045 (1.14mm) Square | - | - | - | 15.0µin (0.38µm) | 0.490 (12.45mm) | 0.100 (2.54mm) | ||
![]() F9WSB5E5EBAM021 Panduit | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | -65°C ~ 275°C | Bulk | CPL | 1.875 L x 0.375 W (47.62mm x 9.52mm) | ±5% | Active | 2 | - | ±300ppm/°C | 60 mOhms | - | - | Wirewound | - | 10W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | -- | - | - | - | ||
![]() F9TYL5E5EAAM180 Panduit | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±2% | Active | 2 | - | ±200ppm/°C | 180 Ohms | - | - | Metal Film | - | 1W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | ||
![]() F91ELB1B1SNM023 Panduit | 41 |
| - | - | - | Axial | Axial | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Active | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | - | ±100ppm/°C | 300 Ohms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - |