- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Factory Pack QuantityFactory Pack Quantity
- Connector Support Type
- Number of Fibers
- RoHS
- Factory Lead Time
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Jacket (Insulation) Material | Base Product Number | Base/Housing Material | Body Orientation | Cable Types | Capacitance Tolerance | Category | Contact Materials | Maximum Voltage Rating | Mfr | Mounting | Package | Pole Throw Configuration | Product Status | Qualification | Supplier Package | Switch Configuration | Termination Method | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Output Voltage | Operating Supply Voltage | Interface | Program Memory Size | Mechanical Life | Data Bus Width | Inductance Tolerance | 1st Connector | 2nd Connector | Cable Diameter | Resistance Tolerance | Return Loss | Bend Radius | Product Length | Product Width | Device Core | Length - Overall | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXWSB7E7EBAM077 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F923RB1B1SNF008 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | 256 Kb | - | 32 Bit | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | - | - | ||
![]() FXUYL7E7EYAM073 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXUYLE5L2QNM026 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | AEC-Q200 | - | - | - | - | - | * | 25 ppm/°C | - | - | 51 kOhm | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 1 mm | 0.5 mm | - | - | - | ||
![]() FZASB7E7EXAM025 Panduit | In Stock | - | - | Gold | - | - | Thermoplastic | Right Angle | - | - | - | Phosphor Bronze | - | Panduit Corp | Through Hole | Bulk | - | Obsolete | - | - | - | Solder | - | - | * | - | - | - | - | Receptacle | - | - | 2.0400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.51 mm | - | - | - | - | ||
![]() FXYSB7E7EANM009 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYB7575BAM071 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYP7E7EKNF043 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW20-SCPT75-2-5M-14 Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Hirose Electric Co Ltd | Surface Mount | Bulk | - | Last Time Buy | - | SOP | - | - | - | -40 to 125 °C | * | - | - | - | - | - | - | - | - | - | 8 | 0.06 to 2.82 V | 3.3, 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9TYL7575AAM087 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 4.7 | 3.4 | - | - | - | ||
![]() FZUYP7E7EBNF055 Panduit | In Stock | - | - | Gold | - | - | - | - | - | - | - | Beryllium Copper | - | Panduit Corp | Surface Mount | Bulk | SPST | Obsolete | - | SMD | OFF (ON) | - | - | -55 to 85 °C | * | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 2000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXQLCLCE2LM015 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | - | 33.6 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 7.62 | - | - | - | - | ||
![]() FX2ELLNSNSNM2.5 Panduit | In Stock | - | - | - | Low Smoke Zero Halogen (LSZH) | FX2ELL | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Active | AEC-Q200 | - | - | - | 200 V | -20°C ~ 70°C | Opti-Core® | 100 ppm/K | - | Multimode, Duplex, OM3 | 1.21 Ohm | - | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | - | LC Duplex | SC Duplex | 0.06 (1.6mm) | 1 | 26dB | 16mm | 3.2 mm | 1.6 mm | - | 8.2 (2.5m) | - | ||
![]() FZWSB7E7EAAM053 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | 100 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() FZWYP7E7EANF053 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/FlexRay/I2C/SCI/ | 1536 KB | - | 32 Bit | - | - | - | - | - | - | - | - | - | e200z0h | - | - | ||
![]() FXWSB7E7EAAM039 Panduit | In Stock | - | - | Gold | - | - | - | - | Lead | - | - | Copper Alloy | 10000 | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | 6POS LGH | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSWSB7E7EKAM047 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | 32 Kb | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M0+ | - | - | ||
![]() FSWSB7E7EKAM069 Panduit | In Stock | - | - | - | - | - | - | - | - | - | Four Channel Squib Driver IC | - | - | Panduit Corp | Surface Mount | Bulk | - | Obsolete | - | SOIC W | - | - | - | -40 to 85 °C | * | - | - | Four Channel Squib Driver IC | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9TYP5E5EANF270 Panduit | In Stock | - | - | - | - | - | - | - | - | 10% | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | - | - | ||
![]() FXASB7E7EAAM071 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |