- Manufacturer
- Length
- Certificates
- Gross weight
- Tape pitch
- Connection cable features
- Contact plating
- Current rating
- Number of cores
- Operating temperature
- Rated voltage
- Type of wire
- RoHS
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Certificates | Connection cable features | Gross weight | Tape pitch | Type of wire | Operating temperature | Current rating | Rated voltage | Number of cores | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 21 | 50mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 23 | 76mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 25 | 101mm | ||
Tiny WHSL | 403 | - | - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 24 | 203mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 23 | 304mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 27 | 50mm | ||
Tiny WHSL | In Stock | - | - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 26 | 228mm | ||
Tiny WHSL | In Stock | - | - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 26 | 203mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 29 | 254mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 10 | 279mm | ||
Tiny WHSL | 422 | - | - | tinned | RoHS compliant | contacts on the same side | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 33 | 101mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 27 | 127mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 10 | 304mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 25 | 228mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 27 | 101mm | ||
Tiny WHSL | 413 | - | - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 28 | 228mm | ||
Tiny WHSL | 96 | - | - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 30 | 76mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 28 | 152mm | ||
Tiny WHSL | 44 |
| - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 13 | 76mm | ||
Tiny WHSL | In Stock | - | - | tinned | RoHS compliant | contacts on the opposite sides | 0.3g | 0.5mm | FFC tape | -40...80°C | 0.5A | 60V | 26 | 177mm |