- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Max. frequency | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Outside Ø | Package | Sold per metre | Specification | Twisted pair cabling (part 1) | Wire ID code | Type | Shielding | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170142-500 Lapp | In Stock | - | - | - | - | Flexible,Simplex,Halogen-free,Common shield,Twin shield | UNITRONIC® LAN | - | 500m | - | 4 x 2 x 0.13 mm² | 0.13mm² | Grey | - | PVC | 2170142-500 | 600MHz | - | - | - | - | 8x | - | - | - | 6mm | - | No | CAT 7 | Yes (1) | - | UNITRONIC LAN 600 S/FTP Cat.7 LSZH Flex | S/FTP | - | - | - | - | ||
![]() 36926-50 Lapp | In Stock | - | - | 4 | 7.5 | Halogen-free,Shielded,Oil-resistant,Flame-retardant,PUR coating | ÖLFLEX® SERVO FD 798 CP | - | 50m | - | 12 x 0.22 mm² | 0.22mm² | Green | Yes | Polyurethane | 36926-50 | - | +90°C | +90°C | -50°C | -40°C | 12x | - | - | - | 6.90mm | Yes | No | - | - | - | ÖLFLEX SERVO FD 798CP 12x0,22 | - | - | - | - | - | ||
![]() 1313304-500 Lapp | In Stock | - | - | 4 | 20 | PUR coating,Shielded,UV-resistant,Oil-resistant | ÖLFLEX® CLASSIC 400 CP | {DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 500m | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 5 | 4 G 1.50 mm² | 1.50mm² | Grey | No | Polyurethane | 1313304-500 | - | +85°C | +70°C | -40°C | -5°C | 4G | 500V | 300/500V | 300V | 9.60mm | Yes | No | - | - | black conductors with white numbering (VDE 0293) | ÖLFLEX CLASSIC 400 CP 4G1,5 | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80°C | Minimum bend radius for flexible application: 20 x external Ø when laid fixed: 4 x external Ø | - | ||
![]() 1062905-50 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant,Oil-resistant,UV-resistant | ÖLFLEX® CHAIN 809 SC | - | 50m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 16 mm² | 16mm² | Black | No | PVC | 1062905-50 | - | +70°C | +70°C | -40°C | 0°C | 1x | 1000V | - | 600V | 9.90mm | Yes | No | - | - | - | ÖLFLEX CHAIN 809SC 1X16 | - | No | - | - | - | ||
![]() 4533097-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 5 G 4 mm² | 4mm² | Black | Yes | Rubber | 4533097-500 | - | +90°C | +90°C | -50°C | -40°C | 5G | 750V | - | 450V | 19.90mm | Yes | No | - | - | Like VDE 0293-308 | H07RN-F5G4 | - | No | - | - | - | ||
![]() 1119879/50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 50m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 4 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1119879/50 | - | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | 7.20mm | Yes | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 4G1,5 BK | - | - | - | - | 4000V | ||
![]() 1119892/1000 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 1000m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 x 0.75 mm² | 0.75mm² | Black | No | PVC | 1119892/1000 | - | +80°C | +70°C | -40°C | -15°C | 3x | 500V | - | 300V | 5.70mm | Yes | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 3X0,75 BK | - | - | - | - | 4000V | ||
![]() 1032028/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | 1000m | - | 5 x 0.34 mm² | 0.34mm² | Black | Yes | - | 1032028/1000 | - | +90°C | +90°C | -50°C | -40°C | 5x | - | - | - | 5.50mm | Yes | No | - | - | - | UNITRONIC ROBUST 5x0,34 | - | - | - | - | - | ||
![]() 1119921/100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 100m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 5 G 10 mm² | 10mm² | Black | No | PVC | 1119921/100 | - | +80°C | +70°C | -40°C | -15°C | 5G | 500V | - | 300V | 18.10mm | Yes | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 5G10 BK | - | - | - | - | 4000V | ||
![]() 1024436/500 Lapp | In Stock | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 5 G 2.50 mm² | 2.50mm² | Black | Yes | Polyolefin | 1024436/500 | - | +125°C | +120°C | -55°C | -35°C | 5G | 750V | - | 450V | 12.90mm | Yes | No | - | - | Color coded according to VDE 0293-308 | ÖLFLEX HEAT 125 C MC 5G2.5 | - | - | - | - | - | ||
![]() 1032031/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | 1000m | - | 8 x 0.34 mm² | 0.34mm² | Black | Yes | - | 1032031/1000 | - | +90°C | +90°C | -50°C | -40°C | 8x | - | - | - | 7.10mm | Yes | No | - | - | - | UNITRONIC ROBUST 8x0,34 | - | - | - | - | - | ||
![]() 1311325/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 25 G 1.50 mm² | 1.50mm² | Black | No | Polyurethane | 1311325/500 | - | +80°C | +70°C | -40°C | -5°C | 25G | 500V | - | 300V | 17.20mm | Yes | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 25G1,5 | - | - | - | - | 4000V | ||
![]() 1308852/100 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 100m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 0.75 mm² | 0.75mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308852/100 | - | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | 5.40mm | Yes | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 2X0,75 | - | - | - | - | 4000V | ||
![]() 1032063/100 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | 100m | Braid, fine strands | 3 x 0.25 mm² | 0.25mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032063/100 | - | +90°C | +90°C | -50°C | -40°C | 3x | - | - | - | 4.70mm | Yes | No | - | - | - | UNITRONIC ROBUST C 3x0,25 | - | Yes | - | - | - | ||
![]() 1024485/100 Lapp | In Stock | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 3 x 0.75 mm² | 0.75mm² | Black | Yes | Polyolefin | 1024485/100 | - | +125°C | +120°C | -55°C | -35°C | 3x | 500V | - | 300V | 8mm | Yes | No | - | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 3X1 (bk cores) | - | - | - | - | - | ||
![]() 1032000/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | 500m | - | 2 x 0.14 mm² | 0.14mm² | Black | Yes | - | 1032000/500 | - | +90°C | +90°C | -50°C | -40°C | 2x | 350V | - | - | 3.20mm | Yes | No | - | - | - | UNITRONIC ROBUST 2x0,14 | - | - | - | - | 1200V | ||
![]() 1032101/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 1000m | Braid, fine strands | 3 x 2 x 0.14 mm² | 0.14mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032101/1000 | - | +90°C | +90°C | -50°C | -40°C | 6x | - | - | - | 5.80mm | Yes | No | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 3x2x0,14 | - | - | - | - | - | ||
![]() 1119244/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 500m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 G 1 mm² | 1mm² | Black | No | PVC | 1119244/500 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | - | 300V | 6mm | Yes | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 3G1 BK | - | - | - | - | 4000V | ||
![]() 1308952/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 1.50 mm² | 1.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308952/500 | - | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | 6.30mm | Yes | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 2X1,5 | - | - | - | - | 4000V | ||
![]() 1024315/500 Lapp | In Stock | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2 x 1 mm² | 1mm² | Black | Yes | Polyolefin | 1024315/500 | - | +125°C | +120°C | -55°C | -35°C | 2x | 500V | - | 300V | 6.60mm | Yes | No | - | - | - | ÖLFLEX HEAT 125 MC 2X1 | - | - | - | - | 4000V |