Filters
  • Manufacturer
    • Panduit
    • Tripp Lite
    • HARTING
    • Amphenol
    • Phoenix Contact
    • CONEC CORPORATION
    • Belden
    • Weidmuller
    • HellermannTyton
    • Quest Technology
    • Alpha Wire
    • Samtec
    • ASSMANN WSW Components
    • Omron
    • Bulgin
    • Molex
    • Cinch Connectivity Solutions
    • Stewart Connector
    • Bel Fuse Inc
    • Cicoil
  • Factory Pack QuantityFactory Pack Quantity
  • Jacket Material
  • RoHS
  • IP Rating
  • Unit Weight
  • Length
  • Cable Length
  • Connector End A
  • Jacket Color
  • Part # Aliases
  • Connector End B
  • Series

Attribute column

Categories

Modular Cables

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage U0

Outside Ø

Package

Sold per metre

Twisted pair cabling (part 1)

Wire ID code

Type

Insulation

Shielded

Test voltage

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

100m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

4 G 6 mm²

6mm²

Black

No

PVC

1119918/100

+80°C

+70°C

-40°C

-15°C

4G

500V

300V

13mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 4G6 BK

-

-

4000V

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

-

100m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

5 G 4 mm²

4mm²

Black

No

PVC

1120771/100

+80°C

+70°C

-40°C

-30°C

5G

500V

300V

12.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 5G4

-

-

4000V

In Stock

-

-

4

12.5

Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant

ÖLFLEX® 409 P

-

100m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

4 G 6 mm²

6mm²

Black

No

Polyurethane

1311604/100

+80°C

+70°C

-40°C

-5°C

4G

500V

300V

13.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 409 P 4G6

-

-

4000V

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C (TP)

-

500m

Braid, fine strands

2 x 2 x 0.50 mm²

0.50mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032119/500

+90°C

+90°C

-50°C

-40°C

4x

-

-

7.90mm

Yes

No

Yes (1)

-

UNITRONIC ROBUST C (TP) 2x2x0,5

-

-

-

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C

-

500m

Braid, fine strands

2 x 0.34 mm²

0.34mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032074/500

+90°C

+90°C

-50°C

-40°C

2x

-

-

4.90mm

Yes

No

-

-

UNITRONIC ROBUST C 2x0,34

-

Yes

-

In Stock

-

-

-

-

Braided shield,Flame-retardant,Oil-resistant,Halogen-free

ÖLFLEX® HEAT 125 C MC

-

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

2 x 0.75 mm²

0.75mm²

Black

Yes

Polyolefin

1024407/500

+125°C

+120°C

-55°C

-35°C

2x

500V

300V

7.20mm

Yes

No

-

Color coded according to VDE 0293-308

ÖLFLEX HEAT 125 C MC 2X0.75

-

-

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

100m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

18 G 1.50 mm²

1.50mm²

Black

No

PVC

1119883/100

+80°C

+70°C

-40°C

-15°C

18G

500V

300V

14.40mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 18G1,5 BK

-

-

4000V

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

-

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

4 G 1 mm²

1mm²

Black

Yes

Polyolefin

1024317/500

+125°C

+120°C

-55°C

-35°C

4G

500V

300V

7.80mm

Yes

No

-

-

ÖLFLEX HEAT 125 MC 4G1

-

-

4000V

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

100m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

5 G 6 mm²

6mm²

Black

No

PVC

1119919/100

+80°C

+70°C

-40°C

-15°C

5G

500V

300V

14.50mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 5G6 BK

-

-

4000V

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

1000m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

25 G 1 mm²

1mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308225/1000

+80°C

+70°C

-40°C

-15°C

25G

500V

300V

14.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 25G1

-

-

4000V

In Stock

-

-

-

-

Braided shield,Flame-retardant,Oil-resistant,Halogen-free

ÖLFLEX® HEAT 125 C MC

-

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

2 x 0.75 mm²

0.75mm²

Black

Yes

Polyolefin

1024480/500

+125°C

+120°C

-55°C

-35°C

2x

500V

300V

7.20mm

Yes

No

-

Black with white numbers

ÖLFLEX HEAT 125 C MC 2X0.75 (bk cores)

-

-

-

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant

UNITRONIC® ROBUST

-

500m

-

16 x 0.25 mm²

0.25mm²

Black

Yes

-

1032021/500

+90°C

+90°C

-50°C

-40°C

16x

-

-

7.70mm

Yes

No

-

-

UNITRONIC ROBUST 16x0,25

-

-

-

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5

5 G 6 mm²

6mm²

Grey

No

PVC

1120812/100

+80°C

+70°C

-40°C

-5°C

5G

500V

300V

14.50mm

Yes

No

-

-

ÖLFLEX CLASSIC 100 300/500V 5G6

Specific contact resistance: > 20 GΩ x cm

-

4000V

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C (TP)

-

100m

Braid, fine strands

3 x 2 x 0.50 mm²

0.50mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032120/100

+90°C

+90°C

-50°C

-40°C

6x

-

-

8.70mm

Yes

No

Yes (1)

-

UNITRONIC ROBUST C (TP) 3x2x0,5

-

-

-

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

-

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

5 G 0.75 mm²

0.75mm²

Black

Yes

Polyolefin

1024310/500

+125°C

+120°C

-55°C

-35°C

5G

500V

300V

8.30mm

Yes

No

-

-

ÖLFLEX HEAT 125 MC 5G0.75

-

-

4000V

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

1000m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

4 x 0.75 mm²

0.75mm²

Black

No

PVC

1119893/1000

+80°C

+70°C

-40°C

-15°C

4x

500V

300V

6.20mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 4X0,75 BK

-

-

4000V

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

-

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

7 G 1 mm²

1mm²

Black

Yes

Polyolefin

1024319/500

+125°C

+120°C

-55°C

-35°C

7G

500V

300V

9.50mm

Yes

No

-

-

ÖLFLEX HEAT 125 MC 7G1

-

-

4000V

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

-

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

5 G 1.50 mm²

1.50mm²

Black

Yes

Polyolefin

1024326/500

+125°C

+120°C

-55°C

-35°C

5G

750V

450V

10.10mm

Yes

No

-

-

ÖLFLEX HEAT 125 MC 5G1.5

-

-

4000V

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

-

50m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

7 G 2.50 mm²

2.50mm²

Black

No

PVC

1120766/50

+80°C

+70°C

-40°C

-30°C

7G

500V

300V

11.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 7G2,5

-

-

4000V

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

1000m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

3 G 1.50 mm²

1.50mm²

Black

No

PVC

1119020/1000

+80°C

+70°C

-40°C

-15°C

3G

500V

300V

6.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 3G1,5 BK

-

-

4000V