- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Outside Ø | Package | Sold per metre | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119886/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 500m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 4 G 2.50 mm² | 2.50mm² | Black | No | PVC | 1119886/500 | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | 8.90mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 4G2,5 BK | - | - | 4000V | ||
![]() 1308404/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 2.50 mm² | 2.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308404/500 | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | 8.90mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4G2,5 | - | - | 4000V | ||
![]() 1119899/1000 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 1000m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 x 1.50 mm² | 1.50mm² | Black | No | PVC | 1119899/1000 | +80°C | +70°C | -40°C | -15°C | 3x | 500V | 300V | 6.70mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 3X1,5 BK | - | - | 4000V | ||
![]() 1136452/250 Lapp | In Stock | - | - | 4 | 15 | Shielded | ÖLFLEX® SERVO 2YSLCY-JB | - | 250m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 4 mm² | 4mm² | Black | No | PVC | 1136452/250 | +80°C | +70°C | -40°C | -5°C | 4G | 1000V | 600V | 15.60mm | Yes | No | - | Colored according to HD 308S 2 VDE 0293-308 | ÖLFLEX SERVO 2YSLCY-JB BK 4G4 | - | - | 4000V | ||
![]() 1024327/500 Lapp | In Stock | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 7 G 1.50 mm² | 1.50mm² | Black | Yes | Polyolefin | 1024327/500 | +125°C | +120°C | -55°C | -35°C | 7G | 750V | 450V | 11.20mm | Yes | No | - | - | ÖLFLEX HEAT 125 MC 7G1.5 | - | - | 4000V | ||
![]() 1120748/500 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 18 G 1 mm² | 1mm² | Black | No | PVC | 1120748/500 | +80°C | +70°C | -40°C | -30°C | 18G | 500V | 300V | 12.70mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 18G1 | - | - | 4000V | ||
![]() 1311407/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 G 2.50 mm² | 2.50mm² | Black | No | Polyurethane | 1311407/500 | +80°C | +70°C | -40°C | -5°C | 7G | 500V | 300V | 12mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 7G2,5 | - | - | 4000V | ||
![]() 1119876/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 500m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 18 G 0.75 mm² | 0.75mm² | Black | No | PVC | 1119876/500 | +80°C | +70°C | -40°C | -15°C | 18G | 500V | 300V | 11.70mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 18G0,75 BK | - | - | 4000V | ||
![]() 1308604/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 6 mm² | 6mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308604/500 | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | 13mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4G6 | - | - | 4000V | ||
![]() 1032114/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 500m | Braid, fine strands | 2 x 2 x 0.34 mm² | 0.34mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032114/500 | +90°C | +90°C | -50°C | -40°C | 4x | - | - | 7.10mm | Yes | No | Yes (1) | - | UNITRONIC ROBUST C (TP) 2x2x0,34 | - | - | - | ||
![]() 1032065/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | 500m | Braid, fine strands | 5 x 0.25 mm² | 0.25mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032065/500 | +90°C | +90°C | -50°C | -40°C | 5x | - | - | 5.60mm | Yes | No | - | - | UNITRONIC ROBUST C 5x0,25 | - | Yes | - | ||
![]() 1308118/100 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 100m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 18 G 0.75 mm² | 0.75mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308118/100 | +80°C | +70°C | -40°C | -15°C | 18G | 500V | 300V | 11.70mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 18G0,75 | - | - | 4000V | ||
![]() 1024342/500 Lapp | In Stock | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 5 G 4 mm² | 4mm² | Black | Yes | Polyolefin | 1024342/500 | +125°C | +120°C | -55°C | -35°C | 5G | 750V | 450V | 14mm | Yes | No | - | - | ÖLFLEX HEAT 125 MC 5G4 | - | - | 4000V | ||
![]() 1119914/50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 50m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 2 x 2.50 mm² | 2.50mm² | Black | No | PVC | 1119914/50 | +80°C | +70°C | -40°C | -15°C | 2x | 500V | 300V | 7.50mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 2X2,5 BK | - | - | 4000V | ||
![]() 1032104/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 500m | Braid, fine strands | 6 x 2 x 0.14 mm² | 0.14mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032104/500 | +90°C | +90°C | -50°C | -40°C | 12x | - | - | 7.10mm | Yes | No | Yes (1) | - | UNITRONIC ROBUST C (TP) 6x2x0,14 | - | - | - | ||
![]() 1120811/1000 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 1000m | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 4 G 6 mm² | 6mm² | Grey | No | PVC | 1120811/1000 | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | 13mm | Yes | No | - | - | ÖLFLEX CLASSIC 100 300/500V 4G6 | Specific contact resistance: > 20 GΩ x cm | - | 4000V | ||
![]() 1119891/1000 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 1000m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 25 G 2.50 mm² | 2.50mm² | Black | No | PVC | 1119891/1000 | +80°C | +70°C | -40°C | -15°C | 25G | 500V | 300V | 20.80mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 25G2,5 BK | - | - | 4000V | ||
![]() 1119916/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 500m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 4 G 4 mm² | 4mm² | Black | No | PVC | 1119916/500 | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | 10.80mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 4G4 BK | - | - | 4000V | ||
![]() 1024485/500 Lapp | In Stock | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 3 x 1 mm² | 1mm² | Black | Yes | Polyolefin | 1024485/500 | +125°C | +120°C | -55°C | -35°C | 3x | 500V | 300V | 8mm | Yes | No | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 3X1 (bk cores) | - | - | - | ||
![]() 1120802/200 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 200m | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 4 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1120802/200 | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | 8.90mm | Yes | No | - | - | ÖLFLEX CLASSIC 100 300/500V 4G2,5 | Specific contact resistance: > 20 GΩ x cm | - | 4000V |