- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Core material | AWG | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable design | Cable features | Cable Types | Cable use | Certification marks | Colour outer sheath | Conductor category | Connector version | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. frequency | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of A connectors | No. of B connections | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Specification | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Twisted pair cabling (part 1) | Type A | Type B | Version | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Connector Support Type | Cable length | Halogen Free | Shielded | Temperature range | Outside Diameter | Number of cores | Test voltage | Connection type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119247/500 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | - | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 7 G 1 mm² | 1mm² | Black | - | No | - | PVC | - | 1119247/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 7G | - | 500V | - | - | 300V | - | 8mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 7G1 BK | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1119913/500 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | - | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 7 x 1.50 mm² | 1.50mm² | Black | - | No | - | PVC | - | 1119913/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 7x | - | 500V | - | - | 300V | - | 8.90mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 7X1,5 BK | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1311210/500 Lapp | In Stock | - | - | - | - | - | - | 4 | 12.5 | - | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 10 G 1 mm² | 1mm² | Black | - | No | - | Polyurethane | - | 1311210/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -5°C | - | - | 10G | - | 500V | - | - | 300V | - | 11.40mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 10G1 | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1308025/500 Lapp | In Stock | - | - | - | - | - | - | 4 | 12.5 | - | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 25 G 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | - | No | - | Polyurethane | - | 1308025/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 25G | - | 500V | - | - | 300V | - | 12.40mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 25G0,5 | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1024483/500 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 7 x 0.75 mm² | 0.75mm² | Black | - | Yes | - | Polyolefin | - | 1024483/500 | - | - | - | - | - | +125°C | +120°C | -55°C | -35°C | - | - | 7x | - | 500V | - | - | 300V | - | 10mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 7x0.75 (bk cores) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119249/1000 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | - | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | - | 1000m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 18 G 1 mm² | 1mm² | Black | - | No | - | PVC | - | 1119249/1000 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 18G | - | 500V | - | - | 300V | - | 12.70mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 18G1 BK | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1308807/1000 Lapp | In Stock | - | - | - | - | - | - | 4 | 12.5 | - | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | - | 1000m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 x 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | - | No | - | Polyurethane | - | 1308807/1000 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 7x | - | 500V | - | - | 300V | - | 6.70mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 7X0,5 | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1119248/1000 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | - | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | - | 1000m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 1 mm² | 1mm² | Black | - | No | - | PVC | - | 1119248/1000 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 12G | - | 500V | - | - | 300V | - | 10.50mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 12G1 BK | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1308457000-E METZ CONNECT | In Stock | - | - | - | Copper | 26/7 | - | - | - | Round | incl. detent | - | Networks | - | - | - | straight | - | - | - | - | - | Black | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT 6A | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | - | S/FTP | - | - | 7.00m | - | - | - | - | - | - | RJ45 | ||
![]() 130845A533-E METZ CONNECT | In Stock | - | - | - | Copper | 26/7 | - | - | - | Round | incl. detent | - | Networks | - | - | - | straight | - | - | - | - | - | Grey | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT 6A | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | - | S/FTP | - | - | 15.00m | - | - | - | - | - | - | RJ45 | ||
![]() 1308451588-E METZ CONNECT | In Stock | - | - | - | Copper | 26/7 | - | - | - | Round | incl. detent | - | Networks | - | - | - | straight | - | - | - | - | - | White | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT 6A | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | - | S/FTP | - | - | 1.50m | - | - | - | - | - | - | RJ45 | ||
![]() 1308453088-E METZ CONNECT | In Stock | - | - | - | Copper | 26/7 | - | - | - | Round | incl. detent | - | Networks | - | - | - | straight | - | - | - | - | - | White | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT 6A | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | - | S/FTP | - | - | 3.00m | - | - | - | - | - | - | RJ45 | ||
![]() 1308452088-E METZ CONNECT | In Stock | - | - | - | Copper | 26/7 | - | - | - | Round | incl. detent | - | Networks | - | - | - | straight | - | - | - | - | - | White | - | Yes | METZ CONNECT USA INC | - | METZ CONNECT USA | - | 1308452088-E | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | Active | - | - | 5.57 | - | Yes | - | - | CAT 6A | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | - | S/FTP | compliant | - | 2.00m | - | - | - | - | - | - | RJ45 | ||
![]() 70002724 Lapp | In Stock | - | - | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | - | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 G 2.50 mm² | 2.50mm² | Grey | No | No | - | Polyurethane | - | 70002724 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | - | - | 5G | 2.5 | 500V | 300/500V | 500 | 300V | 10 | 37mm | - | - | -5 - 50 | Yes | - | - | - | Yes | - | - | 5000mm | 5000 | 2000mm | 2000 | - | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 5G2,5/2000 | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | 5 | - | - | ||
![]() 2170284-100 Lapp | In Stock | - | - | - | - | - | 26 | - | - | - | Halogen-free,Flame-retardant,PUR coating,Simplex | UNITRONIC® EtherLine® | - | - | - | - | - | 100m | - | - | 2 x 2 x 0.12 mm² | 0.12mm² | Blue | - | - | - | Polyurethane | - | 2170284-100 | - | - | - | - | 100MHz | +80°C | +50°C | -30°C | -5°C | - | - | 4x | - | - | - | - | - | - | 5.80mm | Yes | - | - | - | - | - | - | - | No | CAT 5e | - | - | - | - | Yes (1) | - | - | - | - | ETHERLINE P FLEX CAT5E 2X2XAWG26 | - | - | SF/UTP | - | - | - | - | - | -40 - +70°C | - | - | - | - | ||
![]() 70002757 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | - | - | - | - | 1pc(s) | - | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 4 G 1.50 mm² | 1.50mm² | Black | - | No | - | Polyurethane | - | 70002757 | - | - | - | - | - | +50°C | +50°C | -25°C | -25°C | - | - | 4G | - | 750V | - | - | 450V | - | 38mm | - | - | - | - | - | - | - | Yes | - | - | 6000mm | - | 2000mm | - | - | - | - | - | - | SPIRAL H07BQ-F BLACK 4G1,5/2000 | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 70002751 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | - | Black | Class 5 = flexible | - | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 3 G 1.50 mm² | 1.50mm² | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 70002751 | 70002751 | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | -25°C | -25°C | - | - | 3G | 1.5 | 750V | - | 750 | 450V | 9 | 31mm | - | Active | -25 - 50 | Yes | 5.05 | - | - | Yes | - | - | 3000mm | 3000 | 1000mm | 1000 | - | - | - | - | - | SPIRAL H07BQ-F BLACK 3G1,5/1000 | - | - | - | unknown | WIRE AND CABLE | - | - | No | - | - | - | - | - | ||
![]() 71220136 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | - | Yellow | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220136 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | - | - | 5G | 1 | 500V | - | 500 | 300V | 9 | 32mm | - | - | -30 - 50 | Yes | - | Non-Compliant | - | Yes | - | - | 2000mm | 2000 | 600mm | 600 | - | - | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX SPIRAL 540 P 5G1/600 | -30 °C | Yellow | Unshielded | - | - | - | Halogen Free | No | moves: -30 - +50°C | 32 mm | 5 | - | - | ||
![]() 70002718 Lapp | In Stock | - | - | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | - | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 3 G 1.50 mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002718 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | - | - | 3G | 2.5 | 500V | 300/500V | 500 | 300V | 8.3 | 28.50mm | - | - | -5 - 50 | Yes | - | - | - | Yes | - | - | 3750mm | 3750 | 1500mm | 1500 | - | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 3G2,5/1500 | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | 3 | - | - | ||
![]() 73220162 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | - | Yellow | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 G 2.50 mm² | 2.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220162 | 73220162 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | - | - | 3G | 2.5 | 750V | - | 750 | 450V | 10.6 | 40mm | - | Active | -30 - 50 | Yes | 5.57 | - | - | Yes | - | - | 5000mm | 5000 | 1700mm | 1700 | - | - | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX SPIRAL 540 P 3G2,5/1700 | - | - | - | unknown | WIRE AND CABLE | - | - | No | moves: -30 - +50°C | - | - | - | - |