- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Wire ID code | Type | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12803-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,PUR coating,Cold-resistant,Oil-resistant | ÖLFLEX® 440 P | - | 100m | Finely stranded | 5 G 0.50 mm² | 0.50mm² | Grey | Yes | Polyurethane | 12803-100 | PUR | +90°C | +90°C | -50°C | -40°C | 5G | 500V | 300V | - | 7.30mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 P 5G0,5 | - | - | - | - | 3000V | ||
![]() 10027-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 8 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 10027-100 | PVC | +80°C | +70°C | -40°C | -5°C | 8G | 500V | 300V | - | 8.80mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 1119862-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 12 x 1 mm² | 1mm² | Grey | No | PVC | 1119862-100 | PVC | +80°C | +70°C | -40°C | -15°C | 12x | 500V | 300V | Yes | 10.50mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 12X1 | - | - | - | - | 4000V | ||
![]() 1119405-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1119405-100 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | 300V | Yes | 10mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5G2,5 | - | - | - | - | 4000V | ||
![]() 12468-100 Lapp | In Stock | - | - | - | - | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | 100m | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 3 G 2.50 mm² | 2.50mm² | Yellow | Yes | Polyurethane | 12468-100 | Hydrolysis resistant one PUR-MIXTURE | +90°C | +90°C | -50°C | -40°C | 3G | 750V | 450V | - | 10.30mm | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | ÖLFLEX® 540 P 2X0.75 | - | No | MOVED: -40 - +90 °C, FIXED: -50 - +90°C | Minimum bend radius for flexible application: 10 x external dia. · when fixed: 4 x external dia. | - | ||
![]() 1119205-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 5 G 1 mm² | 1mm² | Grey | No | PVC | 1119205-200 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | 300V | Yes | 7.10mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5G1 | - | - | - | - | 4000V | ||
![]() 1119104-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119104-100 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | Yes | 6.20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G0,75 | - | - | - | - | 4000V | ||
![]() 12768-50 Lapp | In Stock | - | - | 6 | 12 | Halogen-free,Shielded,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX 540 CP | - | 50m | Finely stranded | 3 G 2.50 mm² | 2.50mm² | Yellow | Yes | - | 12768-50 | - | - | - | - | - | 3G | 750V | 450V | - | 12.50mm | Yes | No | - | ÖLFLEX 540 CP 3G2,5 | - | - | - | - | - | ||
![]() 352013-100 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 G 0.50 mm² | 0.50mm² | Transparent | No | PVC | 352013-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 500V | 300V | No | 8.40mm | Yes | No | Coloured according to VDE 0293 or VDE 0293-308 | Round | - | - | - | - | 4kV | ||
![]() 1119904-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 4 x 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119904-200 | PVC | +80°C | +70°C | -40°C | -15°C | 4x | 500V | 300V | Yes | 7.20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4X1,5 | - | - | - | - | 4000V | ||
![]() 1119403-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 3 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1119403-100 | PVC | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | Yes | 8.10mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G2,5 | - | - | - | - | 4000V | ||
![]() 1119803-300 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 300m | Finely stranded | 3 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119803-300 | PVC | +80°C | +70°C | -40°C | -15°C | 3x | 500V | 300V | Yes | 5.70mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3X0,75 | - | - | - | - | 4000V | ||
![]() 10019913-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 10019913-100 | - | +80°C | +70°C | -40°C | -30°C | 4G | 500V | 300V | - | 6.30mm | Yes | No | - | ÖLFLEX CLASSIC 110 H 4G0,75 N | - | - | - | - | 4000V | ||
![]() 1119852-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 2 x 1 mm² | 1mm² | Grey | No | PVC | 1119852-200 | PVC | +80°C | +70°C | -40°C | -15°C | 2x | 500V | 300V | Yes | 5.70mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 2X1 | - | - | - | - | 4000V | ||
![]() 1120306-500 Lapp | In Stock | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 500m | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Black | No | PVC | 1120306-500 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 1000V | 600V | - | 9.60mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 2X1,5 | PVC | - | - | - | 4000V | ||
![]() 1119205-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 5 G 1 mm² | 1mm² | Grey | No | PVC | 1119205-100 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | 300V | Yes | 7.10mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5G1 | - | - | - | - | 4000V | ||
![]() 1123107-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 1123107-50 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 6.80mm | Yes | No | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 3G1,5 | - | - | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1119218-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 18 G 1 mm² | 1mm² | Grey | No | PVC | 1119218-50 | PVC | +80°C | +70°C | -40°C | -15°C | 18G | 500V | 300V | Yes | 12.70mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 18G1 | - | - | - | - | 4000V | ||
![]() 1135012-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 12 G 0.50 mm² | 0.50mm² | Transparent | No | PVC | 1135012-50 | PVC | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | - | 11.30mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 12G0,5 | - | - | - | - | 4000V | ||
![]() 1123247-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 12 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123247-50 | - | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | - | 11.10mm | Yes | No | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 12G0,75 | - | - | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V |