- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Test voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119004-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119004-200 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | Yes | 5.70mm | Yes | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G0,5 | - | - | 4000V | - | ||
![]() 1123000-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 2 x 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123000-100 | - | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | - | 5.10mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 2X0,5 | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | - | ||
![]() 1125207-50 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | 50m | Finely stranded | 7 G 1 mm² | 1mm² | Grey,Transparent | No | PVC | 1125207-50 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 11mm | Yes | No | - | - | - | ÖLFLEX CLASSIC 110 SY 7G1 | - | - | 4000V | - | ||
![]() 1313107-50 Lapp | In Stock | - | - | 4 | 20 | PUR coating,Shielded,Oil-resistant | ÖLFLEX® CLASSIC 400 CP | {DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | No | Polyurethane | 1313107-50 | PUR | +80°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 9.70mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 CP 7G0,75 | - | - | - | - | ||
![]() 34502-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | UNITRONIC LIYCY | According to VDE 0812 | 100m | Multi-wired | 2 x 0.34 mm² | 0.34mm² | Grey | No | PVC | 34502-100 | - | +80°C | +70°C | -40°C | -5°C | 2x | - | 50V | - | - | 4.90mm | Yes | No | - | - | DIN 47100 | UNITRONIC LIYCY 2X0,34 | - | - | - | - | ||
![]() 1123041-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123041-100 | - | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | - | 7.50mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 7G0,75 | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | - | ||
![]() 1123280-100 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 12 G 1 mm² | 1mm² | Grey | Yes | - | 1123280-100 | - | +80°C | +70°C | -40°C | -15°C | 12G | 500V | - | 300V | - | 11.70mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 12G1 | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | - | ||
![]() 1136757-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 7 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136757-100 | PVC | +80°C | +70°C | -40°C | -5°C | 7x | 500V | - | 300V | Yes | 7.50mm | Yes | No | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7X0,5 | - | - | A/A 4000 V A/S 2000V | - | ||
![]() 163006-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 100m | GL-GL-S oval | 2 x 1.50 mm² | 1.50mm² | Orange | No | - | 163006-100 | - | - | - | - | - | 2x | - | - | - | - | - | Yes | No | - | - | - | Glass fiber insulated version 1.5 mm² | - | - | - | 3.7mm | ||
![]() 160243-100 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 SY | - | 100m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Transparent | No | PVC | 160243-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 9.20mm | Yes | No | - | - | Up to 5 wires: according to VDE 0293-308 (Annex T9) · From 6 wires ÖLFLEX ® color code (Annex T7) | Round | PVC | - | 4000V | - | ||
![]() 100883-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 100883-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 750V | - | 450V | - | 10.70mm | Yes | No | - | - | - | Round | Specific contact resistance: > 20 GΩ x cm | - | 4000V | - | ||
![]() 1121310-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | 50m | Finely stranded | 4 x 1.50 mm² | 1.50mm² | Black | No | PVC | 1121310-50 | PVC | +80°C | +70°C | -40°C | -5°C | 4x | 1000V | - | 600V | - | 13mm | Yes | No | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4X1,5 | PVC | - | 4000V | - | ||
![]() 1136212-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 12 G 1 mm² | 1mm² | Grey | No | PVC | 1136212-100 | PVC | +80°C | +70°C | -40°C | -5°C | 12G | 500V | - | 300V | Yes | 11.50mm | Yes | No | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 12G1 | - | - | A/A 4000 V A/S 2000V | - | ||
![]() 1123202-100 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 3 x 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123202-100 | - | +80°C | +70°C | -40°C | -15°C | 3x | 500V | - | 300V | - | 6.20mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 3X0,5 | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | - | ||
![]() 4533031-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 3 G 2.50 mm² | 2.50mm² | Black | Yes | Rubber | 4533031-500 | - | +90°C | +90°C | -50°C | -40°C | 3G | 750V | - | 450V | - | 14mm | Yes | No | - | - | Like VDE 0293-308 | H07RN-F3G2,5 | - | No | - | - | ||
![]() 4533093-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 5 G 1.50 mm² | 1.50mm² | Black | Yes | Rubber | 4533093-500 | - | +90°C | +90°C | -50°C | -40°C | 5G | 750V | - | 450V | - | 14.40mm | Yes | No | - | - | Like VDE 0293-308 | H07RN-F5G1,5 | - | No | - | - | ||
![]() 27412-500 Lapp | In Stock | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | 500m | Bare stranded conductor, extra-fine strand to VDE 0295, | 4 x 0.14 mm² | 0.14mm² | Grey | No | PVC | 27412-500 | - | +80°C | +70°C | -40°C | -5°C | 4x | - | - | - | - | 4.80mm | No | Yes | - | - | DIN 47100 | UNITRONIC FD CY 4x0,14 | - | Yes | 1500V | - | ||
![]() 4533022-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 2 x 4 mm² | 4mm² | Black | Yes | Rubber | 4533022-500 | - | +90°C | +90°C | -50°C | -40°C | 2x | 750V | - | 450V | - | 15.10mm | Yes | No | - | - | Like VDE 0293-308 | H07RN-F2X4 | - | No | - | - | ||
![]() 1024482/100 Lapp | In Stock | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 4 x 0.75 mm² | 0.75mm² | Black | Yes | Polyolefin | 1024482/100 | - | +125°C | +120°C | -55°C | -35°C | 4x | 500V | - | 300V | - | 8.40mm | Yes | No | - | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 4X0.75 (bk cores) | - | - | - | - | ||
![]() 1032123/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 500m | Braid, fine strands | 6 x 2 x 0.50 mm² | 0.50mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032123/500 | - | +90°C | +90°C | -50°C | -40°C | 12x | - | - | - | - | 13.10mm | Yes | No | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 6x2x0,5 | - | - | - | - |