- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating capacity | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Temperature range | Standards | Number of cores | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4533001-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | - | - | 500m | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1 x 2.50 mm² | 2.50mm² | Black | - | Yes | Rubber | 4533001-500 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 1x | - | 750V | - | - | 450V | - | - | - | 7.90mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Like VDE 0293-308 | H07RN-F1X2,5 | - | No | - | - | - | - | - | ||
![]() 1308804/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 x 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | - | No | Polyurethane | 1308804/500 | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 4x | - | 500V | - | - | 300V | - | - | - | 5.70mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4X0,5 | - | - | - | - | - | - | 4000V | ||
![]() 1308624/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 16 mm² | 16mm² | Silver-grey (RAL 7001) | - | No | Polyurethane | 1308624/500 | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 4G | - | 500V | - | - | 300V | - | - | - | 18.80mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4G16 | - | - | - | - | - | - | 4000V | ||
![]() 1024308/100 Lapp | In Stock | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | - | - | 100m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 3 G 0.75 mm² | 0.75mm² | Black | - | Yes | Polyolefin | 1024308/100 | - | - | - | - | +125°C | +120°C | -55°C | -35°C | 3G | - | 500V | - | - | 300V | - | - | - | 6.80mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX HEAT 125 MC 3G0.75 | - | - | - | - | - | - | 4000V | ||
![]() 1032132/100 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 100m | - | Braid, fine strands | 3 x 2 x 1 mm² | 1mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032132/100 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 6x | - | - | - | - | - | - | - | - | 10.40mm | Yes | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 3x2x1 | - | - | - | - | - | - | - | ||
![]() 1120758/500 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 7 G 1.50 mm² | 1.50mm² | Black | - | No | PVC | 1120758/500 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 7G | - | 500V | - | - | 300V | - | - | - | 8.90mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 7G1,5 | - | - | - | - | - | - | 4000V | ||
![]() 1119218/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 18 G 1 mm² | 1mm² | Grey | - | No | - | 1119218/500 | - | - | - | - | +80°C | +70°C | -40°C | -5°C | 18G | - | 500V | 300/500V | - | 300V | Yes | - | - | 12.70mm | Yes | - | - | - | - | No | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | CLASSIC 110 | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | ||
![]() 73220307 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220307 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 3x | 0.14 | 250V | - | 50 | 50 | - | - | 3.9 | 15mm | - | (not for heavy current applications) 250V | -5 - 50 | - | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | DIN 47100 | 73220307 | - | No | - | - | 3 | - | - | ||
![]() 73220317 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220317 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 5x | 0.14 | 250V | - | 50 | 50 | - | - | 4.5 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | - | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | DIN 47100 | 73220317 | - | No | - | - | 5 | - | - | ||
![]() 2170388/100 Lapp | In Stock | - | - | - | 15 | UV-resistant,Halogen-free,chemical-resistant,suitable for outdoor use,Flame-retardant,Oil-resistant,PUR coating,Shielded | UNITRONIC® BUS HEAT 6722 | - | - | - | 100m | - | Wire, blank | 0 2 x 0.75 mm² | 0.75mm² | Black | - | No | PUR | 2170388/100 | - | - | - | - | +105°C | +105°C | -40°C | -30°C | - | - | 250V | - | - | - | - | 40 nF/km (800 Hz) | - | 9.79mm | Yes | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | 2170388/100 | - | Yes | - | - | - | - | 1500V | ||
![]() 73220352 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | - | - | 1pc(s) | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 4 x 0.25 mm² | 0.25mm² | Grey | - | No | PUR | 73220352 | - | - | - | - | - | +50°C | - | -5°C | 4x | - | 250V | - | - | - | - | - | - | 20mm | - | (not for heavy current applications) 250V | - | - | Yes | - | 1200mm | - | 300mm | - | - | - | DIN 47100 | Lapp | - | No | - | - | - | - | - | ||
![]() 70002761 Lapp | In Stock | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | Black | Class 5 = flexible | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 5 G 1.50 mm² | 1.50mm² | Black | No | No | Polyurethane | 70002761 | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | -25°C | -25°C | 5G | 1.5 | 750V | - | 750 | 450V | - | - | 11 | 40mm | - | - | -25 - 50 | Yes | Yes | - | 6000mm | 6000 | 2000mm | 2000 | - | - | - | SPIRAL H07BQ-F BLACK 5G1,5/2000 | - | No | - | - | 5 | - | - | ||
![]() 70002728 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 x 0.75mm² | 0.75mm² | Grey | No | No | Polyurethane | 70002728 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 7G | 0.75 | 500V | 300/500V | 500 | 300V | - | - | 7.5 | 7.30mm | - | - | -5 - 50 | Yes | Yes | - | 4500mm | 4500 | 1500mm | 1500 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | No | Moved: +5 - +50°C | - | 7 | - | - | ||
![]() 11070099-1 Lapp | In Stock | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 7 G 0.75 mm² | 0.75mm² | Grey | - | No | PVC | 11070099-1 | - | - | - | 200m | +80°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | - | 300V | Yes | - | - | 7.30mm | No | - | - | - | Yes | Yes | - | - | - | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX® SMART 108 | PVC | - | - | - | - | - | 4000V | ||
![]() 31330-1 Lapp | In Stock | - | - | 7.5 | - | Shielded,Flame-retardant | Li2YCY (TP) | According to VDE 0812 | - | - | Sold per metre | - | Strand, DIN VDE in accordance with VDE 0881, 7-wire | 2 x 2 x 0.5mm² | 0.50mm² | Grey | - | No | PVC | 31330-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 4x | - | - | - | - | - | - | - | - | 8.30mm | No | 250 V (not for heavy current applications) | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | UNITRONIC® Li2YCY (TP) | - | Yes | Fixed laid: -30 - +70°C | According to VDE 0812 | - | Fixed laid: 7.5 x outer-Ø | - | ||
![]() 1135305-1 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 5 x 1.5mm² | 1.50mm² | Transparent | - | No | - | 1135305-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 5G | - | 500V | 300/500V | - | 300V | Yes | - | - | 10.30mm | No | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | LFLEX CLASSIC 110 CY | - | - | -5 - +70 °C, applications with movement: · Fixed: -40 - +80°C | - | - | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 4000V | ||
![]() 26220-1 Lapp | In Stock | - | - | 4 | 7.5 | Shielded,Suitable for drag chains,Flame-retardant,Suitable for drag chains | ÖLFLEX® FD CLASSIC 810 CY | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 3 x 0.75mm² | 0.75mm² | Grey | - | No | PVC | 26220-1 | - | - | - | 100m | +80°C | +70°C | -40°C | 0°C | 3G | - | 500V | 300/500V | - | 300V | - | - | - | 8.30mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | black conductors with white numbering (VDE 0293) | ÖLFLEX® FD CLASSIC 810 CY | - | Yes | Moves: 0 - +70 ° C fixed installation: -40 - +80 ° C. °C | - | - | Minimum bend radius for flexible application: 7.5 x external dia. when laid fixed: 4 x external dia. | - | ||
![]() 1600194-1 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H07RN-F | - | - | - | Sold per metre | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 10mm² | 10mm² | Black | - | No | Rubber | 1600194-1 | Rubber hose line EM2 | - | - | 500m | +60°C | +60°C | -40°C | -25°C | 1x | - | 750V | 450/750V | - | 450V | - | - | - | 11.90mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | H07RN-F 1X10 | - | No | -25 - +60°C | - | - | For flexible use: 6 x external dia. | 2500V | ||
![]() 28436-1 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 36 x 34mm² | 0.34mm² | Pebble grey (RAL 7032) | - | No | PVC | 28436-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 36x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | 12.50mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYY | - | No | When laid fixed: -30 - +80°C | - | - | For flexible use: 15 x external dia. | - | ||
![]() 1120360-1 Lapp | In Stock | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 4 mm² | 4mm² | Black | - | No | - | 1120360-1 | - | - | - | 300m | +80°C | +70°C | -30°C | -5°C | 4G | - | 1000V | U0/U: 600/1000V | - | 600V | Yes | - | - | 13.80mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | Moving: -5 - +70 °C, when fixed : -30 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 4 x external dia. | 4000V |