- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Insulation resistance | Connector Support Type | Halogen Free | Insulation | Shielded | Temperature range | Standards | Number of cores | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1591304-1 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 5 x 2 x 0.6mm | 0.60mm | Grey | - | No | - | PVC | - | 1591304-1 | - | - | - | - | 500m | +70°C | +50°C | -30°C | -5°C | 10x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 7.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | J-Y(ST)Y | - | - | - | - | - | - | - | - | Yes | When permanently installed: -30 - +70°C | J-Y(ST)Y | - | 10 x external dia. | - | ||
![]() 1123309-1 Lapp | In Stock | - | - | - | - | - | - | Shielded,Halogen-free,Flame-retardant | CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.5mm² | 1.50mm² | Silver-grey | - | Yes | - | - | - | 1123309-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | -15°C | 4G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 8.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | SINGLE WIRE OILFLEX® CLASSIC 135 CH 4G1.5 | - | - | - | - | > 10 GΩ x km | - | - | - | - | Moving: -15 - +70 °C · Fixed laid: -40 - +70°C | - | - | For flexible use: 15 x external dia.<br>when laid fixed: 4 x external dia. | Wire/wire: 4000 V<br>Wire/shield: 2000V | ||
![]() 1136303-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 3 G 1.50 mm² | 1.50mm² | Grey | - | No | - | - | - | 1136303-1 | - | - | - | - | 300m | +75°C | +70°C | -30°C | -5°C | 3G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 7.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | Specific contact resistance : >20 GΩx cm | - | - | - | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | - | - | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | A/A 4000 V A/S 2000V | ||
![]() 70002670 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 12 x 1mm² | 1mm² | Grey | No | No | - | Polyurethane | - | 70002670 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 12G | 1 | 500V | 300/500V | 500 | 300V | - | 10.9 | 10.50mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | ||
![]() 70002663 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1mm² | 1mm² | Grey | No | No | - | Polyurethane | - | 70002663 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 5G | 1 | 500V | 300/500V | 500 | 300V | - | 7.3 | 7.10mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 4500mm | 4500 | 1500mm | 1500 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | ||
![]() 44732-1 Lapp | In Stock | - | - | - | 20 | 6 | 15 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® LiYCY A | UL AWM Style 2464, CSA AWM I/II A | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.50 mm² | 0.50mm² | Grey | - | No | - | PVC | - | 44732-1 | - | - | - | - | 305m | +80°C | +70°C | -40°C | -5°C | 2x | - | - | 300 V (not for heavy current applications) | - | - | - | - | 6mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYCY A | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 70002658 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 4 x 1mm² | 1mm² | Grey | No | No | - | Polyurethane | - | 70002658 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 4G | 1 | 500V | 300/500V | 500 | 300V | - | 6.7 | 6.50mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 4500mm | 4500 | 1500mm | 1500 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | 4 | - | - | ||
![]() 1135007-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 7 G 0.50 mm² | 0.50mm² | Transparent | - | No | - | - | - | 1135007-1 | - | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 7G | - | 500V | 300/500V | - | 300V | Yes | - | 8.90mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed: -40 - +80°C | - | - | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 4000V | ||
![]() 34120-1 Lapp | In Stock | - | - | - | - | 6 | - | Shielded,Flame-retardant | UNITRONIC® JE-Y(ST)Y...BD EB | - | - | - | Sold per metre | - | 1-wired solid conductor · Ø 0.8 mm | 2 x 2 x 0.8mm² | 0.80mm² | Blue | - | No | - | - | - | 34120-1 | - | - | - | - | 500m | +70°C | +50°C | -30°C | -5°C | 4x | - | - | - | - | - | - | - | 6mm | No | - | 225V | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | according to VDE 0815 | EB JE-Y(ST)Y...BD 2X2X0,8 | - | - | - | - | - | - | - | - | Yes | - | - | - | laid fixed 6 x external dia. | A/A 500 V · A/S: 2000V | ||
![]() 44703-1 Lapp | In Stock | - | - | - | 22 | 6 | 15 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® LiYCY A | UL AWM Style 2464, CSA AWM I/II A | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 0.34 mm² | 0.34mm² | Grey | - | No | - | PVC | - | 44703-1 | - | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 3x | - | - | 300 V (not for heavy current applications) | - | - | - | - | 5.70mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYCY A | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 1135005-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 5 G 0.50 mm² | 0.50mm² | Transparent | - | No | - | - | - | 1135005-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 5G | - | 500V | 300/500V | - | 300V | Yes | - | 8.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed: -40 - +80°C | - | - | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 4000V | ||
![]() 16020123 Lapp | In Stock | - | - | Cable | - | 4 | - | Halogen-free,Flame-retardant | NHXMH | In Anlehnung an: VDE 0250 Teil 214 | - | - | Sold per metre | - | - | 5 G 2.50 mm² | 2.50mm² | Grey | - | Yes | LAPP GROUP PVT LTD | Polymer | Lapp Group | 16020123 | 16020123 | - | - | - | 100m | +70°C | - | -40°C | - | 5G | - | 500V | 300/500V | - | 300V | - | - | 11mm | No | Active | - | - | - | 5.57 | Non-Compliant | Yes | Yes | - | - | - | - | - | - | - | NHXMH | -40 °C | Grey | Unshielded | unknown | - | WIRE AND CABLE | Halogen Free | - | No | Permissible operating temperature for the cable: +70°C | - | - | When permanently installed: 4 x external dia. | - | ||
![]() 1119040-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 40 G 0.50 mm² | 0.50mm² | Grey | - | No | - | - | - | 1119040-1 | - | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 40G | - | 500V | 300/500V | - | 300V | Yes | - | 15.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | ||
![]() 161030-1 Lapp | In Stock | - | - | - | - | 12 | - | - | FE/CU-NI type J 2x0.5 PVC-PVC | Referring to: boundry deviation according to DIN 42714 of class 2 | - | - | Sold per metre | - | 16 x 0.20 mm | 2 x 0.5 mmmm² | 0.50mm² | Black,White | - | No | - | PVC | - | 161030-1 | - | Iron-copper-nickel | - | - | 500m | - | - | - | - | 2x | - | - | - | - | - | - | - | 5.5mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | FE/CU-NI type J 2x0.5 PVC-PVC | - | - | - | - | - | - | - | - | - | -5 - +70°C | - | - | (without metal braiding) 12 x wire -Ø<br>(with metal braiding) 15 x wire-Ø | - | ||
![]() 70002684 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 2 x 1.50 mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002684 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 2x | 1.5 | 500V | 300/500V | 500 | 300V | - | 6.5 | 6.30mm | - | - | - | -5 - 50 | No | - | - | Yes | - | 6000mm | 6000 | 2000mm | 2000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | ||
![]() 28171-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® ROBOT 900 P | - | - | - | Sold per metre | - | - | 3 G 1 mm² | 1mm² | Black | - | No | - | Polyurethane | - | 28171-1 | - | - | - | - | 100m | +80°C | +80°C | -50°C | -40°C | 3G | - | 500V | - | - | 300V | - | - | 6.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Up to 0.34mm²: conductors according to DIN 47100 · From 0.5 mm²: black wires with white number printing | ÖLFLEX® ROBOT 900 P | - | - | - | - | - | - | - | PUR | No | - | - | - | - | 3000V | ||
![]() 1600303-1 Lapp | In Stock | - | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | 1 x 6mm² | 6mm² | Black | - | No | - | Rubber | - | 1600303-1 | - | Compound 5GM3 | - | - | 300m | +90°C | +90°C | -40°C | -25°C | 1x | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | <br> <ca/> 8mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | NSGAFÖU | - | - | - | - | - | - | - | - | No | Move: -25 - +90 °C, when fixed : -40 - +90°C | - | - | 10 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 6000V | ||
![]() 1123427-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,UV-resistant,Flame-retardant,Cold-resistant | ÖLFLEX® CLASSIC 130 H BK | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 3 G 2.50 mm² | 2.50mm² | Black | - | Yes | - | - | - | 1123427-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -15°C | 3G | - | 1000V | - | - | 600V | No | - | 11.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 130 H | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000V | ||
![]() 1600095 Lapp | In Stock | - | - | Cable | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 2 x 6 mm² | 6mm² | Black | - | No | - | Rubber | - | 1600095 | - | Rubber mixing EM2 | - | - | 300m | - | +60°C | - | -25°C | 2x | - | 750V | 450/750V | - | 450V | - | - | 16.70mm | No | - | - | - | - | - | Non-Compliant | Yes | Yes | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | H07RN-F | -25 °C | Black | Unshielded | - | - | - | Not Halogen Free | - | No | Moving: -25 - +60°C | - | - | 6 x external dia. for a flexible use | 2500V | ||
![]() 00100443 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 1mm² | 1mm² | Grey | - | No | - | PVC | - | 00100443 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 5x | - | 500V | U0/U 300/500V | - | 300V | No | - | 8.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V |