- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Coding | Colour outer sheath | Conductor category | Connector End A | Connector End A Pin Count | Connector End B | Content | Core identification | Core layout | Core resistance | Cross section | Cross section (each core) | Cross section (each core) (part 2) | Degree of protection (IP) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | No. of leads (part 2) | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating capacity | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective conductor | Rated current In | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Tradename | Twisted pair cabling (part 1) | Unit Weight | Wave impedance | Wire ID code | Packaging | Series | Type | Color | Gender | Shielding | Ingress Protection | Reach Compliance Code | Connector Support Type | Cable Length | Jacket Color | Usage | Insulation | Shielded | Temperature range | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | Standards | 2nd Connector Number of Positions | Bend radius | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Test voltage | Wire Gauge - AWG | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73220210 Lapp | In Stock | - | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | UNITRONIC® SPIRAL | - | - | Black | Class 5 = flexible | - | - | - | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | - | 4 x 0.14mm² | 0.14mm² | - | - | Black | - | No | No | LAPP GROUP PVT LTD | Polyurethane | - | Lapp Group | 73220210 | 73220210 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | 4x | - | 0.14 | 250V | - | 50 | 50 | - | 4.5 | 19mm | - | Active | (not for heavy current applications) 250V | - | -5 - 50 | - | No | - | 5.06 | - | Yes | - | 400mm | 400 | 100mm | 100 | - | - | - | - | DIN 47100 | - | - | UNITRONIC® SPIRAL DATA | - | - | - | - | unknown | WIRE AND CABLE | - | - | - | - | Yes | When fixed : -5 - +50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032076/100 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | - | - | - | - | - | - | 100m | - | Braid, fine strands | - | 4 x 0.34 mm² | 0.34mm² | - | - | Black | - | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | - | 1032076/100 | - | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 4x | - | - | - | - | - | - | - | - | 5.70mm | Yes | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | UNITRONIC ROBUST C 4x0,34 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032109/500 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | - | - | - | - | 500m | - | Braid, fine strands | - | 3 x 2 x 0.25 mm² | 0.25mm² | - | - | Black | - | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | - | 1032109/500 | - | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 6x | - | - | - | - | - | - | - | - | 7.10mm | Yes | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | - | - | - | - | UNITRONIC ROBUST C (TP) 3x2x0,25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032124/500 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | - | - | - | - | 500m | - | Braid, fine strands | - | 8 x 2 x 0.50 mm² | 0.50mm² | - | - | Black | - | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | - | 1032124/500 | - | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 16x | - | - | - | - | - | - | - | - | 13.10mm | Yes | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | - | - | - | - | UNITRONIC ROBUST C (TP) 8x2x0,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032110/500 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | - | - | - | - | 500m | - | Braid, fine strands | - | 4 x 2 x 0.25 mm² | 0.25mm² | - | - | Black | - | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | - | 1032110/500 | - | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 8x | - | - | - | - | - | - | - | - | 7.60mm | Yes | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | - | - | - | - | UNITRONIC ROBUST C (TP) 4x2x0,25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032128/500 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | - | - | - | - | 500m | - | Braid, fine strands | - | 4 x 2 x 0.75 mm² | 0.75mm² | - | - | Black | - | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | - | 1032128/500 | - | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 8x | - | - | - | - | - | - | - | - | 10.70mm | Yes | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | - | - | - | - | UNITRONIC ROBUST C (TP) 4x2x0,75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032002/1000 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | - | - | - | - | 1000m | - | - | - | 4 x 0.14 mm² | 0.14mm² | - | - | Black | - | - | Yes | - | - | - | - | 1032002/1000 | - | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 4x | - | - | 350V | - | - | - | - | - | 3.60mm | Yes | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | UNITRONIC ROBUST 4x0,14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1200V | - | - | - | ||
![]() 1032016/500 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | - | - | - | - | 500m | - | - | - | 7 x 0.25 mm² | 0.25mm² | - | - | Black | - | - | Yes | - | - | - | - | 1032016/500 | - | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 7x | - | - | - | - | - | - | - | - | 5.10mm | Yes | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | UNITRONIC ROBUST 7x0,25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032025/100 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | - | - | - | - | 100m | - | - | - | 2 x 0.34 mm² | 0.34mm² | - | - | Black | - | - | Yes | - | - | - | - | 1032025/100 | - | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 2x | - | - | - | - | - | - | - | - | 4.20mm | Yes | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | UNITRONIC ROBUST 2x0,34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73222363 Lapp | In Stock | - | - | - | - | - | - | - | Flexible | H05VV-F | - | - | - | - | - | - | - | 1pc(s) | - | Extra-finely strands according to VDE 0295, class 6 | - | 3 x 0.75mm² | 0.75mm² | - | - | White | - | - | No | - | PVC | - | - | 73222363 | - | PVC | - | - | - | +50°C | +50°C | - | -30°C | +5°C | 3G | - | - | 500V | 300V | - | 300V | - | - | 6.50mm | - | - | (not for heavy current applications) 350V | - | - | - | - | - | - | - | Yes | - | 1500mm | - | 500mm | - | - | - | - | - | DIN 47100 | - | - | H05VV-F | - | - | - | - | - | - | - | - | - | - | No | -70 - +50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170208-1 Lapp | In Stock | - | - | - | - | - | 8 | - | Halogen-free,Flame-retardant,PUR coating | Bus P COMBI IBS | DIN 19258 · EN 50254 · IEC 61158 | - | - | - | - | - | - | Sold per metre | - | - | Schleife: max. 186Ω/km | 3 x 2 x 0.22 + 3 x 1.0mm² | 0.22mm² | 1.0mm² | - | Violet | - | - | Yes | - | Polyurethane | - | - | 2170208-1 | - | - | - | - | 100m | +80°C | +80°C | - | -40°C | -40°C | 6x | 3x | - | 250V | - | - | - | (800Hz) max. 60nF/km | - | 7.90mm | No | - | (not for heavy current applications) 250V | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | 100Ω | - | - | - | Bus P COMBI IBS | - | - | - | - | - | - | - | - | - | PUR | Yes | -40 - +80°C | - | - | - | - | - | - | - | - | - | InterBus | - | 8 x external dia., when permanently installed | - | - | - | Ader/Ader 1500V | - | - | - | ||
![]() APCP40-DDC015 Atop Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | SFP28 | - | SFP28 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | passive cable | - | 5.026540 oz | - | - | Bulk | QSFP-DD DAC | Ethernet Cable | - | Male / Male | - | - | - | - | 5 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1080753 Phoenix Contact | 64 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | - | - | - | Round | - | X Coded | - | - | M12 | 8 Position | M12 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Rigid Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat 6a | Blue | Female | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 5 m | Blue (Aqua) | Cat6a, Industrial Environments | - | - | - | Male Pins | All | Receptacle | 8 | Standard | Plug, Right Angle | X | M12 | Female Sockets | - | 8 | - | All | X | M12 | - | 26 AWG | IP67 | 16.40 (5.00m) | ||
![]() 1080752 Phoenix Contact | 52 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | - | - | - | Round | - | X Coded | - | - | M12 | 8 Position | M12 | - | - | - | - | - | - | - | IP65 | - | 1 | - | - | - | - | Rigid Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | -20 - -20 | Active | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NBC | Cat 6a | Blue | Female | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 2 m | Blue (Aqua) | Cat6a, Industrial Environments | - | - | - | Male Pins | All | Receptacle | 8 | Standard | Plug, Right Angle | X | M12 | Female Sockets | - | 8 | - | All | X | M12 | - | 26 AWG | IP67 | 6.56 (2.00m) | ||
![]() 1080754 Phoenix Contact | 2581 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | - | - | - | Round | - | X Coded | - | - | M12 | 8 Position | M12 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Rigid Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NBC | Cat 6a | Blue | Female | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 10 m | Blue (Aqua) | Cat6a, Industrial Environments | - | - | - | Male Pins | All | Receptacle | 8 | Standard | Plug, Right Angle | X | M12 | Female Sockets | - | 8 | - | All | X | M12 | - | 26 AWG | IP67 | 32.8 (10.00m) | ||
![]() 1080751 Phoenix Contact | 14 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | - | - | - | Round | - | X Coded | - | - | M12 | 8 Position | M12 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Rigid Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat 6a | Blue | Female | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 1 m | Blue (Aqua) | Cat6a, Industrial Environments | - | - | - | Male Pins | All | Receptacle | 8 | Standard | Plug, Right Angle | X | M12 | Female Sockets | - | 8 | - | All | X | M12 | - | 26 AWG | IP67 | 3.28 (1.00m) | ||
![]() 1080725 Phoenix Contact | 48 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | - | - | - | Round | - | X Coded | - | - | M12 | 8 Position | M12 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Rigid Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NBC | Cat 6a | Blue | Male | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 2 m | Blue (Aqua) | Cat6a, Industrial Environments | - | - | - | Male Pins | All | Receptacle, Right Angle | 8 | Standard | Receptacle | X | M12 | Male Pins | - | 8 | - | All | X | M12 | - | 26 AWG | IP67 | 6.56 (2.00m) | ||
![]() 1080723 Phoenix Contact | 2925 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | - | - | - | Round | - | X Coded | - | - | M12 | 8 Position | M12 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Rigid Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NBC | Cat 6a | Blue | Male | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 10 m | Blue (Aqua) | Cat6a, Industrial Environments | - | - | - | Male Pins | All | Receptacle, Right Angle | 8 | Standard | Receptacle, Right Angle | X | M12 | Male Pins | - | 8 | - | All | X | M12 | - | 26 AWG | IP67 | 32.8 (10.00m) | ||
![]() 1080728 Phoenix Contact | 52 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | - | - | - | - | Round | - | X Coded | - | - | M12 | 8 Position | No Connector | - | - | - | - | - | - | - | IP65 | - | 1 | - | - | - | - | Rigid Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | -40 - 80 | -20 - 80 | Active | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NBC | Cat 6a | Blue | Female | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 1 m | Blue (Aqua) | Cat6a, Industrial Environments | - | - | - | Female Sockets | All | Plug | 8 | Standard | Wire Leads | X | M12 | - | - | - | - | - | - | - | - | 26 AWG | IP67 | 3.28 (1.00m) | ||
![]() 1080726 Phoenix Contact | 2093 |
| - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | - | - | - | Round | - | X Coded | - | - | M12 | 8 Position | M12 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Rigid Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NBC | Cat 6a | Blue | Male | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 5 m | Blue (Aqua) | Cat6a, Industrial Environments | - | - | - | Male Pins | All | Receptacle, Right Angle | 8 | Standard | Receptacle | X | M12 | Male Pins | - | 8 | - | All | X | M12 | - | 26 AWG | IP67 | 16.40 (5.00m) |