- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Mfr | Package | Product Status | RoHS | Voltage, Rating | Series | Connector Type | Type | Color | Gender | Shielding | Style | Current Rating | Cable Length | Jacket Color | Number of Positions/Contacts | Connector Type A | Connector Type B | Wire Gauge - AWG | Features | USOC Codes | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 33480147829020 HARTING | 49 |
| - | Free Hanging (In-Line) | Round Cable | - | USB Type A | 10 Position | RJ45 | 8 Position | 10 | Low Smoke Zero Halogen (LSZH) | HARTING | Bulk | Active | Details | - | ix Industrialâ„¢ | Plug to Plug | Cat 6a | Orange | Male / Male | Unshielded | Cat6a | - | 2 m | Orange | 10p8c, 8p8c (RJ45, Ethernet) | - | - | 26 AWG | Molded Plugs | RJ45 | IP20 | 6.56 (2.00m) | ||
![]() 33480147824030 HARTING | 16 |
| - | Free Hanging (In-Line) | Round Cable | - | USB Type A | 10 Position | RJ45 | 8 Position | 10 | Low Smoke Zero Halogen (LSZH) | HARTING | Bulk | Active | Details | - | ix Industrialâ„¢ | Plug to Plug | Cat 6a | Gray | Male / Male | Unshielded | Cat6a | - | 3 m | Gray | 10p8c, 8p8c (RJ45, Ethernet) | - | - | 26 AWG | Molded Plugs | RJ45 | IP20 | 9.84 (3.00m) | ||
![]() 33480147828010 HARTING | 19 | - | - | Free Hanging (In-Line) | Round Cable | - | USB Type A | 10 Position | RJ45 | 8 Position | 10 | Low Smoke Zero Halogen (LSZH) | HARTING | Bulk | Active | Details | - | ix Industrialâ„¢ | Plug to Plug | Cat 6a | Black | Male / Male | Unshielded | Cat6a | - | 1 m | Black | 10p8c, 8p8c (RJ45, Ethernet) | - | - | 26 AWG | Molded Plugs | RJ45 | IP20 | 3.28 (1.00m) | ||
![]() 33480147827020 HARTING | 37 |
| - | Free Hanging (In-Line) | Round Cable | - | USB Type A | 10 Position | RJ45 | 8 Position | 10 | Low Smoke Zero Halogen (LSZH) | HARTING | Bulk | Active | Details | - | ix Industrialâ„¢ | Plug to Plug | Cat 6a | Green | Male / Male | Unshielded | Cat6a | - | 2 m | Green | 10p8c, 8p8c (RJ45, Ethernet) | - | - | 26 AWG | Molded Plugs | RJ45 | IP20 | 6.56 (2.00m) | ||
![]() 33480147825030 HARTING | In Stock | - | - | Free Hanging (In-Line) | Round Cable | - | USB Type A | 10 Position | RJ45 | 8 Position | 10 | Low Smoke Zero Halogen (LSZH) | HARTING | Bulk | Active | Details | - | ix Industrialâ„¢ | Plug to Plug | Cat 6a | Red | Male / Male | Unshielded | Cat6a | - | 3 m | Red | 10p8c, 8p8c (RJ45, Ethernet) | - | - | 26 AWG | Molded Plugs | RJ45 | IP20 | 9.84 (3.00m) | ||
![]() TAX3872A202-004 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | 5 | Thermoplastic Elastomer (TPE) | - | - | - | Details | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 3 m | Teal | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TAX38225102-004 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | No Connector | - | 5 | Polyurethane (PUR) | - | - | - | Details | 30 V | - | - | Cat 6a | - | Male | - | - | 500 mA | 3 m | Green | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TAX3882A202-002 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | 5 | Thermoplastic Elastomer (TPE) | - | - | - | - | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 1 m | Teal | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TAX3812A202-020 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | No Connector | - | 5 | Thermoplastic Elastomer (TPE) | - | - | - | - | 30 V | - | - | Cat 6a | - | Male | - | - | 500 mA | 2 m | Teal | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TAX38125102-005 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | No Connector | - | 2 | Polyurethane (PUR) | - | - | - | Details | 30 V | - | - | Cat 6a | - | Male | - | - | 500 mA | 5 m | Green | - | M12 Plug | Free End | 26 AWG | - | - | IP67 | - | ||
![]() TAX38B2A202-020 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | 5 | Thermoplastic Elastomer (TPE) | - | - | - | - | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 2 m | Teal | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TAX3822A202-002 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | No Connector | - | 5 | Thermoplastic Elastomer (TPE) | - | - | - | - | 30 V | - | - | Cat 6a | - | Male | - | - | 500 mA | 1 m | Teal | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TCX38721112-004 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | RJ45 | 8 Position | 5 | Polyvinyl Chloride (PVC) | - | - | - | Details | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 3 m | Green | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TAX38725102-004 TE Connectivity | In Stock | - | - | - | PUR | X Coded | M12 | 8 Position | M12 | 8 Position | 5 | Polyurethane (PUR) | - | - | - | Details | 30 V | - | 8POS M12 Circular to 8POS M12 Circular | Cat 6a | Green | Male / Male | - | - | 500 mA | 3 m | Green | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TCX3872A202-020 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | RJ45 | 8 Position | 5 | Thermoplastic Elastomer (TPE) | - | - | - | - | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 2 m | Teal | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TAX3882A202-004 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | 5 | Thermoplastic Elastomer (TPE) | - | - | - | Details | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 3 m | Teal | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TAX38825102-005 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | 2 | Polyurethane (PUR) | - | - | - | Details | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 5 m | Green | - | M12 Plug | 90° M12 Plug | 26 AWG | - | - | IP67 | - | ||
![]() TAX3812A202-004 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | No Connector | - | 5 | Thermoplastic Elastomer (TPE) | - | - | - | Details | 30 V | - | - | Cat 6a | - | Male | - | - | 500 mA | 3 m | Teal | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TCX38825102-002 TE Connectivity | In Stock | - | - | - | - | X Coded | M12 | 8 Position | RJ45 | 8 Position | 5 | Polyurethane (PUR) | - | - | - | - | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 1 m | Green | - | - | - | 26 AWG | - | - | IP67 | - | ||
![]() TCX38725102-005 TE Connectivity | 73 | - | - | - | - | X Coded | M12 | 8 Position | RJ45 | 8 Position | 2 | Polyurethane (PUR) | - | - | - | Details | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 5 m | Green | - | M12 Plug | RJ45 Plug | 26 AWG | - | - | IP67 | - |