- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Mfr | Package | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Type | Color | Gender | Shielding | Ingress Protection | Current Rating | Cable Length | Jacket Color | Usage | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | Connector Type A | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | Connector Type B | 1st Connector Shell Size - Insert | 2nd Connector Gender | Number of Strands | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Wire Gauge - AWG | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAD1423A201-020 TE Connectivity | 107 | - | - | Nylon | - | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | 5 | Thermoplastic Elastomer (TPE) | - | - | - | - | - | Details | - | - | 250 V | - | M12 D-Code | Cable Assembly | - | Male | - | - | 4 A | 2 m | Teal | - | - | - | - | 90° M12 Plug | - | - | - | - | Free End | - | - | - | - | - | - | - | 24 AWG | IP67 | - | ||
![]() TAD1483A201-005 TE Connectivity | 54 | - | - | Nylon | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 2 | Thermoplastic Elastomer (TPE) | - | - | - | - | - | Details | - | - | 250 V | - | M12 D-Code | Cable Assembly | - | Male / Male | - | - | 4 A | 5 m | Teal | - | - | - | - | M12 Plug | - | - | - | - | 90° M12 Plug | - | - | - | - | - | - | - | 24 AWG | IP67 | - | ||
![]() TCD14741111-020 TE Connectivity | 43 | - | - | Polyamide (PA) | - | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 5 | Polyvinyl Chloride (PVC) | - | - | - | - | - | Details | - | - | 30 V | - | M12 D-Code | Cable Assembly | - | Male / Male | - | - | 0.5 A | 2 m | Teal | - | - | - | - | M12 Plug | - | - | - | - | RJ45 Plug | - | - | 7 | - | - | - | - | 22 AWG | - | 2m | ||
![]() TCD14745101-004 TE Connectivity | 69 | - | - | Polyamide (PA) | - | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 5 | Polyurethane (PUR) | - | - | - | - | - | Details | - | - | 30 V | - | M12 D-Code | Cable Assembly | - | Male / Male | - | - | 0.5 A | 3 m | Green | - | - | - | - | M12 Plug | - | - | - | - | RJ45 Plug | - | - | - | - | - | - | - | 22 AWG | - | - | ||
![]() TCD14745101-002 TE Connectivity | 55 |
| - | Polyamide (PA) | - | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 5 | Polyurethane (PUR) | - | - | - | - | - | Details | - | - | 30 V | - | M12 D-Code | Cable Assembly | - | Male / Male | - | - | 0.5 A | 1 m | Green | - | - | - | - | M12 Plug | - | - | - | - | RJ45 Plug | - | - | 7 | - | - | - | - | 22 AWG | - | 1m | ||
![]() TCD14745101-003 TE Connectivity | 46 | - | - | Polyamide (PA) | - | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 5 | Polyurethane (PUR) | - | - | - | - | - | Details | - | - | 30 V | - | M12 D-Code | Cable Assembly | - | Male / Male | - | - | 0.5 A | 1.5 m | Green | - | - | - | - | M12 Plug | - | - | - | - | RJ45 Plug | - | - | 7 | - | - | - | - | 22 AWG | - | 1.5m | ||
![]() TCD14745101-006 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 1 | Polyurethane (PUR) | - | - | - | - | - | Details | - | - | 30 V | - | M12 D-Code | Cable Assembly | - | Male / Male | - | - | 0.5 A | 7 m | Green | - | - | - | - | M12 Plug | - | - | - | - | RJ45 Plug | - | - | - | - | - | - | - | 22 AWG | - | - | ||
![]() TAD1413A201-150 TE Connectivity | 36 | - | - | Nylon | - | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | 1 | Thermoplastic Elastomer (TPE) | - | - | - | - | - | Details | - | - | 250 V | - | M12 D-Code | Cable Assembly | - | Male | - | - | 4 A | 15 m | Teal | - | - | - | - | M12 Plug | - | - | - | - | Free End | - | - | - | - | - | - | - | 24 AWG | IP67 | - | ||
![]() TAD14545101-020 TE Connectivity | 18 |
| - | Polyamide (PA) | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 5 | Polyurethane (PUR) | - | - | - | - | - | Details | - | - | 250 V | - | M12 D-Code | Cable Assembly | - | Male / Female | - | - | 4 A | 2 m | Green | - | - | - | - | M12 Plug | - | - | - | - | M12 Receptacle | - | - | 7 | - | - | - | - | 22 AWG | IP67 | 2m | ||
![]() TCD14745101-005 TE Connectivity | 50 | - | - | Polyamide (PA) | - | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 2 | Polyurethane (PUR) | - | - | - | - | - | Details | - | - | 30 V | - | M12 D-Code | Cable Assembly | - | Male / Male | - | - | 0.5 A | 5 m | Green | - | - | - | - | M12 Plug | - | - | - | - | RJ45 Plug | - | - | - | - | - | - | - | 22 AWG | - | - | ||
![]() TAD1483A201-002 TE Connectivity | 126 | - | - | Nylon | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 5 | Thermoplastic Elastomer (TPE) | - | - | - | - | - | Details | - | - | 250 V | - | M12 D-Code | Cable Assembly | - | Male / Male | - | - | 4 A | 1 m | Teal | - | - | - | - | M12 Plug | - | - | - | - | 90° M12 Plug | - | - | - | - | - | - | - | 24 AWG | IP67 | - | ||
![]() TAX3872A202-002 TE Connectivity | In Stock | - | - | - | - | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | - | 5 | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 1 m | Teal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | IP67 | - | ||
![]() TAX38225102-005 TE Connectivity | 55 | - | - | - | - | - | - | - | X Coded | M12 | 8 Position | No Connector | - | - | 2 | Polyurethane (PUR) | - | - | - | - | - | Details | - | - | 30 V | - | - | Cat 6a | - | Male | - | - | 500 mA | 5 m | Green | - | - | - | - | 90° M12 Plug | - | - | - | - | Free End | - | - | - | - | - | - | - | 26 AWG | IP67 | - | ||
![]() TAX38825102-004 TE Connectivity | In Stock | - | - | - | - | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | - | 5 | Polyurethane (PUR) | - | - | - | - | - | Details | - | - | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 3 m | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | IP67 | - | ||
![]() TAX3812A202-002 TE Connectivity | In Stock | - | - | - | - | - | - | - | X Coded | M12 | 8 Position | No Connector | - | - | 5 | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | 30 V | - | - | Cat 6a | - | Male | - | - | 500 mA | 1 m | Teal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | IP67 | - | ||
![]() TAX38725102-002 TE Connectivity | In Stock | - | - | - | - | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | - | 5 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 30 V | - | - | Cat 6a | - | Male / Male | - | - | 500 mA | 1 m | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | IP67 | - | ||
![]() APCP40-DDC015 Atop Technologies | In Stock | - | - | - | - | - | - | - | - | SFP28 | - | SFP28 | - | - | 1 | - | - | - | - | - | - | Details | passive cable | 5.026540 oz | - | Bulk | QSFP-DD DAC | Ethernet Cable | - | Male / Male | - | - | - | 5 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1080753 Phoenix Contact | 64 |
| - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | X Coded | M12 | 8 Position | M12 | - | - | 1 | Rigid Polyurethane (PUR) | Phoenix Contact | - | - | Active | - | - | - | - | - | - | - | Cat 6a | Blue | Female | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 5 m | Blue (Aqua) | Cat6a, Industrial Environments | Male Pins | All | Receptacle | - | 8 | Standard | Plug, Right Angle | X | - | M12 | Female Sockets | - | 8 | All | X | M12 | 26 AWG | IP67 | 16.40 (5.00m) | ||
![]() 1080752 Phoenix Contact | 52 |
| - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | X Coded | M12 | 8 Position | M12 | - | IP65 | 1 | Rigid Polyurethane (PUR) | Phoenix Contact | Bulk | -20 - -20 | Active | 0.5 | - | - | - | - | - | NBC | Cat 6a | Blue | Female | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 2 m | Blue (Aqua) | Cat6a, Industrial Environments | Male Pins | All | Receptacle | - | 8 | Standard | Plug, Right Angle | X | - | M12 | Female Sockets | - | 8 | All | X | M12 | 26 AWG | IP67 | 6.56 (2.00m) | ||
![]() 1080754 Phoenix Contact | 2581 |
| - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | X Coded | M12 | 8 Position | M12 | - | - | 1 | Rigid Polyurethane (PUR) | Phoenix Contact | Bulk | - | Active | - | - | - | - | - | - | NBC | Cat 6a | Blue | Female | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 10 m | Blue (Aqua) | Cat6a, Industrial Environments | Male Pins | All | Receptacle | - | 8 | Standard | Plug, Right Angle | X | - | M12 | Female Sockets | - | 8 | All | X | M12 | 26 AWG | IP67 | 32.8 (10.00m) |