- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Conductor Material | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Jacket Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Part # Aliases | Unit Weight | Voltage, Rating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Gender | Additional Feature | Shielding | Construction | Style | Reach Compliance Code | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Rated Current | Number of Positions/Contacts | Connector Type A | Stranding | Wire Gauge - AWG | Features | Cross Section Area | IP Rating | Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0985 706 100/25M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900002492 | - | - | - | - | - | - | - | - | - | Ethernet Cable | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | 25 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 706 100/4M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900000971 | - | - | - | - | - | - | - | - | - | Ethernet Cable | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | 4 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 706 500/25M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900002508 | - | - | - | - | - | - | - | - | - | Cat 5e | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | 25 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 706 104/25M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900002603 | - | - | - | - | - | - | - | - | - | Cat 5e | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | 25 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 656 104/0.3M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | M12 | 8 Position | RJ45 | 8 Position | - | 1 | - | Polyvinyl Chloride (PVC) | - | - | 900000449 | - | - | - | - | - | - | - | - | - | Double Ended | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | 300 mm | - | Blue (Teal) | - | - | - | - | 24 AWG | - | - | IP20, IP67 | - | - | - | - | - | - | ||
![]() 0985 706 103/1M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900001481 | 3 oz | - | - | - | - | - | - | - | - | Cat 5e | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | 1 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 707 500/12M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | - | Polyvinyl Chloride (PVC) | - | - | 900001860 | - | - | - | - | - | - | - | - | - | Cat 5e | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | 12 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 342 500/5M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | RJ45 | 4 Position | RJ45 | 8 Position | - | 1 | - | Polyurethane (PUR) | - | - | 900001451 | - | 30 VAC, 42 VDC | - | - | - | - | - | - | - | - | - | Male / Male | - | - | - | - | - | 1.5 A | - | - | - | - | - | 5 m | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 706 104/0.5M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900001485 | - | - | - | - | - | - | - | - | - | Cat 5e | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 706 103/20M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900002014 | 2 lbs | - | - | - | - | - | - | - | - | Cat 5e | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | 20 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 706 103/60M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900002143 | - | - | - | - | - | - | - | - | - | Cat 5e | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | 60 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 706 104/35M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900002936 | - | - | - | - | - | - | - | - | - | Cat 5e | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | 35 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 606 500/90M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | - | Polyvinyl Chloride (PVC) | - | - | 900000692 | - | - | - | - | - | - | - | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | 90 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 342 500/2M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | RJ45 | 4 Position | RJ45 | 8 Position | - | 1 | - | Polyurethane (PUR) | - | - | 900001450 | - | 30 VAC, 42 VDC | - | - | - | - | - | - | - | - | - | Male / Male | - | - | - | - | - | 1.5 A | - | - | - | - | - | 2 m | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 706 500/3M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900002507 | - | - | - | - | - | - | - | - | - | Cat 5e | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | 3 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0985 706 104/14M Lumberg Automation | In Stock | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900002590 | - | - | - | - | - | - | - | - | - | Cat 5e | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | 14 m | - | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UTPSP6BLY Panduit Corp | 46 |
| Datasheet | 6 Weeks | Gold | - | Free Hanging (In-Line) | 8 | - | - | Round Cable | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | Bulk | 2010 | TX6™ PLUS | yes | Active | Not Applicable | Plug to Plug | - | Black | Male | - | Unshielded | - | Cat6 | - | - | - | - | - | - | Twisted Pair | 1.82m | 24 AWG | - | - | 8p8c (RJ45, Ethernet) | Plug | - | - | - | - | - | - | 6.00' 1.83m | No | - | ROHS3 Compliant | - | ||
![]() 1312160010 Weidmüller | 73 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | yes | Active | 1 (Unlimited) | Plug to Plug | - | Gray | - | - | Shielded | - | Cat6a, Crossover | - | - | - | - | - | CABLE ASSEMBLY | Round | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | - | - | - | 3.28' 1.00m | - | - | RoHS Compliant | - | ||
![]() 1300550013 Molex | 65 |
| - | 6 Weeks | - | - | Panel Mount, Bulkhead | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brad RJ-Lnxx 130055 | - | Active | Not Applicable | Jack with PCB to Plug | - | Black | - | - | Shielded | - | Cat5, Industrial Environments - IP67 | unknown | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | Circular Threaded Coupling | - | - | - | 1.00' 304.8mm | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() 1233160005 Weidmüller | 35 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | COPPER ALLOY | Round Cable | - | - | - | - | - | - | - | PE | - | 60°C | -20°C | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | Plug to Plug, Angled Down | - | Gray | - | STANDARD: ANSI/TIA/EIA-568-B.2-10, EN50173-1:2007; ISO/IEC 11801:2002 | Shielded | STRANDED | Cat6a | not_compliant | - | 8 | ANSI; CUL; EIA; EN; IEC; ISO; TIA; UL | 27 AWG | CABLE ASSEMBLY | Round | - | - | - | 1A | 8p8c (RJ45, Ethernet) | - | 7X27 | - | Molded Plugs | 0.1 mm2 | - | 5.9mm | 1.64' 500.0mm | - | - | RoHS Compliant | - |