- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Material Type | Approvals | Base Product Number | Brand | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Hole Diameter (mm) | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Package | Product Status | RoHS | Shell Sizes | Shell Style# | Side 1 Gender | Side 2 Gender | Thickness (mm) | Series | Connector Type | Type | Color | Applications | Subcategory | Shielding | Style | Current Rating | Contact Gender | Product Type | Number of Positions/Contacts | Max Frequency | Legend | Background Color | Text Color | Features | Product Category | Strain Relief | Insulated | IP Rating | Diameter | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTP6AX1MGR Panduit | 29 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | - | Panduit | UTP6AX1MGR | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Green | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 3.281 Feet | - | ||
![]() UTP6AX6VL Panduit | 13 |
| - | Free Hanging (In-Line) | - | - | - | UL | - | Panduit | Cat 6a | - | 1 | - | Cutler Hammer, Div of Eaton Corp | HJD4125 | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Violet | - | Cable Assemblies | No | Cat6a | 125 A | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 6 Feet | - | ||
![]() UTP6AX6MRD Panduit | 29 |
| - | Free Hanging (In-Line) | - | - | - | CE, CSA, UL | - | Panduit | Cat 6a | - | 1 | - | Cutler Hammer, Div of Eaton Corp | PDG33P0600P5YL | - | Panduit Corp | Panel | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Red | - | Cable Assemblies | No | Cat6a | 600 A | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 19.686 Feet | - | ||
![]() UTP6AX4.5MBU Panduit | 13 |
| - | Free Hanging (In-Line) | - | Tinned Copper | - | CE, cULus | UTP6AX | Panduit | Cat 6a | - | 1 | 8.5 mm | NVENT ERIFLEX, ERICO | 563621 | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | 1.5 mm | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Blue | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | Yes | - | - | 14.7645 Feet | 250 mm | ||
![]() UTP6AX20BL Panduit | 40 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | - | IDEC | LBW6ML-A1T13VS | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Black | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 20 Feet | - | ||
![]() UTP6AX1RD Panduit | 40 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | - | Panduit | UTP6AX1RD | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Red | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 1 Feet | - | ||
![]() UTP6AX2OR Panduit | 13 |
| - | Free Hanging (In-Line) | - | - | Aluminum | ASTM | - | Panduit | Cat 6a | - | 1 | - | Brady | AF-V-PK | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Orange | Cable & Wire Marking | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | V | Silver | Black | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 2 Feet | - | ||
![]() UTP6AX11YL Panduit | 29 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | - | Honeywell | HVFDSB3B0030G220/U | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Yellow | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | 320 Hz | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 11 Feet | - | ||
![]() UTP6AX8BL Panduit | 29 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | - | ABB | ACH580-01-027A-6+J429+K475 | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Black | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 8 Feet | - | ||
![]() UTP6AX9MVL Panduit | 29 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | - | Turck | U-95316 | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Violet | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 29.529 Feet | - | ||
![]() UTP6AX9MBU Panduit | 13 |
| - | Free Hanging (In-Line) | 8 | - | - | UL;IEC | UTP6AX | Panduit | TPE | - | 1 | - | Murrelektronik | 7700-48521-S4W1000 | 60 VAC/60 VDC | Panduit Corp | - | Bulk | Active | Yes | - | - | Male | Male | - | TX6Aâ„¢ 10Gigâ„¢ | M12 Straight Male to RJ-45 Straight Male, 8-pole | Cat 6a | Blue | - | Cable Assemblies | No | Cat6a | 1.76 Amps | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | IP20/IP67 | - | 10 Meters | - | ||
![]() UTP6AX13MRD Panduit | 13 |
| - | Free Hanging (In-Line) | - | - | - | CE, CSA, UL | - | Panduit | Cat 6a | - | 1 | - | Cutler Hammer, Div of Eaton Corp | PDG33P0600P8DL | - | Panduit Corp | Panel | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Red | - | Cable Assemblies | No | Cat6a | 600 A | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 42.653 Feet | - | ||
![]() UTP6AX8MOR Panduit | 29 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | - | ABB | QT700-17B | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Orange | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 26.248 Feet | - | ||
![]() UTP6AX29OR Panduit | 13 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | - | Lapp USA | UTP6AX29OR | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Orange | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 29 Feet | - | ||
![]() UTP6AX9MGR Panduit | 13 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | - | Wieland | 05.543.7121.0 | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Green | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 29.529 Feet | - | ||
![]() UTP6AX6M Panduit | 13 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | - | 1 | - | ABB | QT800-14W | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | White, Off | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 19.686 Feet | - | ||
![]() UTP6AX4MGY Panduit | 13 |
| - | Free Hanging (In-Line) | - | Tinned Copper | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | 35 mm | Murrelektronik | 4000-71001-3520006 | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Gray | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 13.124 Feet | 200 mm | ||
![]() UTP6AX7M Panduit | In Stock | - | - | Free Hanging (In-Line) | - | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | Silver Plated | 1 | - | Fujikura, Formerly DDK | DMS3100A22-14P-F | - | Panduit Corp | - | Bulk | Active | Yes | 22 | Wall Mounting Receptacle | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | White, Off | - | Cable Assemblies | No | Cat6a | - | Pin | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | 1.37 Inches | 2.13 Inches | - | ||
![]() UTP6AX8GY Panduit | 29 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | 1 | - | Miscellaneous | QTA673 | - | Panduit Corp | - | Bulk | Active | Yes | - | - | - | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Gray | - | Cable Assemblies | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 8 Feet | - | ||
![]() UTP6AX10YL Panduit | 26 |
| - | Free Hanging (In-Line) | 6 | - | - | UL;IEC | - | Panduit | PUR | - | 1 | - | Murrelektronik | 7000-46041-8020500 | 30 VAC/30 VDC | Panduit Corp | - | Bulk | Active | Yes | - | - | Male | Female | - | TX6Aâ„¢ 10Gigâ„¢ | M12 Straight Male to M12 Straight Female, 6-pole | Cat 6a | Yellow | - | Cable Assemblies | No | Cat6a | 4 Amps | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | IP65/IP67 | - | 5 Meters | - |