- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Shape | Package Cooled | Material Finish | Approvals | Base Product Number | Brand | Cable Types | Content | Degree of protection (IP), front side | Device construction | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Package | Product Status | Rated permanent current Iu | RoHS | Side 1 Gender | Side 2 Gender | Switching current (max.) | Type of control element | Series | Part Status | Connector Type | Type | Color | Subcategory | Shielding | Style | Current Rating | Configuration | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Product Type | Number of Positions/Contacts | VA Rating | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Category | Strain Relief | Phase | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTP6AX2.5MOR Panduit | 13 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | Panduit | UTP6AX2.5MOR | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Orange | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 8.2025 Feet | - | ||
![]() UTP6AX20MOR Panduit | 13 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | ABB | ACH580-01-02A1-4+B056+K451 | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Orange | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 65.62 Feet | - | ||
![]() UTP6AX3MOR Panduit | 20 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | Turck | U-98663 | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Orange | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 9.843 Feet | - | ||
![]() UTP6AX6MBL Panduit | 28 |
| - | Free Hanging (In-Line) | 4 | - | - | - | - | UL;IEC | - | Panduit | TPE-S | - | - | - | 1 | Murrelektronik | 7044-40021-3361000 | 32 VAC/32 VDC | Panduit Corp | - | Bulk | Active | - | Yes | Male | Female | - | - | TX6A™ 10Gig™ | - | M12 Straight Male to M12 Straight Female, 4-pole | Cat 6a | Black | Cable Assemblies | No | Cat6a | 4 Amps | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | IP68/IP69K | - | 10 Meters | - | ||
![]() UTP6AX6MBU Panduit | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | - | - | - | 1 | Johnson Controls | A19AGA-58C | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Blue | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 19.686 Feet | - | ||
![]() UTP6AX8M Panduit | 11 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | - | - | - | 1 | Panduit | UTP6AX8M | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | White, Off | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 26.248 Feet | - | ||
![]() UTP6AX0.5MRD Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | Miscellaneous | 2N1623 | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Red | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 1.6405 Feet | - | ||
![]() UTP6AX0.5MOR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | Shield-Kon | GSC590NP | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Orange | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 1.6405 Feet | - | ||
![]() UTP6AX15RD Panduit | 30 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | Panduit | UTP6AX15RD | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Red | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 15 Feet | - | ||
![]() UTP6AX19BL Panduit | 20 |
| - | Free Hanging (In-Line) | - | - | - | - | - | CSA, UL | - | Panduit | Cat 6a | - | - | - | 1 | Acme Electric | T3030K0013BC | - | Panduit Corp | Floor | Bulk | Active | - | No | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Dry Sealed | Black | Cable Assemblies | No | Cat6a | - | Delta Primary/Wye Secondary | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | 30 kVA | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | 3 | - | - | 19 Feet | - | ||
![]() UTP6AX3M Panduit | 11 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | - | - | - | 1 | ABB | 61179747 | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | White, Off | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 9.843 Feet | - | ||
![]() UTP6AX3MGR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | ABB | UTP6AX3MGR | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Green | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 9.843 Feet | - | ||
![]() UTP6AX12RD Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | Panduit | UTP6AX12RD | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Red | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 12 Feet | - | ||
![]() UTP6AX10GY Panduit | 91 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | ABB | UTP6AX10GY | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Gray | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 10 Feet | - | ||
![]() UTP6AX8OR Panduit | 20 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL | - | Panduit | Cat 6a | - | - | - | 1 | Cutler Hammer, Div of Eaton Corp | HKD3125T52WZG | - | Panduit Corp | Panel | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Orange | Cable Assemblies | No | Cat6a | 125 A | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 8 Feet | - | ||
![]() UTP6AX4MOR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | Panduit | UTP6AX4MOR | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Orange | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 13.124 Feet | - | ||
![]() UTP6AX4.5MGR Panduit | 20 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL | - | Panduit | Cat 6a | - | - | - | 1 | Cutler Hammer, Div of Eaton Corp | HKD3125T56WPN | - | Panduit Corp | Panel | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Green | Cable Assemblies | No | Cat6a | 125 A | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 14.7645 Feet | - | ||
![]() UTP6AX50YL Panduit | 20 |
| - | Free Hanging (In-Line) | - | - | - | - | - | UL;IEC | - | Panduit | Cat 6a | - | - | - | 1 | Wieland | 05.561.4125.0 | - | Panduit Corp | - | Bulk | Active | - | Yes | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Yellow | Cable Assemblies | No | Cat6a | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 50 Feet | - | ||
![]() 8-2111311-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | S6-1-A4-F179 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218971 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1pc(s) | IP65 | Surface mounted device | - | - | - | - | - | - | - | - | 20 | - | - | - | 20 | Toggle | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | -- | -- | - | - | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) |