- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Wire ID code | Type | Insulation | Shielded | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1312004-500 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 500m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1312004-500 | PUR | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | - | 5.70mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 4G0,5 | - | - | - | ||
![]() 10019946-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 10019946-100 | - | +80°C | +70°C | -40°C | -30°C | 4G | 500V | 300V | - | 9mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 4G2,5 N | - | - | 4000V | ||
![]() 1120360-50 Lapp | In Stock | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 50m | Finely stranded | 4 G 4 mm² | 4mm² | Black | No | PVC | 1120360-50 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 1000V | 600V | - | 13.80mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 4G4 | PVC | - | 4000V | ||
![]() 1120464-50 Lapp | In Stock | - | - | 4 | 15 | for underground installation,Cold-resistant,High flexural strength,UV-resistant | ÖLFLEX® CLASSIC 100 BK POWER | - | 50m | Cu, bare copper, fine strands | 4 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1120464-50 | PVC | +80°C | +70°C | -40°C | -30°C | 4G | 1000V | 600V | - | 10.80mm | Yes | No | - | Up to 5 wires: according to VDE 0293-308 · From 6 wires ÖLFLEX ® color code | ÖLFLEX CLASSIC 100 BK 0,6/1 KV 4G1,5 | PVC | - | 4000V | ||
![]() 1119204-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 4 G 1 mm² | 1mm² | Grey | No | PVC | 1119204-100 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | Yes | 6.50mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G1 | - | - | 4000V | ||
![]() 1123003-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123003-100 | - | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | - | 5.80mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 4G0,5 | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1136207-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 7 G 1 mm² | 1mm² | Grey | No | PVC | 1136207-100 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 500V | 300V | Yes | 8.80mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7G1 | - | - | A/A 4000 V A/S 2000V | ||
![]() 1119212-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 12 G 1 mm² | 1mm² | Grey | No | PVC | 1119212-100 | PVC | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | Yes | 10.50mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 12G1 | - | - | 4000V | ||
![]() 1026763-50 Lapp | In Stock | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1026763-50 | - | +70°C | +70°C | -40°C | 0°C | 7G | 500V | 300V | - | 9.10mm | Yes | No | - | - | ÖLFLEX CHAIN 809 CY 7G0,75 | Wire: PVC · Sheath: PVC | Yes | Wire/Wire: 4000 V · Wire/shield: 2000V | ||
![]() 1312505-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 5 G 4 mm² | 4mm² | Grey | No | Polyurethane | 1312505-100 | PUR | +80°C | +70°C | -40°C | -5°C | 5G | 500V | 300V | - | 12.10mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 5G4 | - | - | - | ||
![]() 10030-50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 12 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 10030-50 | PVC | +80°C | +70°C | -40°C | -5°C | 12G | 500V | 300V | - | 9.90mm | Yes | No | - | - | Round | Specific contact resistance: > 20 GΩ x cm | - | 4000V | ||
![]() 1123075-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 7 x 1 mm² | 1mm² | Grey | Yes | - | 1123075-50 | - | +80°C | +70°C | -40°C | -15°C | 7x | 500V | 300V | - | 8.10mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 7X1 | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1314010-100 Lapp | In Stock | - | - | 6 | 20 | PUR coating,Oil-resistant,Shielded | ÖLFLEX® 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | 100m | Finely stranded | 12 G 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1314010-100 | PUR | +80°C | +70°C | -40°C | -5°C | 12G | 500V | 300V | - | 9.90mm | Yes | No | - | Black wires with white digits according to VDE 0293 | ÖLFLEX CLASSIC 415 CP 12G0,5 | - | - | A/A 4000 V<br>A/S: 2000V | ||
![]() 1120311-100 Lapp | In Stock | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 100m | Finely stranded | 5 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1120311-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 1000V | 600V | - | 11.70mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 5G1,5 | PVC | - | 4000V | ||
![]() 19700-100 Lapp | In Stock | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 110 ORANGE | - | 100m | Finely stranded | 2 x 1 mm² | 1mm² | Orange | No | PVC | 19700-100 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 500V | 300V | - | 5.70mm | Yes | No | - | Orange wires with black numbers | ÖLFLEX CLASSIC 110 ORANGE 2X1 | PVC | - | 4000V | ||
![]() 1123428-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,UV-resistant,Flame-retardant,Cold-resistant | ÖLFLEX® CLASSIC 130 H BK | - | 50m | Cu, bare copper, fine strands | 4 G 2.50 mm² | 2.50mm² | Black | Yes | Polyolefin | 1123428-50 | Polyolefin | +80°C | +70°C | -40°C | -15°C | 4G | 1000V | 600V | - | 12.20mm | Yes | No | - | - | ÖLFLEX CLASSIC 130 H BK 0,6/1 KV 4G2,5 | - | - | 4000V | ||
![]() 1135805-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 5 x 0.75 mm² | 0.75mm² | Transparent | No | PVC | 1135805-50 | PVC | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | - | 8.90mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 5X0,75 | - | - | 4000V | ||
![]() 1312953-50 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | 3 x 1.50 mm² | 1.50mm² | Grey | No | Polyurethane | 1312953-50 | PUR | +80°C | +70°C | -40°C | -5°C | 3x | 500V | 300V | - | 6.70mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 3X1,5 | - | - | - | ||
![]() 1135203-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 100m | Finely stranded | 3 G 1 mm² | 1mm² | Transparent | No | PVC | 1135203-100 | PVC | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 8.20mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 3G1 | - | - | 4000V | ||
![]() 1313105-50 Lapp | In Stock | - | - | 4 | 20 | PUR coating,Shielded,Oil-resistant | ÖLFLEX® CLASSIC 400 CP | {DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | 5 G 0.75 mm² | 0.75mm² | Grey | No | Polyurethane | 1313105-50 | PUR | +80°C | +70°C | -40°C | -5°C | 5G | 500V | 300V | - | 8.90mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 CP 5G0,75 | - | - | - |