- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Core resistance | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating capacity | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wave impedance | Wire ID code | Type | Min Operating Temperature | Color | Insulation resistance | Halogen Free | Insulation | Shielded | Temperature range | Number of cores | Bend radius | Test voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1600301-50 Lapp | In Stock | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | - | - | 50m | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | - | 1 x 2.50 mm² | 2.50mm² | Black | - | No | Rubber | 1600301-50 | Compound 5GM3 | - | - | - | +90°C | +90°C | -40°C | -25°C | 1x | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | - | 7.50mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | NSGAFÖU | - | - | - | - | - | No | Move: -25 - +90 °C, when fixed : -40 - +90°C | - | 10 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 6000V | - | ||
![]() 2210700-25 Lapp | In Stock | - | - | - | - | 12 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H01N2-D | VDE 0282 part 6 or HD 22.6 S2. | - | - | 25m | - | Plain copper | - | 1 x 16 mm² | 16mm² | Black | - | No | Rubber | 2210700-25 | Mixture EMV5 | - | - | - | +85°C | +85°C | -40°C | -25°C | 1x | - | 100V | 100/100V | - | 100V | - | - | - | 11mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | H01N2-D 1X16 | - | - | - | - | - | No | -25 - +85°C | - | 12 x external dia. for a wide range of applications | 1000V | - | ||
![]() 1032104/1000 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 1000m | - | Braid, fine strands | - | 6 x 2 x 0.14 mm² | 0.14mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032104/1000 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 12x | - | - | - | - | - | - | - | - | 7.10mm | Yes | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | - | UNITRONIC ROBUST C (TP) 6x2x0,14 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170261-1 Lapp | In Stock | - | - | - | 8 | 15 | Halogen-free,Flame-retardant,Oil-resistant | BUS CAN | Approvals UL/CSA-genormt (UL/CSA). | - | - | Sold per metre | - | - | UNITRONIC® Bus CAN UL/CSA (loop): max 186 Ω/km · UNITRONIC® Bus FD P CAN UL/CSA (loop) max. 159.8Ω/km | 2 x 2 x 0.22mm² | 0.22mm² | Violet | - | Yes | PVC | 2170261-1 | - | - | - | 300m | +75°C | +70°C | -40°C | -30°C | 4x | - | - | - | - | - | - | (800 Hz) max. 40nF/km | - | 7.60mm | No | (not for heavy current applications) 250V | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | 120Ω | - | UNITRONIC® BUS CAN | - | - | - | - | PVC | No | Fixed: -40 - +75 °C, active : -30 - +70°C | - | 15 x external dia. for wide range of applications, 8 x external dia. when permanently installed | Ader/Ader: 1500V | - | ||
![]() 16087-50 Lapp | In Stock | - | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 SY | - | - | - | 50m | - | Finely stranded | - | 2 x 2.50 mm² | 2.50mm² | Transparent | - | No | PVC | 16087-50 | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 2x | - | 750V | - | - | 450V | - | - | - | 12.10mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 (Annex T9) · From 6 wires ÖLFLEX ® color code (Annex T7) | Round | - | - | - | - | PVC | - | - | - | - | 4000V | - | ||
![]() 1601211 Lapp | In Stock | - | - | Cable | 3 | 5 | Harmonised | H03VV-F | - | - | - | Sold per metre | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 4 G 0.75 mm² | 0.75mm² | Black | - | No | PVC | 1601211 | - | - | - | 1000m | +60°C | +60°C | -5°C | -5°C | 4G | - | 300V AC | - | - | - | - | - | - | 6.30mm | No | - | - | Non-Compliant | Yes | Yes | - | - | - | - | - | - | - | - | H03VV-F | -5 °C | Black | - | Not Halogen Free | - | - | - | - | - | - | - | ||
![]() 42006-1 Lapp | In Stock | - | - | - | - | 10 | Flat | LIFT F | - | - | - | Sold per metre | - | According to VDE 0295, class 6 / IEC 60228 class 6 | - | 12 x 1.5mm² | 1.50mm² | Black | - | No | - | 42006-1 | - | - | - | 100m | - | +70°C | - | -15°C | 12G | - | 750V | 450/750V | - | 450V | Yes | - | - | - | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | Up to 5 wires: coloured to VDE 0293 or VDE 0293-308, from 6 wires black with white numbers | ÖLFLEX® Flat F 12G1,5 | - | - | - | - | - | - | Moving till 1 mm²: 0 - +75 °C, moving from 1.5 mm²: -15 - +70°C | - | For flexible use: 10 x line thickness | - | 5.2mm | ||
![]() 1032120/500 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 500m | - | Braid, fine strands | - | 3 x 2 x 0.50 mm² | 0.50mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032120/500 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 6x | - | - | - | - | - | - | - | - | 8.70mm | Yes | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | - | UNITRONIC ROBUST C (TP) 3x2x0,5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73220251 Lapp | In Stock | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 4 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220251 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 4x | 0.25 | 250V | - | 50 | 50 | - | - | 5.6 | 20mm | - | (not for heavy current applications) 250V | -5 - 50 | - | Yes | - | 800mm | 800 | 200mm | 200 | - | - | - | DIN 47100 | 73220251 | - | - | - | - | - | Yes | - | 4 | - | - | - | ||
![]() 1600252-50 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H05RN-F | VDE 0282 Teil 4 / HD 22.4 S3 | - | - | 50m | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | - | 3 G 0.75 mm² | 0.75mm² | Black | - | No | Rubber | 1600252-50 | Rubber hose line EM2 | - | - | - | +60°C | +60°C | -25°C | -25°C | 3G | - | 500V | - | - | 300V | - | - | - | 8.10mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | bis 5 Adern: nach VDE 0293-308 | H05RN-F 3G0,75 | - | - | - | - | - | No | -25 - +60°C | - | For flexible use: 6 x external dia. | - | - | ||
![]() 28314-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | - | 14 x 0.25 mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | PVC | 28314-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 14x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | 7.30mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYY | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | For flexible use: 15 x external dia. | - | - | ||
![]() 38404-1 Lapp | In Stock | - | - | - | 6 | 15 | Halogen-free,Shielded,Flame-retardant | UNITRONIC® LiHCH (TP) | - | - | - | Sold per metre | - | Strand conductor made of bare copper wires | - | 4 x 2 x 0.25 mm² | 0.25mm² | Pebble grey (RAL 7032) | - | Yes | Polymer | 38404-1 | - | - | - | 300m | +80°C | +70°C | -30°C | -5°C | 8x | - | - | - | - | - | - | - | - | 7.80mm | No | 250V | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | - | UNITRONIC® LiHCH (TP) | - | - | - | - | - | Yes | - | - | - | 1200V | - | ||
![]() 35161-1 Lapp | In Stock | - | - | - | 5 | 15 | Flame-retardant | LiYY TP | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | - | 3 x 2 x 0.25mm² | 0.25mm² | Grey | - | No | PVC | 35161-1 | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 6x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | 6.20mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | DIN 47100 | UNiTRONiC® LiYY (TP) 3x2x0.25 | - | - | - | - | - | No | Fixed installation: -30 - +80°C | - | For flexible Use: 10 x Outer-Ø | - | - | ||
![]() 21940-1 Lapp | In Stock | - | - | - | 4 | 15 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | - | 12 x 1.5mm² | 1.50mm² | Black | - | Yes | - | 21940-1 | - | - | - | 50m | +80°C | +80°C | -50°C | -40°C | 12G | - | 500V | 300/500V | - | 300V | Yes | - | - | 12.20mm | No | - | - | - | - | Yes | - | - | - | - | No | - | - | Black wires with number printing (VDE 0293) | ÖLFLEX® ROBUST 210 | - | - | - | - | - | - | Moving: -40 - +80 °C, when fixed : -50 - +80°C | - | For flexible use: 15 x external dia. when laid fixed: 4 x external dia. | - | - | ||
![]() 35102-1 Lapp | In Stock | - | - | - | 5 | 15 | Flame-retardant | LiYY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | - | 3 x 2 x 0.14mm² | 0.14mm² | Grey | - | No | PVC | 35102-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 6x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | 4.90mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | DIN 47100 | UNITRONIC® LiYY (TP) | - | - | - | - | - | No | Fixed installation: -30 - +80°C | - | For flexible Use: 10 x Outer-Ø | - | - | ||
![]() 35812-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | - | 4 x 2 x 0.5mm² | 0.50mm² | Grey | - | No | PVC | 35812-1 | - | - | - | 300m | +70°C | - | -30°C | - | 8x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | 9.30mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | DIN 47100 | UNITRONIC® LiYCY (TP) | - | - | - | - | - | Yes | Fixed installation: -30 - +70°C | - | For flexible Application: 15 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | - | ||
![]() 7027012-1 Lapp | In Stock | - | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | - | - | Sold per metre | - | Braid, finely stranded according to DIN/ISO 6722-4 | - | 3 x 1mm² | 1mm² | Black | - | No | - | 7027012-1 | - | - | - | 500m | +85°C | - | -40°C | - | 3x | - | 60V | - | - | - | - | - | - | 6.30mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ISO 4141-3 | ÖLFLEX® TRUCK 170 | - | - | - | - | - | - | -40 - +85 °C Application area Class A°C | - | - | - | - | ||
![]() 46006-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | - | 7 x 0.75mm² | 0.75mm² | Red,Brown | - | Yes | Silicone | 46006-1 | - | - | - | 300m | +180°C | - | -50°C | - | 7G | - | 500V | 300/500V | - | 300V | - | - | - | 9.20mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | ÖLFLEX® HEAT 180 SiHF 7G0.75 | - | - | - | - | - | - | -50 - +180°C | - | For flexible Application: 15 x Outer-Ø, fixed installation: 4 x Outer-Ø | - | - | ||
![]() 1123114-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant | CLASSIC 130 H | In accordance with VDE 0281 Part 14 | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 7 x 1.5mm² | 1.50mm² | Silver-grey | - | Yes | - | 1123114-1 | - | - | - | 100m | +70°C | +70°C | -40°C | -15°C | 7G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | - | 8.90mm | No | - | - | - | Yes | Yes | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | CONTROL CABLE OILFLEX® CLASSIC 130 H 7G1 | - | - | > 10 GΩ x km | - | - | - | Moving: -15 - +70 °C · Fixed laid: -40 - +70°C | - | For flexible employment: 15 x outside diameter<br>celebration moves: 4 x outside diameters | Wire/wire: 4000 V, Wire/shield: 2000V | - | ||
![]() 73222339 Lapp | In Stock | - | - | - | - | - | Flexible | H05VV-F | - | - | - | 1pc(s) | - | Extra-finely strands according to VDE 0295, class 6 | - | 3 x 0.75mm² | 0.75mm² | Black | - | No | PVC | 73222339 | PVC | - | - | - | +50°C | +50°C | -30°C | +5°C | 3G | - | 500V | 300V | - | 300V | - | - | - | 6.50mm | - | (not for heavy current applications) 350V | - | - | Yes | - | 1500mm | - | 500mm | - | - | - | - | DIN 47100 | H05VV-F | - | - | - | - | - | No | -70 - +50°C | - | - | - | - |