- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Base Product Number | Brand | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Part Status | Connector Type | Type | Color | Gender | Shielding | Ingress Protection | Style | Current Rating | Shell Size - Insert | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Plating | Output Configuration | Cable Length | Current - Output | Control Features | Cable Opening | Jacket Color | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Thread Size | Number of Positions/Contacts | Includes | Connector Type A | Voltage - Output (Max) | Connector Type B | Cable Exit | Number of Strands | Wire Gauge - AWG | Features | Product Category | IP Rating | Length | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTP6AL80MYL Panduit | In Stock | - | - | - | - | - | - | - | BC-538772 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STP6X0.25MVL/N Panduit | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | HSNT-4-A | - | - | S-1312 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABLIC Inc. | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | S-1312 | - | - | - | - | - | - | - | - | - | - | 30 µA | 5.5V | Fixed | - | Positive | - | 150mA | Enable | - | - | 1V | 1 | Overcurrent, Thermal Shutdown | 1 µA | 0.86V @ 100mA | 75dB (1kHz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UTP6ASD8M/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1112817 Phoenix Contact | 38 |
| - | Free Hanging (In-Line) | - | - | - | - | - | Phoenix Contact | Round Cable | - | - | - | - | - | - | 1 | - | - | -- | Phoenix Contact | - | Phoenix Contact | Bulk | Active | - | - | - | * | Active | Plug to Plug | - | Green | - | Unshielded | - | Cat5, Industrial Environments - IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p4c (RJ45, Ethernet) | - | - | - | - | - | - | - | Molded Plugs | Phoenix Contact | - | 49.21 (15.00m) | - | - | ||
![]() N201P-006-BL Tripp Lite | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Round Cable | - | RJ45 | - | RJ45 | - | Snagless UTP Ethernet Cable | 1 | - | Polyvinyl Chloride (PVC) | - | - | N201P-006-BL | Tripp Lite | Bulk | Active | - | - | - | Cat6 Cables | - | Plug to Plug | Cat 6 | Blue | Male / Male | Unshielded | - | Cat6 | - | - | - | - | - | - | - | 6 ft | - | - | - | Blue | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | 23 AWG | Molded Plugs | - | - | 6.00 (1.83m) | - | - | ||
![]() TAD1453A201-020 TE Connectivity | 53 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 5 | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | Details | 250 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Female | - | - | - | 3 A | - | - | - | - | - | - | 2 m | - | - | - | Teal | - | - | - | - | - | - | - | - | - | M12 Plug | - | M12 Receptacle | - | - | 24 AWG | - | - | IP67 | - | - | - | ||
![]() TAD1423A201-020 TE Connectivity | 114 | - | - | - | - | - | - | Nylon | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | 5 | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | Details | 250 V | - | M12 D-Code | - | - | Cable Assembly | - | Male | - | - | - | 4 A | - | - | - | - | - | - | 2 m | - | - | - | Teal | - | - | - | - | - | - | - | - | - | 90° M12 Plug | - | Free End | - | - | 24 AWG | - | - | IP67 | - | - | - | ||
![]() TAD1483A201-005 TE Connectivity | 65 | - | - | - | - | - | - | Nylon | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 2 | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | Details | 250 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Male | - | - | - | 4 A | - | - | - | - | - | - | 5 m | - | - | - | Teal | - | - | - | - | - | - | - | - | - | M12 Plug | - | 90° M12 Plug | - | - | 24 AWG | - | - | IP67 | - | - | - | ||
![]() TCD14741111-020 TE Connectivity | 52 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 5 | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | Details | 30 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Male | - | - | - | 0.5 A | - | - | - | - | - | - | 2 m | - | - | - | Teal | - | - | - | - | - | - | - | - | - | M12 Plug | - | RJ45 Plug | - | 7 | 22 AWG | - | - | - | 2m | - | - | ||
![]() TCD14745101-004 TE Connectivity | 79 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 5 | - | Polyurethane (PUR) | - | - | - | - | - | - | Details | 30 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Male | - | - | - | 0.5 A | - | - | - | - | - | - | 3 m | - | - | - | Green | - | - | - | - | - | - | - | - | - | M12 Plug | - | RJ45 Plug | - | - | 22 AWG | - | - | - | - | - | - | ||
![]() TCD14745101-002 TE Connectivity | 61 |
| - | - | - | - | - | Polyamide (PA) | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 5 | - | Polyurethane (PUR) | - | - | - | - | - | - | Details | 30 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Male | - | - | - | 0.5 A | - | - | - | - | - | - | 1 m | - | - | - | Green | - | - | - | - | - | - | - | - | - | M12 Plug | - | RJ45 Plug | - | 7 | 22 AWG | - | - | - | 1m | - | - | ||
![]() TCD14745101-003 TE Connectivity | 74 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 5 | - | Polyurethane (PUR) | - | - | - | - | - | - | Details | 30 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Male | - | - | - | 0.5 A | - | - | - | - | - | - | 1.5 m | - | - | - | Green | - | - | - | - | - | - | - | - | - | M12 Plug | - | RJ45 Plug | - | 7 | 22 AWG | - | - | - | 1.5m | - | - | ||
![]() TCD14745101-006 TE Connectivity | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 1 | - | Polyurethane (PUR) | - | - | - | - | - | - | Details | 30 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Male | - | - | - | 0.5 A | - | - | - | - | - | - | 7 m | - | - | - | Green | - | - | - | - | - | - | - | - | - | M12 Plug | - | RJ45 Plug | - | - | 22 AWG | - | - | - | - | - | - | ||
![]() TAD1413A201-150 TE Connectivity | 49 | - | - | - | - | - | - | Nylon | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | Details | 250 V | - | M12 D-Code | - | - | Cable Assembly | - | Male | - | - | - | 4 A | - | - | - | - | - | - | 15 m | - | - | - | Teal | - | - | - | - | - | - | - | - | - | M12 Plug | - | Free End | - | - | 24 AWG | - | - | IP67 | - | - | - | ||
![]() TAD14545101-020 TE Connectivity | 39 |
| - | - | - | - | - | Polyamide (PA) | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 5 | - | Polyurethane (PUR) | - | - | - | - | - | - | Details | 250 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Female | - | - | - | 4 A | - | - | - | - | - | - | 2 m | - | - | - | Green | - | - | - | - | - | - | - | - | - | M12 Plug | - | M12 Receptacle | - | 7 | 22 AWG | - | - | IP67 | 2m | - | - | ||
![]() TCD14745101-005 TE Connectivity | 62 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 2 | - | Polyurethane (PUR) | - | - | - | - | - | - | Details | 30 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Male | - | - | - | 0.5 A | - | - | - | - | - | - | 5 m | - | - | - | Green | - | - | - | - | - | - | - | - | - | M12 Plug | - | RJ45 Plug | - | - | 22 AWG | - | - | - | - | - | - | ||
![]() TAD1483A201-002 TE Connectivity | 131 | - | - | - | - | - | - | Nylon | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 5 | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | Details | 250 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Male | - | - | - | 4 A | - | - | - | - | - | - | 1 m | - | - | - | Teal | - | - | - | - | - | - | - | - | - | M12 Plug | - | 90° M12 Plug | - | - | 24 AWG | - | - | IP67 | - | - | - | ||
![]() TAD1453A201-006 TE Connectivity | 59 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | Details | 250 V | - | M12 D-Code | - | - | Cable Assembly | - | Male / Female | - | - | - | 3 A | - | - | - | - | - | - | 7 m | - | - | - | Teal | - | - | - | - | - | - | - | - | - | M12 Plug | - | M12 Receptacle | - | - | 24 AWG | - | - | IP67 | - | - | - | ||
![]() TAD1413A201-020 TE Connectivity | 89 | - | - | - | - | - | - | Nylon | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | 5 | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | Details | 250 V | - | M12 D-Code | - | - | Cable Assembly | - | Male | - | - | - | 4 A | - | - | - | - | - | - | 2 m | - | - | - | Teal | - | - | - | - | - | - | - | - | - | M12 Plug | - | Free End | - | - | 24 AWG | - | - | IP67 | - | - | - | ||
![]() TAD1423A201-200 TE Connectivity | 42 | - | - | - | - | - | - | Nylon | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | Details | 250 V | - | M12 D-Code | - | - | Cable Assembly | - | Male | - | - | - | 4 A | - | - | - | - | - | - | 20 m | - | - | - | Teal | - | - | - | - | - | - | - | - | - | 90° M12 Plug | - | Free End | - | - | 24 AWG | - | - | IP67 | - | - | - |