- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Jacket Material | RoHS | Unit Weight | Voltage, Rating | Series | Type | Gender | Current Rating | Cable Length | Jacket Color | Connector Type A | Connector Type B | Wire Gauge - AWG | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAD1473A201-300 TE Connectivity | 45 | - | - | Nylon | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | Details | - | 250 V | M12 D-Code | Cable Assembly | Male / Male | 4 A | 30 m | Teal | M12 Plug | M12 Plug | 24 AWG | IP67 | - | ||
![]() TAD1483A201-150 TE Connectivity | 46 | - | - | Nylon | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | Details | - | 250 V | M12 D-Code | Cable Assembly | Male / Male | 4 A | 15 m | Teal | M12 Plug | 90° M12 Plug | 24 AWG | IP67 | - | ||
![]() TAD14545101-040 TE Connectivity | 73 | - | - | Polyamide (PA) | D Coded | M12 | 4 Position | M12 | 4 Position | 2 | Polyurethane (PUR) | Details | - | 250 V | M12 D-Code | Cable Assembly | Male / Female | 4 A | - | Green | M12 Plug | M12 Receptacle | 22 AWG | IP67 | - | ||
![]() TAD14845101-002 TE Connectivity | 126 |
| - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 5 | Polyurethane (PUR) | Details | - | 250 V | TAD14845101-002 | Cable Assembly | Male / Male | 4 A | 1 m | Green | - | - | 22 AWG | IP67 | 2m | ||
![]() TAD14745101-002 TE Connectivity | 161 | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 5 | Polyurethane (PUR) | Details | 3.527396 oz | 250 V | TAD1474 | Cable Assembly | Male / Male | 4 A | 1 m | Green | M12 Plug | M12 Plug | 22 AWG | IP67 | 1m | ||
![]() TAD14841111-002 TE Connectivity | 81 |
| - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 5 | Polyvinyl Chloride (PVC) | Details | - | 250 V | TAD14841111-002 | Cable Assembly | Male / Male | 4 A | 1 m | Green | - | - | 22 AWG | IP67 | 1m | ||
![]() TAD14841111-001 TE Connectivity | 161 |
| - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 5 | Polyvinyl Chloride (PVC) | Details | - | 250 V | TAD14841111-001 | Cable Assembly | Male / Male | 4 A | 500 mm | Green | - | - | 22 AWG | IP67 | 2m | ||
![]() TAD14141311-150 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | No Connector | - | 1 | Polyvinyl Chloride (PVC) | Details | - | 250 V | - | Cable Assembly | Male | 4 A | 15 m | Red | - | - | 22 AWG | IP67 | - | ||
![]() TAD14245101-200 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | No Connector | - | 1 | Polyurethane (PUR) | Details | - | 250 V | - | Cable Assembly | Male | 4 A | 20 m | Green | - | - | 22 AWG | IP67 | - | ||
![]() TAD14745101-001 TE Connectivity | 135 |
| - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 5 | Polyurethane (PUR) | Details | - | 250 V | TAD14745101-001 | Cable Assembly | Male / Male | 4 A | 500 mm | Green | - | - | 22 AWG | IP67 | 2m | ||
![]() TAD14745101-150 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Polyurethane (PUR) | Details | - | 250 V | - | Cable Assembly | Male / Male | 4 A | 15 m | Green | - | - | 22 AWG | IP67 | - | ||
![]() TAD14141311-200 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | No Connector | - | 1 | Polyvinyl Chloride (PVC) | Details | - | 250 V | - | Cable Assembly | Male | 4 A | 20 m | Red | - | - | 22 AWG | IP67 | - | ||
![]() TAD14747101-300 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | FRNC | Details | - | 250 V | - | Cable Assembly | Male / Male | 4 A | 30 m | Green | - | - | 22 AWG | IP67 | - | ||
![]() TAD14247101-300 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | No Connector | - | 1 | FRNC | Details | - | 250 V | - | Cable Assembly | Male | 4 A | 30 m | Green | - | - | 22 AWG | IP67 | - | ||
![]() TAD14841111-005 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 2 | Polyvinyl Chloride (PVC) | Details | - | 250 V | - | Cable Assembly | Male / Male | 4 A | 5 m | Green | - | - | 22 AWG | IP67 | - | ||
![]() TAD14141111-200 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | No Connector | - | 1 | Polyvinyl Chloride (PVC) | Details | - | 250 V | - | Cable Assembly | Male | 4 A | 20 m | Green | - | - | 22 AWG | IP67 | - | ||
![]() TAD14841111-007 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Polyvinyl Chloride (PVC) | Details | - | 250 V | - | Cable Assembly | Male / Male | 4 A | 10 m | Green | - | - | 22 AWG | IP67 | - | ||
![]() TAD14745101-005 TE Connectivity | 71 |
| - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 2 | Polyurethane (PUR) | Details | 13.404106 oz | 250 V | TAD1474 | Cable Assembly | Male / Male | 4 A | 5 m | Green | M12 Plug | M12 Plug | 22 AWG | IP67 | 5m | ||
![]() TAD14847101-250 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | FRNC | Details | - | 250 V | - | Cable Assembly | Male / Male | 4 A | 25 m | Green | - | - | 22 AWG | IP67 | - | ||
![]() TAD14747101-005 TE Connectivity | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 2 | FRNC | Details | - | 250 V | - | Cable Assembly | Male / Male | 4 A | 5 m | Green | - | - | 22 AWG | IP67 | - |