- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Type | Gender | Current Rating | Cable Length | Jacket Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0985 S4742 117/10 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 4060 | - | - | - | Cat 5e | Female / Female | - | 10 m | Green | ||
![]() 0985 806 124/0.5M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 900004175 | - | - | 250 V | Cat 5e | Male / Male | 4 A | 500 mm | Blue (Teal) | ||
![]() 0985 YM57530 103/3M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004149 | - | 9.081281 oz | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 3 m | - | ||
![]() 0985 806 126/5M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004216 | - | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 5 m | - | ||
![]() 0985 806 500/40M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004550 | - | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 40 m | Blue (Teal) | ||
![]() 0985 706 104/4M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | - | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004519 | - | - | - | Cat 5e | Female / Male | - | 4 m | Blue (Teal) | ||
![]() 0985 806 500/15M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004105 | - | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 15 m | Blue (Teal) | ||
![]() 0985 806 103/60M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004543 | - | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 60 m | Blue (Teal) | ||
![]() 0985 S4742 104/1 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 2095 | - | - | - | Cat 5e | Male / Male | - | 1 m | Green | ||
![]() 0985 706 100/85M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 900004817 | - | - | - | Ethernet Cable | Male / Male | - | 85 m | Blue (Teal) | ||
![]() 0985 706 100/27M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 900003069 | - | - | - | Ethernet Cable | Male / Male | - | 27 m | Blue (Teal) | ||
![]() 0985 S4742 104/4 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 5924 | - | - | - | Cat 5e | Male / Male | - | 4 m | Green | ||
![]() 0985 S4742 116/25 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 5923 | - | - | - | Cat 5e | Male / Female | - | 25 m | Green | ||
![]() 0985 806 500/20M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004107 | - | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 20 m | Blue (Teal) | ||
![]() 0985 806 500/25M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004108 | - | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 25 m | Blue (Teal) | ||
![]() 0985 S4742 116/15 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 5921 | - | - | - | Cat 5e | Male / Female | - | 15 m | Green | ||
![]() 0985 806 104/30M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900005023 | - | - | 30 VAC, 42 VDC | Cat 5e | Female / Male | 1.5 A | 30 m | Blue (Teal) | ||
![]() 0985 806 104/6M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004097 | - | - | 30 VAC, 42 VDC | Cat 5e | Female / Male | 1.5 A | 6 m | Blue (Teal) | ||
![]() BRSTS 8X-BRSTS 8X-552/10 M Lumberg Automation | In Stock | - | - | - | X Coded | M12 | 8 Position | M12 | - | 1 | FRNC | 934809015 | Details | - | 48 V | - | Male / Male | 500 mA | 10 m | Blue | ||
![]() 0985 YM57530 104/20M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004162 | - | - | 30 VAC, 42 VDC | Cat 5e | Female / Male | 1.5 A | 20 m | Blue (Teal) |