- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Connector Support Type | Halogen Free | Insulation | Shielded | Temperature range | Outside Diameter | Bend radius | Test voltage | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1026734-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 2.50 mm² | 2.50mm² | Grey | - | No | - | PVC | - | 1026734-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 7G | - | 500V | - | - | 300V | - | - | 12.70mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | - | - | - | - | Wire/Wire: 4000V | - | - | ||
![]() 27443-1 Lapp | In Stock | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 5 x 0.34 mm² | 0.34mm² | Grey | - | No | - | PVC | - | 27443-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 5x | - | - | - | - | - | - | - | 6.80mm | No | - | 500V | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® FD CY | - | - | - | - | - | - | - | Yes | - | - | - | 1500V | - | - | ||
![]() 1026728-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 1026728-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 7G | - | 500V | - | - | 300V | - | - | 10.30mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | - | - | - | - | Wire/Wire: 4000V | - | - | ||
![]() 1026769-1 Lapp | In Stock | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1 mm² | 1mm² | Grey | - | No | - | PVC | - | 1026769-1 | - | - | - | - | 100m | +70°C | +70°C | -40°C | 0°C | 4G | - | 500V | - | - | 300V | - | - | 7.50mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | - | - | ||
![]() 27444-1 Lapp | In Stock | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 7 x 0.34 mm² | 0.34mm² | Grey | - | No | - | PVC | - | 27444-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 7x | - | - | - | - | - | - | - | 7.70mm | No | - | 500V | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® FD CY | - | - | - | - | - | - | - | Yes | - | - | - | 1500V | - | - | ||
![]() 49900058 Lapp | In Stock | - | - | Cable | - | - | highly flexible,Twin cable | SPEAKER FLATTWIN | - | - | - | Sold per metre | - | 511 x 0.10mm | 2 x 4 mm² | 4mm² | Transparent | - | No | - | PVC | - | 49900058 | - | - | - | - | 500m | +70°C | +70°C | -30°C | +5°C | 2x | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Non-Compliant | - | Yes | Yes | - | - | - | - | - | - | - | SPEAKER FLATTWIN | -30 °C | Clear | Unshielded | - | - | Not Halogen Free | - | No | - | - | - | 2kV | 4.8mm | 12.5mm | ||
![]() 91220-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Acid-resistant,Heat-resistant | ÖLFLEX® HEAT 205 MC | - | - | - | Sold per metre | - | Fine-stranded, tin-plated copper conductor according to VDE 0295, Class 5/IEC 60228 | 2 x 0.75 mm² | 0.75mm² | Black | - | No | - | Fluorinated ethylene propylene | - | 91220-1 | - | Wire insulation and sheath of FEP (Fluorinated ethylene propylene) | - | - | 100m | +205°C | - | -100°C | - | 2x | - | 500V | - | - | 300V | - | - | 4.30mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Colored according to VDE 0293-308 | ÖLFLEX® HEAT 205 MC | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | ||
![]() 1026778-1 Lapp | In Stock | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 1026778-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 5G | - | 500V | - | - | 300V | - | - | 9.10mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | - | - | ||
![]() 1026770-1 Lapp | In Stock | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 1 mm² | 1mm² | Grey | - | No | - | PVC | - | 1026770-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 5G | - | 500V | - | - | 300V | - | - | 8.30mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | - | - | ||
![]() 1026777-1 Lapp | In Stock | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 1026777-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 4G | - | 500V | - | - | 300V | - | - | 8.40mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | - | - | ||
![]() 1119305-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | - | No | - | - | - | 1119305-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 5G | - | 500V | 300/500V | - | 300V | Yes | - | 8.60mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | - | ||
![]() 1119103-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 0.75mm² | 0.75mm² | Grey | - | No | - | - | - | 1119103-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3G | - | 500V | 300/500V | - | 300V | Yes | - | 5.70mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | - | ||
![]() 70002712 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 18 G 1.50 mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002712 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 18G | 1.5 | 500V | 300/500V | 500 | 300V | - | 14.2 | 52mm | - | - | - | -5 - 50 | Yes | - | - | - | Yes | - | 3000mm | 3000 | 1000mm | 1000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 18G1,5/1000 | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | ||
![]() 70002719 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 3 G 2.50 mm² | 2.50mm² | Grey | No | No | - | Polyurethane | - | 70002719 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 3G | 2.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 28.50mm | - | - | - | -5 - 50 | Yes | - | - | - | Yes | - | 5000mm | 5000 | 2000mm | 2000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 3G2,5/2000 | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | ||
![]() 71220163 Lapp | In Stock | - | - | Cable | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 G 2.50 mm² | 2.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220163 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 5G | 2.5 | 750V | - | 750 | 450V | - | 13.4 | 51mm | - | - | - | -30 - 50 | Yes | - | Non-Compliant | - | Yes | - | 1000mm | 1000 | 350mm | 350 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX SPIRAL 540 P 5G2,5/350 | -30 °C | Yellow | Unshielded | - | - | Halogen Free | - | No | moves: -30 - +50°C | 51 mm | - | - | - | - | ||
![]() 70002721 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 G 2.50 mm² | 2.50mm² | Grey | No | No | - | Polyurethane | - | 70002721 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 5G | 2.5 | 500V | 300/500V | 500 | 300V | - | 10 | 37mm | - | - | - | -5 - 50 | Yes | - | - | - | Yes | - | 1250mm | 1250 | 500mm | 500 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 5G2,5/500 | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | ||
![]() 70002755 Lapp | In Stock | - | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | Black | Class 5 = flexible | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 4 G 1.50 mm² | 1.50mm² | Black | No | No | - | Polyurethane | - | 70002755 | - | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | -25°C | -25°C | 4G | 1.5 | 750V | - | 750 | 450V | - | 10 | 38mm | - | - | - | -25 - 50 | Yes | - | - | - | Yes | - | 3000mm | 3000 | 1000mm | 1000 | - | - | - | SPIRAL H07BQ-F BLACK 4G1,5/1000 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 70002756 Lapp | In Stock | - | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | Black | Class 5 = flexible | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 4 G 1.50 mm² | 1.50mm² | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 70002756 | 70002756 | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | -25°C | -25°C | 4G | 1.5 | 750V | - | 750 | 450V | - | 10 | 38mm | - | Active | - | -25 - 50 | Yes | 5.23 | - | Yes | Yes | - | 4500mm | 4500 | 1500mm | 1500 | - | - | - | SPIRAL H07BQ-F BLACK 4G1,5/1500 | - | - | - | compliant | WIRE AND CABLE | - | - | No | - | - | - | - | - | - | ||
![]() 1591053-100 Lapp | In Stock | - | - | - | 10 | - | Shielded,UV-resistant | A-2Y(L)2Y | - | - | - | 100m | - | Plain copper | 10 x 2 x 0.60 mm | 0.60mm | Black | - | No | - | Polyethylene (PE) | - | 1591053-100 | - | - | - | - | - | +70°C | +50°C | -40°C | -20°C | 20x | - | 225V | - | - | - | - | - | 13mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | A-2Y(L)2Y...ST III BD 10X2X0,6 | - | - | - | - | - | - | - | Yes | - | - | - | Wire/Wire: 500 V<br>Wire/shield: 2000V | - | - | ||
![]() 2210700-100 Lapp | In Stock | - | - | - | - | 12 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H01N2-D | VDE 0282 part 6 or HD 22.6 S2. | - | - | 100m | - | Plain copper | 1 x 16 mm² | 16mm² | Black | - | No | - | Rubber | - | 2210700-100 | - | Mixture EMV5 | - | - | - | +85°C | +85°C | -40°C | -25°C | 1x | - | 100V | 100/100V | - | 100V | - | - | 11mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | H01N2-D 1X16 | - | - | - | - | - | - | - | No | -25 - +85°C | - | 12 x external dia. for a wide range of applications | 1000V | - | - |