- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Voltage, Rating | Type | Gender | Current Rating | Cable Length | Jacket Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0985 806 103/50M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004542 | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 50 m | Blue (Teal) | ||
![]() 0985 S4742 116/5 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2040 | - | - | Cat 5e | Male / Female | - | 5 m | Green | ||
![]() 0985 YM57530 500/0.2M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900005044 | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 200 mm | Blue (Teal) | ||
![]() RSTS 8Y-RSTS 8Y-922/1 M Lumberg Automation | In Stock | - | - | - | Y Coded | M12 | 8 Position | M12 | 8 Position | Hybrid Double Ended Overmolded Cordset | 1 | Polyurethane (PUR) | 934966303 | - | 50 V | Cat 5e | Male / Female | 500 mA, 6 A | 1 m | Black | ||
![]() 0985 806 124/5M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004186 | - | 250 V | Cat 5e | Male / Male | 4 A | 5 m | Blue (Teal) | ||
![]() 0985 YM57530 103/80M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004421 | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 80 m | Blue (Teal) | ||
![]() 0985 342 104/3M Lumberg Automation | In Stock | - | - | - | D Coded | RJ45 | 4 Position | M12 | 4 Position | - | 1 | Polyurethane (PUR) | 900003087 | Details | 30 VAC, 42 VDC | - | Male / Male | 1.5 A | 3 m | Green | ||
![]() 0985 806 104/0.3M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004465 | - | 30 VAC, 42 VDC | Cat 5e | Female / Male | 1.5 A | 300 mm | Blue (Teal) | ||
![]() 0985 YM57530 103/40M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004418 | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 40 m | Blue (Teal) | ||
![]() 0985 656 500/0.2M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900000251 | - | - | - | Male / Male | - | 200 mm | Blue (Teal) | ||
![]() 0985 S4742 104/55 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 19739 | - | - | Cat 5e | Male / Male | - | 55 m | Green | ||
![]() 0985 656 504/0.6M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900000515 | - | - | - | Male / Male | - | 600 mm | Blue (Teal) | ||
![]() 0985 S4742 100/15 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2059 | - | - | Cat 5e | Male / Male | - | 15 m | Green | ||
![]() 0985 S4742 502/55 M Lumberg Automation | In Stock | - | - | Polyamide (PA) | D Coded | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 21102 | - | - | Cat 5e | Male / Male | - | 55 m | Green | ||
![]() RSTS 8X-478/30 M Lumberg Automation | In Stock | - | - | - | X Coded | M12 | 8 Position | No Connector | - | Ethernet Gigabit Shielded Cordset | 1 | Polyurethane (PUR) | 16906 | Details | 48 V | - | Male | 500 mA | 30 m | Blue | ||
![]() 0985 YM57530 103/15M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004152 | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 15 m | Blue (Teal) | ||
![]() 0985 806 124/10M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004176 | - | 250 V | Cat 5e | Male / Male | 4 A | 10 m | Blue (Teal) | ||
![]() 0985 806 104/16M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004092 | - | 30 VAC, 42 VDC | Cat 5e | Female / Male | 1.5 A | 16 m | Blue (Teal) | ||
![]() 0985 S4742 104/35 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2107 | - | - | Cat 5e | Male / Male | - | 35 m | Green | ||
![]() 0985 S4742 502/2 M Lumberg Automation | In Stock | - | - | Polyamide (PA) | D Coded | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2126 | - | - | Cat 5e | Male / Male | - | 2 m | Green |