- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Category | Circuit integrity | Coding | Colour outer sheath | Conductor surface | Core identification | Degree of protection (IP) | Flame retardant | Low smoke (according to EN 61034-2) | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | NVP value | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | Screen over stranding | Screen over stranding element | Specification material outer sheath | Standards Met | Stranding element | Voltage, Rating | Series | Capacitance | Current Rating | Shield Type | Stranding | Number of Strands | Outer Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2706260100 Weidmuller | In Stock | - | - | - | 5 | - | - | Green | - | - | - | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | ||
![]() 1025950053 Weidmuller | In Stock | - | - | - | 5 | - | - | Green | - | - | - | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3 | ||
![]() 1873300050 Weidmuller | In Stock | - | - | - | - | - | - | Purple | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | ||
![]() 2706220030 Weidmuller | In Stock | - | - | - | 5 | - | - | Green | - | - | - | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | ||
![]() 2717800015 Weidmuller | In Stock | - | - | - | 5E | - | - | Black | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | ||
![]() 2860910011 Weidmuller | In Stock | - | - | - | - | - | - | Red | - | - | IP20 | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 | ||
![]() 24441369 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441378 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441332 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1300508027 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F/UTP | - | - | - | 3m | ||
![]() 1300508025 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F/UTP | - | - | - | 1m | ||
![]() 1300508028 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F/UTP | - | - | - | 5m | ||
![]() 1303E.00305 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANSI/TIA/EIA 568-B.2-10 (2008), EN 50173-1 Ed. 3:2011, IEC 60332-1, ISO/IEC 11801 Ed. 2.0:2002/A2:2010/C1:2011 | - | 72 V | 1303E | 56 pF/m, 1600pF/m | 1.5 A | S/FTP | - | 8 | 8.7mm | 305m | ||
![]() 1685ENH.00500 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANSI/TIA/EIA 568-B.2-1 (2002), Dca-s2, d1, a1, EN 50173-1 Ed. 3:2011, IEC 60332-1, ISO/IEC 11801 Ed. 2.0:2002/A2:2010/C1:2011 | - | 72 V | 1685ENH | 56 pF/m, 1600pF/m | 1.5 A | F/FTP | - | 8 | 7.1mm | 500m | ||
![]() 1300508024 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F/UTP | - | - | - | 2m | ||
![]() 6XV18785GH15 Siemens | 63378238 |
| - | - | Other | No | X | Green | Bare | Colour | - | No | Yes | Other | Polyurethane (PUR) | - | 65 | 65 | 65 | 68 | 6.5 | - | -30 - 80 | -40 - 80 | - | No | Foil + braiding | None | Other | - | Pairs | - | - | - | - | Aluminium Foil, Tinned Copper Braid | Bundle | - | - | 1.5m | ||
![]() 6XV18785GE50 Siemens | 63378238 |
| - | - | Other | No | X | Green | Bare | Colour | - | No | Yes | Other | Polyurethane (PUR) | - | 65 | 65 | 65 | 68 | 6.5 | - | -30 - 80 | -40 - 80 | - | No | Foil + braiding | None | Other | - | Pairs | - | - | - | - | Aluminium Foil, Tinned Copper Braid | Bundle | - | - | 500mm | ||
![]() UTP6ASDL0.5MRDN Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | ||
![]() UXPLWH5M Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QXCBJBJBXX30M0 Panduit | In Stock | - | - | QXCBJB | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - |