- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Base Product Number | Brand | Cable features | Cable Types | Category | Circuit integrity | Colour outer sheath | Conductor surface | Content | Core identification | Diameter conductor | Factory colour | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen-free | Jacket Material | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material core insulation | Material outer sheath | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Model | No. of leads | Nominal cross section conductor | Number of stranding elements | NVP value | Outer diameter approx. | Outside Ø | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | RoHS | RoHS-compliant | Screen over stranding | Screen over stranding element | Specification material outer sheath | Stranding element | Series | Connector Type | Type | Color | Subcategory | Shielding | Style | Usage | Insulation | Product Type | Number of Positions/Contacts | Stranding | Features | Product Category | Strain Relief | UV resistant | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVUTPSPC13BBU/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N261-015-AQ Tripp Lite | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tripp Lite | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | Plug to Plug | - | Aqua | - | Unshielded | Cat6a | - | - | - | 8p8c (RJ45, Ethernet) | - | Molded Plugs | - | - | - | 15.00 (4.57m) | ||
![]() 6GK19010BE100AA0 Siemens | 38 |
| - | Free Hanging (In-Line) | - | 6GK19010 | - | - | Round Cable | 6A (TIA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Bus/bus | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Jack to Cable | - | Green | - | Unshielded | Cat6a, Industrial Environments - IP20 | - | - | - | 8p8c | - | - | - | - | - | - | ||
![]() 09488888577025 HARTING | 13 |
| - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat 6a | - | Cable Assemblies | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | Ethernet Cables / Networking Cables | - | - | - | ||
![]() 6XV18502LE50 Siemens | 13 |
| - | - | - | 6XV18502 | - | - | Round | 7 | No | Green | Bare | - | Colour | 0.48 | - | - | No | - | - | No | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | Siemens | 42 | 42 | 42 | - | - | - | - | 0 | 2 | 0 | 0 | - | - | -40 - 70 | -40 - 70 | Active | No | - | - | Braiding | Foil | Other | Pairs | - | - | - | Green | - | Shielded | - | - | - | - | - | Bundle | - | - | - | - | 1.64 (500.0mm) | ||
![]() 6XV18703QN20 Siemens | 2301 |
| - | - | - | 6XV18703 | - | Flame-retardant | Round Cable | - | - | - | - | 1pc(s) | - | - | Green | - | - | Yes | - | - | - | 6XV18703QN20 | - | - | - | +80°C | +80°C | Siemens | - | - | - | -25°C | -25°C | - | 8x | - | - | - | - | 6.2mm | Box | - | - | Active | - | - | Yes | - | - | - | - | - | - | 6XV1870-3QN20 | Green | - | Shielded | Cat6a, Industrial Environments - IP20 | - | Polyethylene (PE) | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | 65.62 (20.00m) | ||
![]() 09488888576450 HARTING | In Stock | - | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cat 6a | - | Cable Assemblies | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | Ethernet Cables / Networking Cables | - | - | - | ||
![]() 6XV18703QN30 Siemens | 2780 |
| - | - | - | 6XV18703 | - | - | Round Cable | Other | No | Green | Bare | - | Colour | 0.5 | - | - | No | - | - | No | - | - | - | Other | Other | - | - | Siemens | 43.5 | 43.5 | 43.5 | - | - | - | - | 0 | 4 | 80 | 6.2 | - | - | -25 - 80 | -25 - 80 | Active | No | - | - | Braiding | Foil | Other | Pairs | - | - | - | Green | - | Shielded | Cat6a, Industrial Environments - IP20 | - | - | - | 8p8c (RJ45, Ethernet) | Bundle | - | - | - | No | 98.43 (30.00m) | ||
![]() UTP6ASDL2.5MBU Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-83708 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | - | - | - | - | - | - | - | No | - | 10 Feet | ||
![]() RJ45RJ45CR842-2M TURCK | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-84117 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | No | - | - | - | - | - | - | - | - | No | - | 6.5 Feet | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-84776 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | - | - | - | - | - | - | - | No | - | 226 Feet | ||
![]() RJ45S841-15.2M TURCK | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-86212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | - | - | - | - | - | - | - | No | - | 50 Feet | ||
![]() RJ45SRJ45S444-6M TURCK | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-88743 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | - | - | - | - | - | - | - | No | - | 20 Feet | ||
![]() WRJ45ESRJ45S441-0.8M TURCK | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-90326 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | - | - | - | - | - | - | - | No | - | 2.62 Feet | ||
![]() RJ45SRJ45S841-13.7M TURCK | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-91015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | - | - | - | - | - | - | - | No | - | 45 Feet | ||
![]() RJ45SRJ45S441RD-0.3M TURCK | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-93308 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Red | - | Yes | - | - | - | - | - | - | - | - | No | - | 1 Feet | ||
![]() RJ45SRJ45S441-54M TURCK | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-93831 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | - | - | - | - | - | - | - | No | - | 177 Feet | ||
![]() RJ45SRJ45S441-42M TURCK | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-93833 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | - | - | - | - | - | - | - | No | - | 138 Feet | ||
![]() RJ45SRJ45IP67841-1M TURCK | In Stock | - | - | - | UL | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-94140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | - | - | - | - | - | - | - | No | - | 3 Feet |