- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Outside Ø | Package | Sold per metre | Wire ID code | Type | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4533007-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1 x 35 mm² | 35mm² | Black | Yes | Rubber | 4533007-500 | +90°C | +90°C | -50°C | -40°C | 1x | 750V | - | 450V | 17.90mm | Yes | No | Like VDE 0293-308 | H07RN-F1X35 | No | ||
![]() 4533063-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 4 G 1.50 mm² | 1.50mm² | Black | Yes | Rubber | 4533063-500 | +90°C | +90°C | -50°C | -40°C | 4G | 750V | - | 450V | 13.10mm | Yes | No | Like VDE 0293-308 | H07RN-F4G1,5 | No | ||
![]() 28306-500 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant | UNITRONIC® LiYY | According to VDE 0812 | 500m | Braid, fine strands | 6 x 0.25 mm² | 0.25mm² | Grey | No | PVC | 28306-500 | +80°C | +70°C | -40°C | -5°C | 6x | - | 250 V (not for heavy current applications) | - | 5.10mm | Yes | No | DIN 47100 | UNITRONIC LIYY 6x0,25 | - | ||
![]() 28704-500 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant | UNITRONIC® LiYY | According to VDE 0812 | 500m | Braid, fine strands | 4 x 1 mm² | 1mm² | Grey | No | PVC | 28704-500 | +80°C | +70°C | -40°C | -5°C | 4x | - | 250 V (not for heavy current applications) | - | 6.40mm | Yes | No | DIN 47100 | UNITRONIC LiYY 4X1 | - | ||
![]() 1311952/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 1.50 mm² | 1.50mm² | Black | No | Polyurethane | 1311952/500 | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | 7.80mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 2X1,5 | - | ||
![]() 1024325/100 Lapp | In Stock | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 4 G 1.50 mm² | 1.50mm² | Black | Yes | Polyolefin | 1024325/100 | +125°C | +120°C | -55°C | -35°C | 4G | 750V | - | 450V | 9mm | Yes | No | - | ÖLFLEX HEAT 125 MC 4G1.5 | - | ||
![]() 1032076/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | 1000m | Braid, fine strands | 4 x 0.34 mm² | 0.34mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032076/1000 | +90°C | +90°C | -50°C | -40°C | 4x | - | - | - | 5.70mm | Yes | No | - | UNITRONIC ROBUST C 4x0,34 | Yes | ||
![]() 1120764/1000 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 4 G 2.50 mm² | 2.50mm² | Black | No | PVC | 1120764/1000 | +80°C | +70°C | -40°C | -30°C | 4G | 500V | - | 300V | 8.90mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 4G2,5 | - | ||
![]() 1032057/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | 1000m | Braid, fine strands | 10 x 0.14 mm² | 0.14mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032057/1000 | +90°C | +90°C | -50°C | -40°C | 10x | 350V | - | - | 6.10mm | Yes | No | - | UNITRONIC ROBUST C 10x0,14 | Yes | ||
![]() 1119895/50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 50m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 x 1 mm² | 1mm² | Black | No | PVC | 1119895/50 | +80°C | +70°C | -40°C | -15°C | 3x | 500V | - | 300V | 6mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 3X1 BK | - | ||
![]() 1119898/100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 100m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 2 x 1.50 mm² | 1.50mm² | Black | No | PVC | 1119898/100 | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | 6.30mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 2X1,5 BK | - | ||
![]() 1032065/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | 1000m | Braid, fine strands | 5 x 0.25 mm² | 0.25mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032065/1000 | +90°C | +90°C | -50°C | -40°C | 5x | - | - | - | 5.60mm | Yes | No | - | UNITRONIC ROBUST C 5x0,25 | Yes | ||
![]() 1308212/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 1 mm² | 1mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308212/500 | +80°C | +70°C | -40°C | -15°C | 12G | 500V | - | 300V | 10.50mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 12G1 | - | ||
![]() 1308803/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 3 x 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308803/500 | +80°C | +70°C | -40°C | -15°C | 3x | 500V | - | 300V | 5.10mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 3X0,5 | - | ||
![]() 1024400/500 Lapp | In Stock | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2 x 0.50 mm² | 0.50mm² | Black | Yes | Polyolefin | 1024400/500 | +125°C | +120°C | -55°C | -35°C | 2x | 500V | - | 300V | 6.80mm | Yes | No | Color coded according to VDE 0293-308 | ÖLFLEX HEAT 125 C MC 2X0.5 | - | ||
![]() 1119882/1000 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 1000m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1119882/1000 | +80°C | +70°C | -40°C | -15°C | 12G | 500V | - | 300V | 12mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 12G1,5 BK | - | ||
![]() 1308404/1000 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 2.50 mm² | 2.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308404/1000 | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | 8.90mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4G2,5 | - | ||
![]() 1311852/1000 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 0.75 mm² | 0.75mm² | Black | No | Polyurethane | 1311852/1000 | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | 6.90mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 2X0,75 | - | ||
![]() 1308405/1000 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 5 G 2.50 mm² | 2.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308405/1000 | +80°C | +70°C | -40°C | -15°C | 5G | 500V | - | 300V | 10mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 5G2,5 | - | ||
![]() 1119809/300 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 300m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 2 x 0.75 mm² | 0.75mm² | Black | No | PVC | 1119809/300 | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | 5.40mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 2X0,75 BK | - |