- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Screen over stranding | Screen over stranding element | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Stranding element | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | ECCN Code | Type | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Connector Support Type | Halogen Free | Insulation | Shielded | Rated Voltage | Cross Section Area | Diameter | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0066205 Lapp | In Stock | - | - | - | - | No | - | 26 | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) UL/CSA DIN | In accordance with VDE 0812. | Grey | Class 5 = flexible | Tinned | Sold per metre | Colour | Braid, fine strands | 5 x 2 x 14mm² | 0.14mm² | Dark grey | According to IEC/EN 60332-1-2 | No | No | - | PVC | - | - | No | No | - | 0066205 | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 305m | +80°C | +70°C | 39.6 | -40°C | -5°C | 10x | 2 | - | - | - | - | - | - | - | 6.6 | 7.80mm | No | - | (not for heavy current applications) 250V | -40 - 80 | -5 - 70 | - | - | - | - | Yes | Braiding | None | Yes | - | - | - | - | Pairs | - | Yes (1) | DIN 47100 | - | UNITRONIC® LiYCY (TP) UL/CSA DIN | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 22607-1 Lapp | In Stock | - | - | - | - | - | 22 | 6 | 15 | Flame-retardant | LiYY | VDE 0815 | - | - | - | Sold per metre | - | 7-strand | 7 x 0.34mm² | 0.34mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 22607-1 | - | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | 7x | - | - | 300V | - | - | - | - | - | - | 6.40mm | No | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | 47100 | - | UNITRONIC® LIYY UL/CSA DIN 7xAWG22/7 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | |||
![]() 1119312-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 1.5mm² | 1.50mm² | Grey | - | - | No | - | - | - | - | - | - | - | 1119312-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | 12G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 12mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 70002705 Lapp | In Stock | - | - | BARE COPPER | - | CE | - | - | - | UV-resistant,PUR coating,Oil-resistant | 412P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 x 1.5mm² | 1.50mm² | Grey | No | - | No | LAPP GROUP PVT LTD | Polyurethane | POLYVINYL CHLORIDE | POLYURETHANE | - | - | Lapp Group | 70002705 | 70002705 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | 7G | 1.5 | 500V | 300/500V | 500 | 300V | - | 50 °C | 5 °C | 9.1 | 8.90mm | - | Active | - | - | -5 - 50 | Yes | 5.23 | - | Yes | Yes | - | - | - | 1500mm | 1250 | 500mm | 500 | - | - | - | Black wires with white number printing (VDE 0293) | EAR99 | ÖLFLEX® SPIRAL 400P | - | - | MECHANICAL ENGINEERING, APPARATUS CONSTRUCTION | NO | STRANDED | compliant | 7 | WIRE AND CABLE | - | - | No | 300 V | 1.5 mm2 | 8.9 mm | |||
![]() 0034510-1 Lapp | In Stock | - | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 10 x 34mm² | 0.34mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 0034510-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | 10x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 8.30mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | |||
![]() 350173-1 Lapp | In Stock | - | - | - | - | - | - | 6 | 20 | Shielded,Flexible | CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 2.5mm² | 2.50mm² | Transparent | - | - | No | - | - | - | - | - | - | - | 350173-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | 4x | - | 750V | - | - | 450V | No | - | - | - | 13.50mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | Coloured according to VDE 0293 or VDE 0293-308 | - | ASI Bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 70002663 Lapp | In Stock | - | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1mm² | 1mm² | Grey | No | - | No | - | Polyurethane | - | - | - | - | - | 70002663 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | 5G | 1 | 500V | 300/500V | 500 | 300V | - | - | - | 7.3 | 7.10mm | - | - | - | - | -5 - 50 | Yes | - | - | - | Yes | - | - | - | 4500mm | 4500 | 1500mm | 1500 | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | - | - | - | No | - | - | - | |||
![]() 44732-1 Lapp | In Stock | - | - | - | - | - | 20 | 6 | 15 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® LiYCY A | UL AWM Style 2464, CSA AWM I/II A | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.50 mm² | 0.50mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 44732-1 | - | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | 2x | - | - | 300 V (not for heavy current applications) | - | - | - | - | - | - | 6mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYCY A | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | |||
![]() 1135007-1 Lapp | In Stock | - | - | - | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 7 G 0.50 mm² | 0.50mm² | Transparent | - | - | No | - | - | - | - | - | - | - | 1135007-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | 7G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 8.90mm | No | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 44703-1 Lapp | In Stock | - | - | - | - | - | 22 | 6 | 15 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® LiYCY A | UL AWM Style 2464, CSA AWM I/II A | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 0.34 mm² | 0.34mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 44703-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | 3x | - | - | 300 V (not for heavy current applications) | - | - | - | - | - | - | 5.70mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYCY A | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | |||
![]() 1119040-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 40 G 0.50 mm² | 0.50mm² | Grey | - | - | No | - | - | - | - | - | - | - | 1119040-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | 40G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 15.40mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 70002684 Lapp | In Stock | - | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 2 x 1.50 mm² | 1.50mm² | Grey | No | - | No | - | Polyurethane | - | - | - | - | - | 70002684 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | 2x | 1.5 | 500V | 300/500V | 500 | 300V | - | - | - | 6.5 | 6.30mm | - | - | - | - | -5 - 50 | No | - | - | - | Yes | - | - | - | 6000mm | 6000 | 2000mm | 2000 | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | - | - | - | No | - | - | - | |||
![]() 28171-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® ROBOT 900 P | - | - | - | - | Sold per metre | - | - | 3 G 1 mm² | 1mm² | Black | - | - | No | - | Polyurethane | - | - | - | - | - | 28171-1 | - | - | - | - | 100m | +80°C | +80°C | - | -50°C | -40°C | 3G | - | 500V | - | - | 300V | - | - | - | - | 6.50mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | Up to 0.34mm²: conductors according to DIN 47100 · From 0.5 mm²: black wires with white number printing | - | ÖLFLEX® ROBOT 900 P | - | - | - | - | - | - | - | - | - | PUR | No | - | - | - | |||
![]() 1600303-1 Lapp | In Stock | - | - | - | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | 1 x 6mm² | 6mm² | Black | - | - | No | - | Rubber | - | - | - | - | - | 1600303-1 | - | Compound 5GM3 | - | - | 300m | +90°C | +90°C | - | -40°C | -25°C | 1x | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | - | - | <br> <ca/> 8mm | No | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | NSGAFÖU | - | - | - | - | - | - | - | - | - | - | No | - | - | - | |||
![]() 1123427-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | Halogen-free,UV-resistant,Flame-retardant,Cold-resistant | ÖLFLEX® CLASSIC 130 H BK | - | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 3 G 2.50 mm² | 2.50mm² | Black | - | - | Yes | - | - | - | - | - | - | - | 1123427-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -15°C | 3G | - | 1000V | - | - | 600V | No | - | - | - | 11.30mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 130 H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1600095 Lapp | In Stock | - | - | Cable | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 2 x 6 mm² | 6mm² | Black | - | - | No | - | Rubber | - | - | - | - | - | 1600095 | - | Rubber mixing EM2 | - | - | 300m | - | +60°C | - | - | -25°C | 2x | - | 750V | 450/750V | - | 450V | - | - | - | - | 16.70mm | No | - | - | - | - | - | - | Non-Compliant | - | Yes | - | - | Yes | - | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | - | H07RN-F | -25 °C | Black | - | Unshielded | - | - | - | - | Not Halogen Free | - | No | - | - | - | |||
![]() 1135853-1 Lapp | In Stock | - | - | - | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 3 x 1 mm² | 1mm² | Transparent | - | - | No | - | - | - | - | - | - | - | 1135853-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | 3x | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 8.20mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1125303-1 Lapp | In Stock | - | - | - | - | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 3 G 1.50 mm² | 1.50mm² | Grey,Transparent | - | - | No | - | PVC | - | - | - | - | - | 1125303-1 | - | PVC | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | 3G | - | 500V | - | - | 300V | - | - | - | - | 9.70mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 110 SY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 73220110 Lapp | In Stock | - | - | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 2 x 0.75 mm² | 0.75mm² | Yellow | According to IEC/EN 60332-1-2 | - | Yes | LAPP GROUP PVT LTD | Polyurethane | - | - | - | - | Lapp Group | 73220110 | 73220110 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | 2x | 0.75 | 500V | - | 500 | 300V | - | - | - | 6.6 | 23mm | - | Active | - | - | -30 - 50 | No | 5.06 | - | - | Yes | - | - | - | 5000mm | 5000 | 1500mm | 1500 | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540 P | - | - | - | - | - | unknown | - | WIRE AND CABLE | - | - | No | - | - | - | |||
![]() 28885-1 Lapp | In Stock | - | - | - | - | - | 26 | - | 7.5 | Halogen-free,Shielded,Suitable for drag chains,Flame-retardant,Oil-resistant,Suitable for drag chains | UNITRONIC® FD CP plus | CMX (UL/CSA) | - | - | - | Sold per metre | - | Braid, extra-fine strand to VDE 0295, single wire diameter 0.1 mm | 10 x 0.14 mm² | 0.14mm² | Grey | - | - | Yes | - | - | - | - | - | - | - | 28885-1 | - | - | - | - | 100m | +80°C | +80°C | - | -40°C | -40°C | 10x | - | - | - | - | - | - | - | - | - | 7mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | According to DIN 47100, see Annex T9 | - | UNITRONIC® FD CP plus | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - |