- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Base Product Number | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Mfr | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Series | Connector Type | Type | Number of Positions | Color | Gender | Fastening Type | Shielding | Reach Compliance Code | Current Rating | Wire Gauge | Connector Support Type | Cable Length | Jacket Color | Usage | Cable Connectors | Wire Gauge - AWG | Features | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56-02102 CONEC | In Stock | - | - | - | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | SuperCon | - | 24 V, 60 V | - | - | - | Cat 5 | - | - | Female / Male | - | - | - | 1.5 A, 10 A | - | - | 500 mm | - | - | - | 22 AWG | - | IP67 | - | ||
![]() 56-02176 CONEC | In Stock | - | - | - | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | SuperCon | - | 24 V, 60 V | - | - | - | Cat 5 | - | - | Female / Male | - | - | - | 1.5 A, 10 A | - | - | 2 m | - | - | - | 22 AWG | - | IP67 | - | ||
![]() 43-20377 CONEC | In Stock | - | - | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | - | 1 | - | CONEC CORP | - | 43-20377 | - | - | - | Active | - | 5.07 | Details | - | 3.492122 oz | 48 V | - | - | - | Ethernet Cable | - | - | Male / Male | - | - | compliant | 500 mA | - | CABLE ASSEMBLY | 1 m | - | - | - | - | - | IP67 | - | ||
![]() 57-02801 CONEC | In Stock | - | - | Copper Zinc Alloy | - | - | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | SuperCon | - | 24 V, 250 V | - | - | - | Ethernet Cable | - | - | Female / Male | - | - | - | 1.5 A, 20 A | - | - | 500 mm | - | - | - | - | - | IP67 | - | ||
![]() 57-02190 CONEC | In Stock | - | - | Copper Zinc Alloy | - | - | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | SuperCon | - | 24 V, 250 V | - | - | - | Ethernet Cable | - | - | Female / Male | - | - | - | 1.5 A, 20 A | - | - | 1 m | - | - | - | - | - | IP67 | - | ||
![]() 57-02145 CONEC | In Stock | - | - | Copper Zinc Alloy | - | - | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | SuperCon | - | 24 V, 600 V | - | - | - | Ethernet Cable | - | - | Female / Male | - | - | - | 1.5 A, 14 A | - | - | 1 m | - | - | - | - | - | IP67 | - | ||
![]() 56-02030 CONEC | In Stock | - | - | - | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | SuperCon | - | 24 V, 60 V | - | - | - | Cat 5 | - | - | Female / Male | - | - | - | 1.5 A, 10 A | - | - | 500 mm | - | - | - | 22 AWG | - | IP67 | - | ||
![]() 57-02424 CONEC | In Stock | - | - | Copper Zinc Alloy | - | - | - | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | SuperCon | - | 600 V | - | - | - | Ethernet Cable | - | - | Female / Male | - | - | - | 1.5 A, 14 A | - | - | 1 m | - | - | - | - | - | IP67 | - | ||
![]() 17-180074 CONEC | In Stock | - | - | - | - | - | - | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat 6a | - | - | Male / Male | - | - | - | - | - | - | 1 m | - | - | - | - | - | IP20, IP67 | - | ||
![]() 56-02032 CONEC | In Stock | - | - | - | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | SuperCon | - | 24 V, 60 V | - | - | - | Cat 5 | - | - | Female / Male | - | - | - | 1.5 A, 10 A | - | - | 2 m | - | - | - | 22 AWG | - | IP67 | - | ||
![]() 56-02205 CONEC | In Stock | - | - | - | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | SuperCon | - | 24 V, 60 V | - | - | - | Cat 5 | - | - | Female / Male | - | - | - | 1.5 A, 10 A | - | - | 1 m | - | - | - | 22 AWG | - | IP67 | - | ||
![]() 0985 806 112/2M Lumberg Automation | In Stock | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | - | - | Thermoplastic Elastomer (TPE) | - | - | - | 900004101 | - | - | - | - | - | - | 250 V | - | - | - | Cat 5e | - | - | Female / Female | - | - | - | 4 A | - | - | 2 m | Blue (Teal) | - | - | - | - | - | - | ||
![]() 0985 706 104/0.25M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | - | - | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | - | - | Thermoplastic Elastomer (TPE) | - | - | - | 900005051 | - | - | - | - | - | - | - | - | - | - | Cat 5e | - | - | Female / Male | - | - | - | - | - | - | 250 mm | Blue (Teal) | - | - | - | - | - | - | ||
![]() 73-8892-25 Emerson Aim-Cambridge | 65 |
| - | - | - | - | - | RJ45 | - | RJ45 | - | - | 80 | - | - | - | - | - | - | - | - | - | - | Details | - | 11.646616 oz | - | - | 73 | - | Cat 6 | - | - | Male / Male | - | - | - | - | - | - | 25 ft | Blue | - | - | 24 AWG | - | - | - | ||
![]() 0985 806 112/1M Lumberg Automation | In Stock | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | - | - | Thermoplastic Elastomer (TPE) | - | - | - | 900004100 | - | - | - | - | - | - | 250 V | - | - | - | Cat 5e | - | - | Female / Female | - | - | - | 4 A | - | - | 1 m | Blue (Teal) | - | - | - | - | - | - | ||
![]() ECUE-12-015-T1-FF-02-1 Samtec, Inc. | 33 |
| - | - | ECUE-12 | Flat, Twin Axial | - | Plug | - | Plug | - | Pin compatible with optical FireFly | - | 14Gbps | - | Polyvinyl Chloride (PVC) | - | Samtec Inc. | Bag | - | - | Active | - | Details | FireFly | - | - | - | ECUE | Plug to Plug | Ethernet Cable | 38 | Blue | Male / Male | Latch Lock, Push-Pull | Shielded | - | - | 36 AWG | - | 150 mm | Blue | Internal | - | 36 AWG | - | - | 0.492 (150.00mm, 5.906) | ||
![]() ECUE-12-060-T1-FF-02-1 Samtec, Inc. | 20 |
| - | - | ECUE-12 | Flat, Twin Axial | - | Plug | - | Plug | - | Pin compatible with optical FireFly | - | 14Gbps | - | Polyvinyl Chloride (PVC) | - | Samtec Inc. | Bag | - | - | Active | - | Details | FireFly | - | - | - | ECUE | Plug to Plug | Ethernet Cable | 38 | Blue | Male / Male | Latch Lock, Push-Pull | Shielded | - | - | 36 AWG | - | 600 mm | Blue | Internal | - | 36 AWG | - | - | 1.96 (600.00mm) | ||
![]() NDVVYF-0002 Amphenol | 43 |
| - | - | - | - | - | OSFP | 60 Position | OSFP | 60 Position | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Passive | - | - | Male / Male | - | - | - | - | - | - | 2 m | Black | - | - | 30 AWG | - | - | - | ||
![]() 0985 806 126/0.5M Lumberg Automation | In Stock | - | - | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | - | - | Thermoplastic Elastomer (TPE) | - | - | - | 900004205 | - | - | - | - | - | - | 30 VAC, 42 VDC | - | - | - | Cat 5e | - | - | Male / Male | - | - | - | 1.5 A | - | - | 500 mm | Blue (Teal) | - | - | - | - | - | - | ||
![]() 0985 YM57530 500/20M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | - | - | Thermoplastic Elastomer (TPE) | - | - | - | 900004170 | - | - | - | - | - | - | 30 VAC, 42 VDC | - | - | - | Cat 5e | - | - | Male / Male | - | - | - | 1.5 A | - | - | 20 m | Blue (Teal) | - | - | - | - | - | - |