- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Reach Compliance Code | Connector Support Type | Insulation | Shielded | Standards | Number of Cores | Number of Strands | Outer Diameter | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73220125 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 2 x 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220125 | 73220125 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | - | 2x | 1 | 500V | - | 500 | 300V | - | 7 | 24mm | - | Active | - | -30 - 50 | No | 5.06 | Yes | - | 3500mm | 3500 | 1000mm | 1000 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540 P | unknown | WIRE AND CABLE | - | No | - | - | - | - | - | - | ||
![]() 1119902-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 1.5 mm² without gn/ge | 1.50mm² | Grey | - | No | - | - | - | 1119902-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 500V | 300/500V | - | 300V | Yes | - | 6.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | OILFLEX® CLASSIC 110 2X1.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 71220121 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 551P | VDE-Reg.-Nr: 6583-300/500 V | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 x 0.75 mmmm² | 0.75mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220121 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | - | 5G | 0.75 | 500V | 300/500V | 500 | 300V | - | 8.5 | 31mm | - | - | - | -30 - 50 | Yes | - | Yes | - | 3000mm | 3500 | 1000mm | 1000 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540P | - | - | - | No | - | - | - | - | - | - | ||
![]() 0034304-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 4 x 0.14mm² | 0.14mm² | Grey | - | No | - | PVC | - | 0034304-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYCY | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 10100-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 4 mm² without gn/ge | 4mm² | Grey | - | No | - | PVC | - | 10100-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 750V | U0/U: 450 - 750 V/AC | - | 450V | No | - | 10.60mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 2 x 4 mm² without gn/ge | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | - | - | ||
![]() 34190-1 Lapp | In Stock | - | - | - | - | 6 | - | Flame-retardant | JE-Y(ST)Y...BD | In accordance with VDE 0815 | - | - | Sold per metre | - | Solid conductor (1-wired) | 2 x 2 x 0.50 mm² | 0.50mm² | Grey | - | No | - | PVC | - | 34190-1 | - | - | - | - | 500m | +70°C | +50°C | - | -30°C | -5°C | - | 4x | - | - | - | - | - | - | - | 6mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | VDE 0815 | - | JE-Y(ST)Y...BD | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 0034804-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 4 x 1mm² | 1mm² | Grey | - | No | - | PVC | - | 0034804-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYCY 4x1.0 | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 28312-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 12 x 25mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | 28312-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 12x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.0mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYY 12x0.25 | - | - | - | No | - | - | - | - | - | - | ||
![]() 1119004-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 0.5mm² | 0.50mm² | Grey | - | No | - | - | - | 1119004-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4G | - | 500V | 300/500V | - | 300V | Yes | - | 5.70mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 4G0.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 12468-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | - | - | Sold per metre | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 3 x 2.5mm² | 2.50mm² | Yellow | - | Yes | - | Polyurethane | - | 12468-1 | - | Hydrolysis resistant one PUR-MIXTURE | - | - | 500m | +90°C | +90°C | - | -50°C | -40°C | - | 3G | - | 500V | - | - | 300V | - | - | 10.60mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | - | ÖLFLEX® 540 P | - | - | - | No | - | - | - | - | - | - | ||
![]() 46909-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | OILFLEX® HEAT 180 H05SS-F EWKF 2X1 | HD 22.15 S1 (H05SS-F) | - | - | Sold per metre | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 3 x 1.5mm² | 1.50mm² | Black | - | Yes | - | Silicone | - | 46909-1 | - | - | - | - | 500m | +180°C | - | - | -50°C | - | - | 3x | - | 500V | 300/500V | - | 300V | - | - | 8.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | - | OILFLEX® HEAT 180 H05SS-F EWKF 2X1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 469153-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | OILFLEX® HEAT 180 H05SS-F EWKF 2X1 | HD 22.15 S1 (H05SS-F) | - | - | Sold per metre | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 5 x 2.5mm² | 2.50mm² | Black | - | Yes | - | Silicone | - | 469153-1 | - | - | - | - | 500m | +180°C | - | - | -50°C | - | - | 5x | - | 500V | 300/500V | - | 300V | - | - | 12.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | - | OILFLEX® HEAT 180 H05SS-F EWKF 2X1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 469113-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 H05SS-F EWKF | HD 22.15 S1 (H05SS-F) | - | - | Sold per metre | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 5 x 1.5mm² | 1.50mm² | Black | - | Yes | - | Silicone | - | 469113-1 | - | - | - | - | 100m | +180°C | - | - | -50°C | - | - | 5x | - | 500V | 300/500V | - | 300V | - | - | 10.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® HEAT 180 H05SS-F EWKF | - | - | - | - | - | - | - | - | - | - | ||
![]() 31331-1 Lapp | In Stock | - | - | - | - | 7.5 | - | Shielded,Flame-retardant | Li2YCY (TP) | According to VDE 0812 | - | - | Sold per metre | - | Strand, DIN VDE in accordance with VDE 0881, 7-wire | 3 x 2 x 0.5mm² | 0.50mm² | Grey | - | No | - | PVC | - | 31331-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 6x | - | - | - | - | - | - | - | 8.70mm | No | - | 250 V (not for heavy current applications) | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC® Li2YCY (TP) | - | - | - | Yes | According to VDE 0812 | - | - | - | - | - | ||
![]() 73220149 Lapp | 55 |
| - | Bare Copper | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540P | VDE-Reg.-Nr: 6584-450/750 V | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 x 1.5 mmmm² | 1.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220149 | 73220149 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -30°C | -30°C | -30°C | 3G | 1.5 | 750V | 450/750V | 750 | 450V | - | 8.9 | 32mm | - | Active | - | -30 - 50 | Yes | 1.94 | Yes | - | 3000mm | 3500 | 1000mm | 1000 | CE | - | - | 750 V | to VDE 0293 or VDE 0293-308 | ÖLFLEX | ÖLFLEX® SPIRAL 540P | unknown | WIRE AND CABLE | - | No | - | 3 | 30 | 8.9mm | 1000mm | 1m | ||
![]() 0034506-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 6 x 34mm² | 0.34mm² | Grey | - | No | - | PVC | - | 0034506-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 6x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 73222349 Lapp | In Stock | - | - | - | - | - | - | Flexible | H05VV-F | - | - | - | 1pc(s) | - | Extra-finely strands according to VDE 0295, class 6 | 5 x 1.5mm² | 1.50mm² | Black | - | No | - | PVC | - | 73222349 | - | PVC | - | - | - | +50°C | +50°C | - | -30°C | +5°C | - | 5G | - | 500V | 300V | - | 300V | - | - | 10.80mm | - | - | (not for heavy current applications) 350V | - | - | - | Yes | - | 3000mm | - | 1000mm | - | - | - | - | - | DIN 47100 | - | H05VV-F | - | - | - | No | - | - | - | - | - | - | ||
![]() 22405-1 Lapp | In Stock | - | - | - | 26 | 6 | 15 | Flame-retardant | LiYYUL/CSADIN | VDE 0815 | - | - | Sold per metre | - | 7-strand | 5 x 14mm² | 0.14mm² | Grey | - | No | - | PVC | - | 22405-1 | - | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | - | 5x | - | - | 300V | - | - | - | - | 4.40mm | No | - | 250 V (not for heavy current applications) | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | 47100 | - | UNITRONIC® LiYY UL/CSA DIN | - | - | - | No | - | - | - | - | - | - | ||
![]() 70002700 Lapp | 19 |
| - | Bare Copper | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002700 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | -5°C | 5G | 1.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 8.10mm | - | - | - | -5 - 50 | Yes | - | Yes | - | 3000mm | 2500 | 1000mm | 1000 | CE | - | - | 500 V | Black wires with white number printing (VDE 0293) | ÖLFLEX | ÖLFLEX® SPIRAL 400P | - | - | - | No | - | 5 | 30 | 8.1mm | 1000mm | 1m | ||
![]() 21801-1 Lapp | In Stock | - | - | - | - | 4 | 10 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 200 | In accordance with: HD 22.10 (VDE 0282 part 10) | - | - | Sold per metre | - | Finely-stranded according to: VDE 0295, Class 5 /IEC 60228 Cl.5 | 3 x 1mm² | 1mm² | Black | - | Yes | - | - | - | 21801-1 | - | - | - | - | 500m | +80°C | +80°C | - | -50°C | -40°C | - | 3G | - | 750V | 450/750V | - | 450V | No | - | 8.40mm | No | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | Bis 5 Adern: farbig nach VDE 0293-308, ab 6 Adern: schwarze Adern mit weißem Nummerndruck | - | ÖLFLEX® ROBUST 200 | - | - | - | - | - | - | - | - | - | - |