- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AWG | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | CS | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Range of uses | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Connector Support Type | Impedance | Halogen Free | Insulation | Shielded | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1135753-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 3 x 0.50 mm² | 0.50mm² | - | Transparent | - | No | - | - | - | 1135753-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3x | - | 500V | 300/500V | - | 300V | Yes | - | 7.30mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12461-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | - | - | Sold per metre | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 7 G 1 mm² | 1mm² | - | Yellow | - | Yes | - | Polyurethane | - | 12461-1 | - | Hydrolysis resistant one PUR-MIXTURE | - | - | 100m | +90°C | +90°C | -50°C | -40°C | 7G | - | 500V | - | - | 300V | - | - | 10.90mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | ÖLFLEX® 540 P 2X0.75 | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1120366-1 Lapp | In Stock | - | - | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 6 mm² | 6mm² | - | Black | - | No | - | - | - | 1120366-1 | - | - | - | - | 100m | +80°C | +70°C | -30°C | -5°C | 4G | - | 1000V | U0/U: 600/1000V | - | 600V | Yes | - | 15.10mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38402-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Halogen-free,Shielded,Flame-retardant | UNITRONIC® LiHCH (TP) | - | - | - | Sold per metre | - | Strand conductor made of bare copper wires | 2 x 2 x 0.25 mm² | 0.25mm² | - | Pebble grey (RAL 7032) | - | Yes | - | Polymer | - | 38402-1 | - | - | - | - | 100m | +80°C | +70°C | -30°C | -5°C | 4x | - | - | - | - | - | - | - | 7.20mm | No | - | 250V | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | UNITRONIC® LiHCH (TP) | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 7027082-1 Lapp | In Stock | - | - | - | - | - | 12 | - | ÖLFLEX® TRUCK 470 P | ISO 4141 and DIN/ISO 6722 | - | - | Sold per metre | - | Braid, fine strands | 3 x 1 mm² | 1mm² | - | Black | - | No | - | Polyurethane | - | 7027082-1 | - | Wire insulation: PVC base · Inner sheath: Special PVC base · Outer sheath: Special polyurethane | - | - | 500m | +85°C | - | -40°C | - | 3x | - | 60V | - | - | - | - | - | 6mm | No | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ISO 4141-3 | ÖLFLEX<sup>®</sup> TRUCK 470P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49900050 Lapp | In Stock | - | - | Cable | 28 | - | - | - | - | - | - | - | Sold per metre | - | 7 x 0.127mm | 34 x 0.09 mm² | 0.09mm² | 1.27mm | Grey | - | No | - | PVC | - | 49900050 | - | - | - | - | 100m | +80°C | - | -20°C | - | 34x | - | 300V | - | - | - | - | - | - | No | - | - | - | - | - | - | Non-Compliant | Yes | Yes | - | - | - | - | - | - | - | 49900050 | -20 °C | Grey | Unshielded | - | - | - | Not Halogen Free | - | No | 0.93mm | 43.18mm | ||
![]() 37302-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Halogen-free,Shielded,Flame-retardant | UNITRONIC® LiHCH | - | - | - | Sold per metre | - | - | 2 x 0.14 mm² | 0.14mm² | - | Pebble grey (RAL 7032) | - | Yes | - | Polymer | - | 37302-1 | - | - | - | - | 500m | +80°C | +70°C | -30°C | -5°C | 2x | - | - | - | - | - | - | - | 4.10mm | No | - | operating voltage 250V | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | UNITRONIC® LiHCH | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 1121235-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 4 G 0.75 mm² | 0.75mm² | - | Black | - | No | - | PVC | - | 1121235-1 | - | PVC | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4G | - | 1000V | - | - | 600V | - | - | 11.40mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | PVC | - | - | - | ||
![]() 1121267-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 3 G 1 mm² | 1mm² | - | Black | - | No | - | PVC | - | 1121267-1 | - | PVC | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3G | - | 1000V | - | - | 600V | - | - | 11.20mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | PVC | - | - | - | ||
![]() 16000003-10 Lapp | In Stock | - | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | 10m | - | - | 3 G 1.50 mm² | 1.50mm² | - | Grey | - | No | - | PVC | - | 16000003-10 | - | - | - | - | - | +70°C | +60°C | -40°C | +5°C | 3G | - | 500V | 300/500V | - | 300V | - | - | 8.40mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | NYM-J | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 16000023-10 Lapp | In Stock | - | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | 10m | - | - | 5 G 1.50 mm² | 1.50mm² | - | Grey | - | No | - | PVC | - | 16000023-10 | - | - | - | - | - | +70°C | +60°C | -40°C | +5°C | 5G | - | 500V | 300/500V | - | 300V | - | - | 10.80mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | NYM-J | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 2170003-1 Lapp | In Stock | - | - | - | - | 6 | - | Braided shield,flexible core,UV-resistant,Heat-resistant | RG188 A/U | - | - | - | Sold per metre | - | - | - | - | - | Black | - | No | - | Polytetrafluoroethylene (PTFE) | - | 2170003-1 | - | - | - | - | - | +80°C | +80°C | -40°C | -40°C | - | - | - | - | - | - | - | - | 2.70mm | No | - | - | - | - | For wireless and computer systems | - | - | Yes | Yes | - | - | - | - | - | - | - | Coaxial-, RGB-cable | - | - | - | - | - | 50Ω | - | - | - | - | - | ||
![]() 73220160 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 G 2.50 mm² | 2.50mm² | - | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 73220160 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 3G | 2.5 | 750V | - | 750 | 450V | - | 10.6 | 40mm | - | - | - | -30 - 50 | Yes | - | - | - | Yes | - | 2500mm | 2000 | 700mm | 700 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1027701 Lapp | In Stock | - | - | - | - | 4 | 10 | Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 808 P | In accordance with: HD 22.10 (VDE 0282 part 10) | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 0.50 mm² | 0.50mm² | - | Grey | - | No | - | Polyurethane | - | 1027701 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3G | - | 500V | - | - | 300V | - | - | 5.50mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 808 CP | - | - | - | - | - | - | - | Wire: PVC · Outer cover: PUR | No | - | - | ||
![]() 27950-1 Lapp | In Stock | - | - | - | - | 4 | 7 | Shielded,Halogen-free,PUR coating | ÖLFLEX® SERVO FD 796 CP | VDE-registered UL AWM Style 20234. CSA AWM<br>I/II, A/B 1000 V 80° FT1 | - | - | Sold per metre | - | Extra-fine strand | 4 G 1.50 mm² | 1.50mm² | - | Orange | - | Yes | - | Polyurethane | - | 27950-1 | - | PUR | - | - | 300m | +80°C | +80°C | -50°C | -40°C | 4G | - | 1000V | - | - | 600V | Yes | - | 9.20mm | No | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Yes | - | Black with white numbers | ÖLFLEX<sup>®</sup> SERVO FD 796CP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1026769-1 Lapp | In Stock | - | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1 mm² | 1mm² | - | Grey | - | No | - | PVC | - | 1026769-1 | - | - | - | - | 100m | +70°C | +70°C | -40°C | 0°C | 4G | - | 500V | - | - | 300V | - | - | 7.50mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | ||
![]() 49900058 Lapp | In Stock | - | - | Cable | - | - | - | highly flexible,Twin cable | SPEAKER FLATTWIN | - | - | - | Sold per metre | - | 511 x 0.10mm | 2 x 4 mm² | 4mm² | - | Transparent | - | No | - | PVC | - | 49900058 | - | - | - | - | 500m | +70°C | +70°C | -30°C | +5°C | 2x | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Non-Compliant | Yes | Yes | - | - | - | - | - | - | - | SPEAKER FLATTWIN | -30 °C | Clear | Unshielded | - | - | - | Not Halogen Free | - | No | 4.8mm | 12.5mm | ||
![]() 1026770-1 Lapp | In Stock | - | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 1 mm² | 1mm² | - | Grey | - | No | - | PVC | - | 1026770-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 5G | - | 500V | - | - | 300V | - | - | 8.30mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | ||
![]() 1026777-1 Lapp | In Stock | - | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1.50 mm² | 1.50mm² | - | Grey | - | No | - | PVC | - | 1026777-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 4G | - | 500V | - | - | 300V | - | - | 8.40mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | ||
![]() 73220221 Lapp | In Stock | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRAL DATA | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 6 x 14mm² | 0.14mm² | - | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220221 | 73220221 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 6x | 0.14 | 250V | - | 50 | 50 | - | 5.5 | 21mm | - | Active | (not for heavy current applications) 250V | -5 - 50 | No | - | 5.05 | - | Yes | - | 800mm | 800 | 200mm | 200 | - | - | DIN 47100 | CONTROL CABLE OILFLEX® SPIRAL DATA 6X0,14 | - | - | - | unknown | WIRE AND CABLE | - | - | - | Yes | - | - |