- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | A AC reading range (min.) | A DC reading range (max.) | Amperage reading range AC (max.) | Amperage reading range DC (min.) | Approvals | Base Product Number | Basic accuracy | Brand | Cable Types | Calibrated to | Category | Colour outer sheath | Compatible with | Compatible with (details) | Current reading | Degree of protection (IP) | Dim | Display | Display (counts) | Displays | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Frequency reading range | Hole Diameter (mm) | Insulation Materials | Manufacturer | Manufacturer Part Number | Measurement type (details) | Mfr | Mounting | NVP value | Opening range of current clamps | Package | Power supply (details) | Product Status | Reading category | RoHS | Standards Met | Thickness (mm) | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Color | Subcategory | Orientation | Shielding | Ingress Protection | Style | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Voltage - Forward (Vf) (Typ) | Wire/Cable Gauge | Viewing Angle | Mechanical Life | Product Type | Number of Positions/Contacts | Shield Type | Max Frequency | Wavelength | Actuator Marking | Current - DC Forward (If) (Max) | Outside Diameter | Number of Strands | Thermal Resistance @ Natural | Outer Diameter | Radiant Intensity (Ie) Min @ If | Power Dissipation @ Temperature Rise | Features | Product Category | Strain Relief | Insulated | Diameter | Height | Length | Width | Length (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTP6AX7 Panduit | 114 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | UL;IEC | UTP6AX | - | Panduit | Cat 6a | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | IDEC | LBW6ML-A1T11VS | - | Panduit Corp | - | - | - | Bulk | - | Active | - | Yes | - | - | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | White, Off | Cable Assemblies | - | No | - | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 7 Feet | - | - | - | ||
![]() UTP6AX24GY Panduit | 33 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | UL;IEC | - | - | Panduit | Cat 6a | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Wieland | 05.518.3010.0 | - | Panduit Corp | - | - | - | Bulk | - | Active | - | Yes | - | - | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Gray | Cable Assemblies | - | No | - | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 24 Feet | - | - | - | ||
![]() UTP6AX13VL Panduit | 33 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | UL | - | - | Panduit | Cat 6a | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Cutler Hammer, Div of Eaton Corp | HJD3250VH09 | - | Panduit Corp | Panel | - | - | Bulk | - | Active | - | Yes | - | - | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Violet | Cable Assemblies | - | No | - | Cat6a | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 13 Feet | - | - | - | ||
![]() UTP6AX35BU Panduit | 52 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | UL | UTP6AX | - | Panduit | Cat 6a | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Cutler Hammer, Div of Eaton Corp | HJD3250W | - | Panduit Corp | - | - | - | Bulk | - | Active | - | Yes | - | - | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Blue | Cable Assemblies | - | No | - | Cat6a | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 35 Feet | - | - | - | ||
![]() UTP6AX4.5MBU Panduit | 41 |
| - | - | Free Hanging (In-Line) | - | Tinned Copper | - | - | - | - | - | - | - | - | CE, cULus | UTP6AX | - | Panduit | Cat 6a | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 8.5 mm | - | NVENT ERIFLEX, ERICO | 563621 | - | Panduit Corp | - | - | - | Bulk | - | Active | - | Yes | - | 1.5 mm | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Blue | Cable Assemblies | - | No | - | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | Yes | - | - | 14.7645 Feet | - | 250 mm | - | ||
![]() UTP6AX20BL Panduit | 52 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | UL;IEC | - | - | Panduit | Cat 6a | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | IDEC | LBW6ML-A1T13VS | - | Panduit Corp | - | - | - | Bulk | - | Active | - | Yes | - | - | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Black | Cable Assemblies | - | No | - | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 20 Feet | - | - | - | ||
![]() UTP6AX11YL Panduit | 50 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | UL;IEC | - | - | Panduit | Cat 6a | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Honeywell | HVFDSB3B0030G220/U | - | Panduit Corp | - | - | - | Bulk | - | Active | - | Yes | - | - | - | - | - | - | TX6A™ 10Gig™ | - | UTP | Cat 6a | Yellow | Cable Assemblies | - | No | - | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | 320 Hz | - | - | - | - | - | - | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | 11 Feet | - | - | - | ||
![]() 24441432 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 2503790100 Weidmuller | 2922 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5E | Blue | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() 5413 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Alloy 260 Brass (70% Cu, 30% Zn. Higher Cu content resists dezincification) | - | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | 24000 | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.597944 oz | - | - | - | Full Thickness Male Blades | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | ||
![]() UTP28SP1.5MYLFN Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NK5EPC7MYLY Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPCVDGWXL10MN Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPCVDG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QCPBCYCYXX48 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QCPBCY | - | - | - | - | - | - | ERSA | i-CON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | 0102CDLF080C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPPGR3/N Panduit | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | 24V | -40°C ~ 85°C | Bulk | KH | Active | - | - | - | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | 10A (DC) | Solder, Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) | DPDT | On-On | Rectangular - 36.80mm x 21.08mm | Black | -- | -- | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() QXLXCVCVXX6M0 Panduit | In Stock | - | - | - | - | - | - | 190g | - | - | - | 0.001A | 400A | 400A | 0.01A | - | QXLXCV | 2% | - | - | Manufacturers standards (no certificate) | - | - | - | - | AC/DC | - | (W x H) 64 mm x 183 mm | Digital | 4000 | LCD, 3999 counts | - | - | 0.01 Hz – 9.99kHz | - | - | - | - | True RMS | Panduit Corp | - | - | 23mm | Bulk | 2 Mignon batteries (AA) | Obsolete | CAT II 600 V | - | - | - | - | - | - | - | * | - | - | CHB35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 183mm | - | 64mm | - | - | ||
![]() CAA-00326 Molex | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | Compliant | Euroclass Eca | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 AWG | - | - | - | - | U/UTP | - | - | - | - | 6.3 mm | 1 | - | 6.2mm | - | - | - | - | - | - | - | - | 500m | - | - | Unknown | ||
![]() UTPSP32YLF/NY Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QXLWCBCBXX13M0 Panduit | In Stock | - | - | - | Surface Mount | 2-SMD, Boomerang | - | - | - | - | - | - | - | - | - | - | SFH4255 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 100°C (TA) | - | Power TOPLED® | - | - | Infrared (IR) | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | - | 120° | - | - | - | - | - | 860nm | - | 100mA | - | - | - | - | 16mW/sr @ 100mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QXRBCBOBXX85 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QXRBCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |