- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Core resistance | Cross section | Cross section (each core) | Factory colour | Halogen-free | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Risk Rank | Rohs Code | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (min.) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Reach Compliance Code | Current Rating | Wire Gauge | Connector Support Type | Insulation | Shielded | Standards | Number of Cores | Number of Strands | Outer Diameter | Coil Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0010022 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 3 x 0.75mm² | 0.75mm² | Grey | No | - | PVC | - | - | 0010022 | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3G | 500V | U0/U: 300/500V | 300V | No | 6.50mm | No | - | - | - | - | Yes | Yes | - | - | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | - | - | - | - | ||
![]() 21922-1 Lapp | In Stock | - | - | - | 4 | 15 | UV-resistant,Halogen-free | OILFLEX® ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | - | 12 x 1mm² | 1mm² | Black | Yes | - | - | - | - | 21922-1 | - | - | 250m | +80°C | +80°C | - | -50°C | -40°C | - | 12G | 500V | 300/500V | 300V | Yes | 10.70mm | No | - | - | - | - | - | Yes | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | OILFLEX® ROBUST 210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13621-1 Lapp | In Stock | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | OILFLEX® 550 P | H05BQ-F · H07BQ-F/HD22.10 | Sold per metre | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | - | 3 x 1.5mm² | 1.50mm² | Orange | No | - | Polyurethane | - | - | 13621-1 | - | Polyurethane | 500m | +90°C | +90°C | - | -50°C | -40°C | - | 3G | 750V | 450/750V | 450V | - | 8.90mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293-308 | - | OILFLEX® 550 P | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 136333-1 Lapp | In Stock | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | ÖLFLEX® 550 P | H05BQ-F · H07BQ-F/HD22.10 | Sold per metre | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | - | 5 x 2.5mm² | 2.50mm² | Orange | No | - | Polyurethane | - | - | 136333-1 | - | Polyurethane | 100m | +90°C | +90°C | - | -50°C | -40°C | - | 5G | 750V | 450/750V | 450V | - | 13.10mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293-308 | - | ÖLFLEX® 550 P | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 16001313-1 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | Sold per metre | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | - | 5 x 6mm² | 6mm² | Black | No | - | Rubber | - | - | 16001313-1 | - | Rubber mixing EM2 | 300m | - | +60°C | - | - | -25°C | - | 5G | 750V | 450/750V | 450V | - | 22.20mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | - | H07RN-F | - | - | - | - | - | No | H07RN-F | - | - | - | - | - | - | - | ||
![]() 1120280-1 Lapp | In Stock | - | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 12 x 1mm² | 1mm² | Black | No | - | - | - | - | 1120280-1 | - | - | 300m | +80°C | +70°C | - | -30°C | -5°C | - | 12G | 1000V | U0/U: 600/1000V | 600V | Yes | 14mm | No | - | - | - | - | Yes | Yes | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35813-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | - | 6 x 2 x 0.5mm² | 0.50mm² | Grey | No | - | PVC | - | - | 35813-1 | - | - | 100m | +70°C | - | - | -30°C | - | - | 12x | - | 250 V (not for heavy current applications) | - | - | 11.30mm | No | - | - | - | - | Yes | Yes | - | - | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC® LiYCY (TP) | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 1600208-1 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Harmonised | H05RR-F | VDE 0282 Part 4 / HD 22.4 S3. | Sold per metre | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | - | 3 x 1mm² | 1mm² | Black | No | - | Rubber | - | - | 1600208-1 | - | Rubber mixture EM3 | 500m | +60°C | +60°C | - | -25°C | -25°C | - | 3G | 500V | 300/500V | 300V | - | 8.50mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | - | H05RR-F | - | - | - | - | - | No | H05RR-F | - | - | - | - | - | - | - | ||
![]() 33206-1 Lapp | In Stock | - | - | - | 6 | 10 | Shielded,Flame-retardant,UV-resistant,Oil-resistant | LIYD11Y | In Anlehnung an VDE 0812 | Sold per metre | Braid, extra-fine strand | - | 6 x 0.14mm² | 0.14mm² | Black | No | - | Polyurethane | - | - | 33206-1 | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 6x | - | 250 V (not for heavy current applications) | - | - | 5.50mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYD11Y | - | - | - | - | - | Yes | LIYD11Y | - | - | - | - | - | - | - | ||
![]() 1600609-1 Lapp | In Stock | - | - | - | 4 | 6 | Flame-retardant,Oil-resistant,Flexible,Cold-resistant,Harmonised,UV-resistant | ÖLFLEX® AQUA RN8 | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 4 x 1.5mm² | 1.50mm² | Black | No | - | Rubber | - | - | 1600609-1 | - | Outside coat: rubber mixed EM2 | 100m | +80°C | +60°C | - | -40°C | -25°C | - | 4G | 750V | When laid in protective sleeve: 450/750 V, when permanently installed: 600/1000 VV | 450V | - | 13.10mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Farbig nach VDE 0293-308 | - | ÖLFLEX® AQUA RN8 | - | - | - | - | - | No | H07RN8-F | - | - | - | - | - | - | - | ||
![]() 1119405-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 5 x 2.5mm² | 2.50mm² | Grey | No | - | - | - | - | 1119405-1 | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5G | 500V | 300/500V | 300V | Yes | 10mm | No | - | - | - | - | Yes | Yes | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600610-1 Lapp | In Stock | - | - | - | 4 | 6 | Flame-retardant,Oil-resistant,Flexible,Cold-resistant,Harmonised,UV-resistant | ÖLFLEX® AQUA RN8 | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 4 x 2.5mm² | 2.50mm² | Black | No | - | Rubber | - | - | 1600610-1 | - | Outside coat: rubber mixed EM2 | 500m | +80°C | +60°C | - | -40°C | -25°C | - | 4G | 750V | When laid in protective sleeve: 450/750 V, when permanently installed: 600/1000 VV | 450V | - | 15.50mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Farbig nach VDE 0293-308 | - | ÖLFLEX® AQUA RN8 | - | - | - | - | - | No | H07RN8-F | - | - | - | - | - | - | - | ||
![]() 1119216-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 16 x 1.0 mmmm² | 1mm² | Grey | No | - | - | - | - | 1119216-1 | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 16G | 500V | 300/500V | 300V | Yes | 11.80mm | No | - | - | - | - | Yes | Yes | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | OILFLEX® CLASSIC 110 16G1.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15500263 Lapp | 2646 |
| - | Bare Copper | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | Sold per metre | - | - | 5 x 4mm² | 4mm² | Black | No | LAPP GROUP PVT LTD | PVC | - | Lapp Group | 15500263 | 15500263 | - | 500m | +70°C | +50°C | +50°C | -40°C | -5°C | +5°C | 5x | 1000V | U<sub>0</sub>/U: 600/1000V | 600V | - | 17mm | No | Active | - | 5.52 | Yes | Yes | Yes | - | - | Euroclass Eca | - | - | 1 kV, 600 V | Like VDE 0293-308 | NYY-J | NYY-J | compliant | 34 A | - | WIRE AND CABLE | - | No | - | 5 | - | 23mm | - | - | 50m | - | ||
![]() 73220214 Lapp | 32 | - | - | Bare Copper | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRALDATA4X0.14 | - | 1pc(s) | Extra-finely strands according to VDE 0295, class 6 | - | 4 x 0.14mm² | 0.14mm² | Black | No | - | Polyurethane | PU | - | 73220214 | - | Polyurethane | - | +50°C | +50°C | +50°C | -5°C | -5°C | -5°C | 4x | 250V | - | - | - | 19mm | - | - | (not for heavy current applications) 250V | - | - | Yes | - | 2000mm | 500mm | CE | - | - | 350 V | DIN 47100 | UNITRONIC | UNITRONIC® SPIRAL DATA | - | - | 26AWG | - | - | Yes | - | 4 | 18 | 4.4mm | 500mm | - | 0.5m | - | ||
![]() 1119308-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 8 x 1.5mm² | 1.50mm² | Grey | No | - | - | - | - | 1119308-1 | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 8G | 500V | 300/500V | 300V | Yes | 10.60mm | No | - | - | - | - | Yes | Yes | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 8G1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591301-1 Lapp | In Stock | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | Sold per metre | Plain copper | - | 2 x 2 x 0.6mm | 0.60mm | Grey | No | - | PVC | - | - | 1591301-1 | - | - | 1000m | +70°C | +50°C | - | -30°C | -5°C | - | 4x | 300V | 300 V (not for heavy current applications) | - | - | 5.50mm | No | - | - | - | - | Yes | Yes | - | - | - | - | Yes (1) | - | - | - | J-Y(ST)Y | - | - | - | - | - | Yes | J-Y(ST)Y | - | - | - | - | - | - | - | ||
![]() 2170228-1 Lapp | In Stock | - | - | - | 12 | 24 | Halogen-free,Flat | UNITRONIC® BUS | UL/CSA-Versionen: UL- (USA) und CSA- (Kanada) genormt | Sold per metre | - | Loop: max. 27.4Ω/km | 2 x 1.5mm² | 1.50mm² | Yellow | Yes | - | Rubber | - | - | 2170228-1 | - | - | 300m | +85°C | +85°C | - | -40°C | -30°C | - | 2x | 300V | - | - | - | - | No | - | (not for heavy current applications) 300V | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Unitronic bus ASI (G) | - | - | - | - | - | No | - | - | - | - | - | 4mm | - | 10mm | ||
![]() 73220228 Lapp | In Stock | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRAL DATA 7X0.14 | - | 1pc(s) | Extra-finely strands according to VDE 0295, class 6 | - | 7 x 0.14mm² | 0.14mm² | Black | No | - | Polyurethane | - | - | 73220228 | - | Polyurethane | - | +50°C | +50°C | - | -5°C | -5°C | - | 7x | 250V | - | - | - | 21mm | - | - | (not for heavy current applications) 250V | - | - | Yes | - | 1600mm | 400mm | - | - | - | - | DIN 47100 | - | UNITRONIC® SPIRAL DATA | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 1120320-1 Lapp | In Stock | - | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 12 x 1.5mm² | 1.50mm² | Black | No | - | - | - | - | 1120320-1 | - | - | 300m | +80°C | +70°C | - | -30°C | -5°C | - | 12G | 1000V | U0/U: 600/1000V | 600V | Yes | 16.10mm | No | - | - | - | - | Yes | Yes | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |