- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Cross section (each core) (part 2) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. frequency | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | No. of leads (part 2) | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Shielding | Reach Compliance Code | Connector Support Type | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1026770-1 Lapp | In Stock | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 1 mm² | 1mm² | - | Grey | - | No | - | PVC | - | 1026770-1 | - | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 5G | - | - | 500V | - | - | 300V | - | - | 8.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | Wire: PVC · Sheath: PVC | Yes | ||
![]() 1026777-1 Lapp | In Stock | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1.50 mm² | 1.50mm² | - | Grey | - | No | - | PVC | - | 1026777-1 | - | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 4G | - | - | 500V | - | - | 300V | - | - | 8.40mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | Wire: PVC · Sheath: PVC | Yes | ||
![]() 73220221 Lapp | In Stock | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRAL DATA | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 6 x 14mm² | 0.14mm² | - | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220221 | 73220221 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | +50°C | -5°C | -5°C | 6x | - | 0.14 | 250V | - | 50 | 50 | - | 5.5 | 21mm | - | Active | (not for heavy current applications) 250V | -5 - 50 | No | 5.05 | Yes | - | 800mm | 800 | 200mm | 200 | - | - | DIN 47100 | CONTROL CABLE OILFLEX® SPIRAL DATA 6X0,14 | - | unknown | WIRE AND CABLE | - | Yes | ||
![]() 1032006/1000 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | 1000m | - | - | 10 x 0.14 mm² | 0.14mm² | - | Black | - | Yes | - | - | - | 1032006/1000 | - | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 10x | - | - | - | - | - | - | - | - | 5.20mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | UNITRONIC ROBUST 10x0,14 | - | - | - | - | - | ||
![]() 1600252-1 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H05RN-F | VDE 0282 Teil 4 / HD 22.4 S3 | - | - | Sold per metre | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 3 G 0.75 mm² | 0.75mm² | - | Black | - | No | - | Rubber | - | 1600252-1 | - | Rubber hose line EM2 | - | - | - | 500m | +60°C | +60°C | -25°C | -25°C | 3G | - | - | 500V | - | - | 300V | - | - | 8.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | bis 5 Adern: nach VDE 0293-308 | H05RN-F | - | - | - | - | No | ||
![]() 0034604-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 4 x 0.5mm² | 0.50mm² | - | Grey | - | No | - | PVC | - | 0034604-1 | - | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4x | - | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNiTRONiC® LiYCY | - | - | - | - | Yes | ||
![]() 1032115/100 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 100m | - | Braid, fine strands | 3 x 2 x 0.34 mm² | 0.34mm² | - | Black | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | 1032115/100 | - | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 6x | - | - | - | - | - | - | - | - | 7.80mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 3x2x0,34 | - | - | - | - | - | ||
![]() 1020061/100 Lapp | In Stock | - | - | - | 6 | 15 | UV-resistant,Oil-resistant,Flame-retardant | ÖLFLEX® SERVO 719 | - | - | - | 100m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 1.50 mm² + 2 x 0.75 mm² | 1.50mm² | 0.75mm² | Black | - | No | - | PVC | - | 1020061/100 | - | - | - | - | - | - | +80°C | +70°C | -40°C | -5°C | 5G | 2x | - | 1000V | - | - | 600V | - | - | 10.60mm | Yes | - | - | - | - | - | - | No | - | - | - | - | No | - | Power wires black with imprint | 1020061/100 | - | - | - | - | - | ||
![]() 00100653 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.5 mmmm² | 1.50mm² | - | Grey | - | No | - | PVC | - | 00100653 | - | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 4G | - | - | 500V | U0/U: 300/500V | - | 300V | No | - | 8.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | - | ÖLFLEX® CLASSIC 100 4 x 1.5 mm² | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 30017798-100 Lapp | In Stock | - | - | - | 6 | - | Halogen-free,Shielded,Flame-retardant | J-H(St)H | - | - | - | 100m | - | Single-wire | 2 x 2 x 0.8 mm | 0.8mm | - | Red | - | Yes | - | - | - | 30017798-100 | - | - | - | - | - | - | +70°C | +50°C | -30°C | -5°C | 4x | - | - | 300V | - | - | - | - | - | 9mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | J-H(ST)H...BD 2X2X0,8 BMK | - | - | - | - | Yes | ||
![]() 2170296-1 Lapp | In Stock | - | - | 24 | - | - | Halogen-free,Flame-retardant,Simplex | Cat. 5 | - | - | - | Sold per metre | - | - | 4 x 2 x 0.22mm² | 0.22mm² | - | Blue | - | - | - | - | - | 2170296-1 | - | - | - | - | 100MHz | 100m | +80°C | +60°C | -30°C | -5°C | 8x | - | - | - | - | - | - | - | - | 6.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | UNITRONIC® EtherLine®-H CAT.5 | SF/UTP | - | - | - | - | ||
![]() 10019934-100 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | 100m | - | Finely stranded | 7 G 1.50 mm² | 1.50mm² | - | Grey | - | Yes | - | - | - | 10019934-100 | - | - | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 7G | - | - | 500V | - | - | 300V | - | - | 9mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 7G1,5 N | - | - | - | - | - | ||
![]() 1600305-50 Lapp | In Stock | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | - | - | 50m | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | 1 x 16 mm² | 16mm² | - | Black | - | No | - | Rubber | - | 1600305-50 | - | Compound 5GM3 | - | - | - | - | +90°C | +90°C | -40°C | -25°C | 1x | - | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | 13mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | NSGAFÖU | - | - | - | - | No | ||
![]() 28304-50 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | UNITRONIC® LiYY | According to VDE 0812 | - | - | 50m | - | Finely stranded | 4 x 0.25 mm² | 0.25mm² | - | Grey | - | No | - | PVC | - | 28304-50 | - | - | - | - | - | - | +80°C | +70°C | -40°C | -5°C | 4x | - | - | - | 50V | - | - | - | - | 4.30mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | DIN 47100 | UNITRONIC LIYY 4X0,25 | - | - | - | - | - | ||
![]() 28602-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.75 mmmm² | 0.75mm² | - | Pebble grey (RAL 7032) | - | No | - | PVC | - | 28602-1 | - | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 2x | - | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNiTRONIC® LiYY 2x0.75 | - | - | - | - | No | ||
![]() 15500103-50 Lapp | In Stock | - | - | - | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | - | - | 50m | - | - | 3 G 2.50 mm² | 2.50mm² | - | Black | - | No | - | PVC | - | 15500103-50 | - | - | - | - | - | - | +70°C | +50°C | -40°C | -5°C | 3G | - | - | 1000V | - | - | 600V | - | - | 13mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | NYY-J 3G2,5 RE | - | - | - | - | No | ||
![]() 73220269 Lapp | In Stock | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.25 mm² | 0.25mm² | - | Black | No | No | - | PUR | - | 73220269 | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | +50°C | - | -5°C | 7x | - | 0.25 | 250V | - | 50 | 50 | - | 7.3 | 26mm | - | - | (not for heavy current applications) 250V | -5 - 50 | - | - | Yes | - | 2000mm | 2000 | 500mm | 500 | - | - | DIN 47100 | Lapp | - | - | - | - | Yes | ||
![]() 70002628 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | - | - | 1pc(s) | - | Finely-stranded according to VDE 0295, Class 5 | 3 x 0.75mm² | 0.75mm² | - | Grey | - | No | - | Polyurethane | - | 70002628 | - | Polyurethane | - | - | - | - | +50°C | +50°C | -5°C | -5°C | 3G | - | - | 500V | 300/500V | - | 300V | - | - | 5.70mm | - | - | - | - | - | - | Yes | - | 1500mm | - | 500mm | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400P | - | - | - | - | No | ||
![]() 1032076/100 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | - | - | 100m | - | Braid, fine strands | 4 x 0.34 mm² | 0.34mm² | - | Black | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | 1032076/100 | - | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 4x | - | - | - | - | - | - | - | - | 5.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | UNITRONIC ROBUST C 4x0,34 | - | - | - | - | Yes | ||
![]() 1032124/500 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 500m | - | Braid, fine strands | 8 x 2 x 0.50 mm² | 0.50mm² | - | Black | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | 1032124/500 | - | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 16x | - | - | - | - | - | - | - | - | 13.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 8x2x0,5 | - | - | - | - | - |