- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | Rohs Code | RoHS-compliant | Sold per metre | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | ECCN Code | Type | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Connector Support Type | Insulation | Shielded | Rated Voltage | Wire and Cable Name | Cross Section Area | Diameter | Height | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 00354593 Lapp | In Stock | - | - | No | CE; EAC; EN; IEC | - | 6 | 20 | Shielded,Flexible,incl. PG | CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Colourless | Class 5 = flexible | Bare | Sold per metre | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.5mm² | 1.50mm² | Transparent | According to IEC/EN 60332-1-2 | No | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 00354593 | 00354593 | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 500m | +80°C | +70°C | 67.8 | -40°C | -5°C | 4x | 1.5 | 750V | U0/U: 450/750 V, in case of protected laying: U0/U: 600/1000 VV | 750 | 450V | No | 80 °C | -40 °C | 11.3 | 11.30mm | No | Active | - | -40 - 80 | -5 - 70 | 5.24 | Yes | Yes | Yes | No | - | Coloured according to VDE 0293 or VDE 0293-308 | EAR99 | ÖLFLEX® CLASSIC 100 CY 4G1.5 | PLANT ENGINEERING, INDUSTRIAL MACHINERY | YES | STRANDED | compliant | 4 | WIRE AND CABLE | - | - | 450 V | POWER AND CONTROL CABLE | 1.5 mm2 | 11.3 mm | - | ||
![]() 11139-1 Lapp | In Stock | - | - | - | - | 16 | 4 | 15 | Oil-resistant | ÖLFLEX 191 | UL AWM Style 21098 · CSA AWM I A/B II A/B | - | - | - | Sold per metre | - | Fine-wired strands made of blank copper wires | 5 x 1.5 mmmm² | 1.50mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 11139-1 | - | PVC | - | - | 300m | +90°C | +90°C | - | -40°C | -5°C | 5G | - | 500V | HAR U0/U: 300/500 V<br>UL/CSA: 600V | - | 300V | Yes | - | - | - | 9mm | No | - | - | - | - | - | - | Yes | Yes | No | - | Black with white numbers according to VDE 0293 | - | ÖLFLEX® 191 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 162045-1 Lapp | In Stock | - | - | - | - | - | 12 | - | - | NI-CR/NI type K 2x0.75 PVC-PVC | Referring to: boundry deviation according to DIN 42714 of class 2 | - | - | - | Sold per metre | - | 24 x 0.20 mm | 2 x 0.75mm² | 0.75mm² | Green,White | - | - | No | - | PVC | - | - | - | - | - | 162045-1 | - | Nickel - Chrome -Nickel | - | - | 100m | - | - | - | - | - | 2x | - | - | - | - | - | - | - | - | - | 6mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | NI-CR/NI, K 2x0.75 PVC-PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122043-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,PUR coating | ÖLFLEX® 450 P | According to: VDE 0250/0281 | - | - | - | Sold per metre | - | Finely-stranded according to VDE 0295, Class 5 | 5 x 1.5mm² | 1.50mm² | Yellow | - | - | No | - | Polyurethane | - | - | - | - | - | 122043-1 | - | Polyurethane | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | 5G | - | 500V | 300/500V | - | 300V | - | - | - | - | 10.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | Coloured according to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® 450 P | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 34222-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | UNITRONIC® SENSOR LiYCY...BD | Flame-resistant according to IEC 60332-1-2 | - | - | - | Sold per metre | - | Braid, much strand, VDE 0295, Class 2/IEC 60228 Class 2 | 8 x 2 x 0.50 mm² | 0.50mm² | Sky blue | - | - | No | - | PVC | - | - | - | - | - | 34222-1 | - | - | - | - | 500m | +70°C | +50°C | - | -30°C | -5°C | 16x | - | - | - | - | - | - | - | - | - | 13mm | No | - | 225V | - | - | - | - | Yes | Yes | - | Yes (1) | according to VDE 0815 | - | UNITRONIC® EB JE-LiYCY...BD | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 1121232-1 Lapp | In Stock | - | - | - | - | - | 6 | 20 | Shielded,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 2 x 0.75 mm² | 0.75mm² | Black | - | - | No | - | PVC | - | - | - | - | - | 1121232-1 | - | PVC | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | 2x | - | 1000V | - | - | 600V | - | - | - | - | 10.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | PVC | - | - | - | - | - | - | ||
![]() 1135903-1 Lapp | In Stock | - | - | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 3 x 1.50 mm² | 1.50mm² | Transparent | - | - | No | - | - | - | - | - | - | - | 1135903-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | 3x | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 8.90mm | No | - | - | - | - | - | - | Yes | Yes | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11009-50 Lapp | In Stock | - | - | - | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | - | - | - | 50m | - | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 11009-50 | - | PVC | - | - | - | +70°C | +70°C | - | -40°C | -5°C | 3G | - | 500V | - | - | 300V | - | - | - | - | 6.80mm | Yes | - | - | - | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293 | - | ÖLFLEX 140 3G0,75 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 162030-500 Lapp | In Stock | - | - | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | - | 500m | - | SIL-SIL-S oval | 2 x 0.50 mm² | 0.50mm² | Green | - | - | No | - | - | - | - | - | - | - | 162030-500 | - | - | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Thermal and compensation cable 0.5 mm² | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | ||
![]() 162040-100 Lapp | In Stock | - | - | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | - | 100m | - | PVC-PVC | 2 x 0.50 mm² | 0.50mm² | Green | - | - | No | - | PVC | - | - | - | - | - | 162040-100 | - | PVC | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | - | - | 5.40mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Thermal and compensation cable 0.5 mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600103-100 Lapp | In Stock | - | - | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Harmonised,Cold-resistant,UV-resistant | H07RN-F | - | - | - | - | 100m | - | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Black | - | - | No | - | Rubber | - | - | - | - | - | 1600103-100 | - | - | - | - | - | +60°C | +60°C | - | -40°C | -25°C | 3G | - | 750V | - | - | 450V | - | - | - | - | 11.90mm | Yes | - | - | - | - | - | - | - | No | - | - | Up to 5 wires: according to VDE 0293-308 · From 6 wires black with white numbers | - | H07RN-F 3G1,5 | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 12852-50 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Halogen-free,PUR coating,Cold-resistant,Oil-resistant | ÖLFLEX® 440 P | - | - | - | - | 50m | - | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | - | - | Yes | - | Polyurethane | - | - | - | - | - | 12852-50 | - | PUR | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 5G | - | 500V | - | - | 300V | - | - | - | - | 11.20mm | Yes | - | - | - | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX 440 P 5G2,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600012-100 Lapp | In Stock | - | - | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | - | 100m | - | - | 1 G 16 mm² | 16mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 1600012-100 | - | - | - | - | - | +70°C | +60°C | - | -40°C | +5°C | 1G | - | 500V | 300/500V | - | 300V | - | - | - | - | 9.60mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | NYM-J 1G16 | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 11140-150 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,Flexible | ÖLFLEX® CLASSIC 191 | UL AWM Style 21098 · CSA AWM I A/B II A/B | - | - | - | 150m | - | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 11140-150 | - | PVC | - | - | - | +70°C | +70°C | - | -40°C | -5°C | 7G | - | 500V | - | - | 300V | Yes | - | - | - | 9.90mm | Yes | - | - | - | - | - | - | - | No | No | - | Black with white numbers according to VDE 0293 | - | ÖLFLEX 191 7G1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10025-100 Lapp | In Stock | - | - | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 100m | - | Finely stranded | 6 G 0.75 mm² | 0.75mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 10025-100 | - | PVC | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 6G | - | 500V | - | - | 300V | - | - | - | - | 7.30mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Round | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | - | ||
![]() 12753-50 Lapp | In Stock | - | - | - | - | - | 6 | 12 | Halogen-free,Shielded,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX 540 CP | - | - | - | - | 50m | - | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Yellow | - | - | Yes | - | - | - | - | - | - | - | 12753-50 | - | - | - | - | - | - | - | - | - | - | 3G | - | 500V | - | - | 300V | - | - | - | - | 8.50mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | ÖLFLEX 540 CP 3G0,75 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100654-100 Lapp | In Stock | - | - | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 100m | - | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 100654-100 | - | PVC | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 4G | - | 500V | - | - | 300V | - | - | - | - | 7.20mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Round | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | - | ||
![]() 11136-150 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,Flexible | ÖLFLEX® CLASSIC 191 | UL AWM Style 21098 · CSA AWM I A/B II A/B | - | - | - | 150m | - | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 11136-150 | - | PVC | - | - | - | +70°C | +70°C | - | -40°C | -5°C | 2x | - | 500V | - | - | 300V | Yes | - | - | - | 6.80mm | Yes | - | - | - | - | - | - | - | No | No | - | Black with white numbers according to VDE 0293 | - | ÖLFLEX 191 2X1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1121270-100 Lapp | In Stock | - | - | - | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | - | 100m | - | Finely stranded | 4 x 1 mm² | 1mm² | Black | - | - | No | - | PVC | - | - | - | - | - | 1121270-100 | - | PVC | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 4x | - | 1000V | - | - | 600V | - | - | - | - | 11.80mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4X1 | - | - | - | - | - | - | PVC | - | - | - | - | - | - | ||
![]() 12462-100 Lapp | In Stock | - | - | - | - | - | - | - | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | - | - | - | 100m | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 2 x 1.50 mm² | 1.50mm² | Yellow | - | - | Yes | - | Polyurethane | - | - | - | - | - | 12462-100 | - | Hydrolysis resistant one PUR-MIXTURE | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 2x | - | 750V | - | - | 450V | - | - | - | - | 8.30mm | - | - | - | - | - | - | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | - | ÖLFLEX® 540 P 2X0.75 | - | - | - | - | - | - | - | No | - | - | - | - | - |