- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Outside Ø | Package | Peak operating voltage | Range of uses | RoHS-compliant | Shield rating greater than | Sold per metre | Twisted pair cabling (part 1) | Wire ID code | Type | Impedance | Insulation | Shielded | Temperature range | Standards | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7038861-1 Lapp | In Stock | - | - | - | - | - | Halogen-free,UV-resistant | UNITRONIC SENSOR S-LifY11Y | - | Sold per metre | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | 4 x 0.34 mm² | 0.34mm² | Black | No | - | 7038861-1 | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | 500m | +80°C | +80°C | -30°C | -10°C | 4x | - | - | - | 4.80mm | No | - | - | Yes | - | Yes | - | 1 = brown, 2 = white, 3 = blue, 4 = black | UNITRONIC® SENSOR LifY11Y 4x0,34 BK | - | Wires: PVC · Outer sheath: PUR | No | - | - | - | - | ||
![]() 32431-1 Lapp | In Stock | - | - | - | 7.5 | 15 | Shielded,Flame-retardant | RE-2Y(ST)Yv | - | Sold per metre | - | 2 x 2 x 1.30 mm² | 1.30mm² | Black | No | PVC | 32431-1 | - | 500m | +80°C | +50°C | -40°C | -5°C | 4x | - | - | - | 11.70mm | No | (Not for heavy current applications): max 300V | - | Yes | - | Yes | Yes (1) | - | RE-2Y(ST)Yv | - | - | Yes | - | - | - | A/A 2000 V · A/S: 1000V | ||
![]() 33205-1 Lapp | In Stock | - | - | - | 6 | 10 | Shielded,Flame-retardant,UV-resistant,Oil-resistant | UNITRONIC® LiYD11Y | In Anlehnung an VDE 0812 | Sold per metre | Braid, extra-fine strand | 5 x 0.14 mm² | 0.14mm² | Black | No | Polyurethane | 33205-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 5x | - | 250 V (not for heavy current applications) | - | 4.80mm | No | - | - | Yes | - | Yes | - | DIN 47100 | UNITRONIC® LiYD11Y | - | - | Yes | Moving: -5 - +70 °C, when permanently installed: -35 - +70°C | - | Wide range of applications: 10 x external dia., when permanently installed: 6 x external dia. | - | ||
![]() 27427-1 Lapp | In Stock | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | Sold per metre | Bare stranded conductor, extra-fine strand to VDE 0295, | 4 x 0.25 mm² | 0.25mm² | Grey | No | PVC | 27427-1 | - | 100m | +80°C | +70°C | -40°C | -5°C | 4x | - | - | - | 5.80mm | No | 500V | - | Yes | - | Yes | - | DIN 47100 | UNITRONIC® FD CY | - | - | Yes | - | - | - | 1500V | ||
![]() 22508-1 Lapp | In Stock | - | - | 24 | 6 | 15 | Flame-retardant | LiYY | VDE 0815 | Sold per metre | 7-strand | 8 x 23mm² | 0.23mm² | Grey | No | PVC | 22508-1 | - | 305m | +80°C | +70°C | -40°C | -5°C | 8x | - | 300V | - | 5.70mm | No | 250 V (not for heavy current applications) | - | Yes | - | Yes | - | 47100 | UNITRONIC® LIYY UL/CSA DIN 8xAWG24/7 | - | - | No | When fixed: -30 - +80°C | - | For flexible use: 15 x external dia. | - | ||
![]() 35806-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | 12 x 2 x 25mm² | 0.25mm² | Grey | No | PVC | 35806-1 | - | 300m | +70°C | - | -30°C | - | 24x | - | 250 V (not for heavy current applications) | - | 11.30mm | No | - | - | Yes | - | Yes | Yes (1) | DIN 47100 | UNITRONIC® LIYCY (TP) 12x2x0.25 | - | - | Yes | Fixed installation: -30 - +70°C | - | For flexible Application: 15 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | ||
![]() 33204-1 Lapp | In Stock | - | - | - | 6 | 10 | Shielded,Flame-retardant,UV-resistant,Oil-resistant | LIYD11Y | In Anlehnung an VDE 0812 | Sold per metre | Braid, extra-fine strand | 4 x 0.14mm² | 0.14mm² | Black | No | Polyurethane | 33204-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 4x | - | 250 V (not for heavy current applications) | - | 4.50mm | No | - | - | Yes | - | Yes | - | DIN 47100 | UNITRONIC® LiYD11Y | - | - | Yes | Moving: -5 - +70 °C, when permanently installed: -35 - +70°C | LIYD11Y | Wide range of applications: 10 x external dia., when permanently installed: 6 x external dia. | - | ||
![]() 66234-1 Lapp | In Stock | - | - | 24 | 6 | 15 | Shielded,Flame-retardant | LiYCY(TP)UL/CSADIN | In accordance with VDE 0812. | Sold per metre | Braid, fine strands | 4 x 2 x 23mm² | 0.23mm² | Dark grey | No | PVC | 66234-1 | - | 305m | +80°C | +70°C | -40°C | -5°C | 8x | - | - | - | 6.90mm | No | (not for heavy current applications) 250V | - | Yes | - | Yes | Yes (1) | DIN 47100 | UNITRONIC® LiYCY (TP) UL/CSA DIN | - | - | Yes | -30 - +80 ºC°C | - | For flexible use: 15 x external Ø · When fixed: 6 x external Ø | - | ||
![]() 0034306-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | 6 x 14 mmmm² | 0.14mm² | Grey | No | PVC | 0034306-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 6x | - | 250 V (not for heavy current applications) | - | 4.80mm | No | - | - | Yes | - | Yes | - | DIN 47100 | UNITRONIC® LiYCY | - | - | Yes | When laid fixed : -30 - +80°C | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | ||
![]() 28507-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | 7 x 0.5mm² | 0.50mm² | Pebble grey (RAL 7032) | No | PVC | 28507-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 7x | - | 250 V (not for heavy current applications) | - | 7.10mm | No | - | - | Yes | - | Yes | - | DIN 47100 | UNiTRONiC® LiYY | - | - | No | When laid fixed: -30 - +80°C | - | For flexible use: 15 x external dia. | - | ||
![]() 2170005-1 Lapp | In Stock | - | - | - | 6 | - | Braided shield,rigid core,UV-resistant,Heat-resistant | Coax RG 213U | - | Sold per metre | - | - | - | Black | No | PVC | 2170005-1 | - | - | +80°C | +80°C | -40°C | -40°C | - | - | - | - | 10.30mm | No | - | For wireless and computer systems | Yes | 60dB | Yes | - | - | RG 213/U | 50Ω | - | - | -40 - +80°C | - | - | - | ||
![]() 2170006-1 Lapp | In Stock | - | - | - | 6 | - | double shielding,Braided shield,flexible core | RG214 /U | - | Sold per metre | - | - | - | Black | No | PVC | 2170006-1 | - | - | +80°C | +80°C | -40°C | -40°C | - | - | - | - | 10.80mm | No | - | For wireless and computer systems | Yes | - | Yes | - | - | Coaxial-, RGB-cable | 50Ω | - | - | -40 - +80°C | - | - | - | ||
![]() 26331-500 Lapp | In Stock | - | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CLASSIC FD 810 P | - | 500m | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 G 1 mm² | 1mm² | Grey | No | Polyurethane | 26331-500 | - | - | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | 6.60mm | Yes | - | - | - | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC FD 810 P 3G1 | - | - | - | - | - | - | 4000V | ||
![]() 1026700-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1026700-1 | - | 500m | +70°C | +70°C | -40°C | 0°C | 2x | 500V | - | 300V | 5.20mm | No | - | - | Yes | - | Yes | - | - | ÖLFLEX® CHAIN 809 | - | Wire: PVC · Sheath: PVC | - | - | - | - | Wire/Wire: 4000V | ||
![]() 28893-1 Lapp | In Stock | - | - | 24 | - | 7.5 | Halogen-free,Shielded,Suitable for drag chains,Flame-retardant,Oil-resistant,Suitable for drag chains | UNITRONIC® FD CP plus | CMX (UL/CSA) | Sold per metre | Braid, extra-fine strand to VDE 0295, single wire diameter 0.1 mm | 7 x 0.25 mm² | 0.25mm² | Grey | Yes | - | 28893-1 | - | 500m | +80°C | +80°C | -40°C | -40°C | 7x | - | - | - | 7mm | No | - | - | Yes | - | Yes | - | According to DIN 47100, see Annex T9 | UNITRONIC® FD CP plus | - | - | Yes | - | - | - | 1500V | ||
![]() 28898-1 Lapp | In Stock | - | - | 22 | - | 7.5 | Halogen-free,Shielded,Suitable for drag chains,Flame-retardant,Oil-resistant,Suitable for drag chains | UNITRONIC® FD CP plus | CMX (UL/CSA) | Sold per metre | Braid, extra-fine strand to VDE 0295, single wire diameter 0.1 mm | 2 x 0.34 mm² | 0.34mm² | Grey | Yes | - | 28898-1 | - | 300m | +80°C | +80°C | -40°C | -40°C | 2x | - | - | - | 5.60mm | No | - | - | Yes | - | Yes | - | According to DIN 47100, see Annex T9 | UNITRONIC® FD CP plus | - | - | Yes | - | - | - | 1500V | ||
![]() 1027703 Lapp | In Stock | - | - | - | 4 | 10 | Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 808 P | In accordance with: HD 22.10 (VDE 0282 part 10) | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1027703 | - | 500m | +80°C | +70°C | -40°C | -5°C | 5G | 500V | - | 300V | 6.50mm | No | - | - | Yes | - | Yes | - | - | ÖLFLEX® CHAIN 808 CP | - | Wire: PVC · Outer cover: PUR | No | - | - | - | Wire/Wire: 4000V | ||
![]() 16000003-100 Lapp | In Stock | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | 100m | - | 3 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 16000003-100 | - | - | +70°C | +60°C | -40°C | +5°C | 3G | 500V | 300/500V | 300V | 8.40mm | Yes | - | - | - | - | No | - | - | NYM-J 3G1,5 | - | - | No | During laying: -5 - +50 °C, when permanently installed: -40 - +70°C | - | When permanently installed: 4 x external dia. | - | ||
![]() 16010223-100 Lapp | In Stock | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | 100m | - | 3 G 4 mm² | 4mm² | Grey | No | PVC | 16010223-100 | - | - | +70°C | +60°C | -40°C | +5°C | 3G | 500V | 300/500V | 300V | 11.30mm | Yes | - | - | - | - | No | - | - | NYM-J 3G4 | - | - | No | During laying: -5 - +50 °C, when permanently installed: -40 - +70°C | - | When permanently installed: 4 x external dia. | - | ||
![]() 16000213-1 Lapp | In Stock | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | Sold per metre | - | 3 x 2.5mm² | 2.50mm² | Grey | No | PVC | 16000213-1 | - | 500m | +70°C | +60°C | -40°C | +5°C | 3x | 500V | 300/500V | 300V | 10.40mm | No | - | - | Yes | - | Yes | - | - | NYM-J | - | - | No | During laying: -5 - +50 °C, when permanently installed: -40 - +70°C | - | When permanently installed: 4 x external dia. | - |